- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Additional Feature | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Plating | Connector Style | Contact Pattern | Insertion Force-Max | Includes | Connector Type A | Connector Type B | Convert From (Adapter End) | Convert To (Adapter End) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A12250X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | Steel, Tin Plated | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e4 | - | Active | 1 (Unlimited) | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | - | Gold | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | YES | 15 | 15 | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 243A10120X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | 37 | - | Steel, Tin Plated | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2001 | 243A | - | - | Active | 1 (Unlimited) | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5A | 37 | - | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | Connector Saver | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Female | D-Sub, 37 Pin Male | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | ||
![]() FCE17A15AD480 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15AD4E0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37AD290 Amphenol ICC (Commercial Products) | 42 |
| - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCC17E09AD410 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCC17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | ||
![]() FCE17E09AD480 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15AD4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37AD480 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37AD450 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37AD240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17E09AD410 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37AD250 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15AD440 Amphenol ICC (Commercial Products) | 31 |
| - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17A15AD2D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Panel | Free Hanging (In-Line) | 15 | Steel | Steel, Tin Plated | Bronze | - | - | -40°C~85°C | - | FCE17 | - | yes | Active | 1 (Unlimited) | 2 | - | 50pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | Straight | - | 5A | TIN | - | Gold | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | Tin | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | Male | Female | Filter | YES | 15 | 15 | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25AD240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37AD490 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17C37AD4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCE17B25AD280 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | - | FCE17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | RoHS Compliant | ||
![]() FCC17E09AD440 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -40°C~85°C | 2005 | FCC17 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant |