- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Plating | Connector Support Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670150513 HARTING | 386 |
| Datasheet | 15 Weeks | - | Metal | - | Thermoplastic | Plastic, Metallized | - | - | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | - | 15 | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 90° | - | Assembly Hardware, Cable Clamp | - | - | 39.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DX-80-CV Hirose Electric Co Ltd | 1244 |
| Datasheet | 10 Weeks | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 957-925-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | - | 9, 25 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 165X10459XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide | Polyamide (PA6), Nylon 6 | Plastic | - | - | - | Round | Bulk | 2005 | 165X | yes | Active | Not Applicable | - | 25 | - | - | Black | - | - | - | - | - | Right Angle | Unshielded | 31.7mm | - | Tin | CONNECTOR ACCESSORY | - | One Piece Backshell | 12.5 mm | 90° | - | Strain Relief | Mating Screws | - | - | 12.7mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 17E-1727-2 Amphenol ICC (Commercial Products) | 403 | - | Datasheet | 9 Weeks | - | Metal | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | Plastic | - | Thermoplastic | CABLE | Round | - | 2004 | 17E | - | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | NO | NO | NO | - | - | Unshielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 16.51 mm | 180° | - | Assembly Hardware, Grommets | Mating Screws | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 972-025-01SR011 NorComp Inc. | 3937 |
| Datasheet | 14 Weeks | - | - | - | Plastic | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | Round | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | 25 | 110°C | -30°C | Black | - | - | - | - | - | - | Unshielded | - | unknown | Chromate | - | - | Hinged Backshell | 11.5 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 53.5mm | 40mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 983-037-010R031 NorComp Inc. | 73 |
| Datasheet | 14 Weeks | - | - | - | ABS | Thermoplastic | - | - | - | - | Round | Bulk | 2006 | 983 | yes | Active | Not Applicable | - | 37 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11.94 mm | 180° | - | Strain Relief | Mating Screws 4-40 | 48.8mm | 69.8mm | 16mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 972-037-01SR011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | Round | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | 37 | - | - | Black | - | - | - | - | - | - | Unshielded | - | unknown | Chromate | - | - | Hinged Backshell | 11.5 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 71mm | 40mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 960-025-010R011 NorComp Inc. | 252 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | 2011 | Micro-D 960 | yes | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | - | - | Shielded | - | - | - | - | - | One Piece Backshell | - | 180° | - | Strain Relief | Mating Screws 2-56 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 951-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | - | Round | - | 2007 | 951 | - | Active | Not Applicable | - | 15 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 60° | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0543310141 Molex | In Stock | - | Datasheet | 25 Weeks | - | - | - | - | Aluminum | - | - | - | - | Round | - | - | 54331 | yes | Active | 1 (Unlimited) | TELECOM AND DATACOM CONNECTOR | 14 | - | - | Silver | - | - | - | - | - | - | Unshielded | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws M2.5 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250571 HARTING | 192 |
| Datasheet | 9 Weeks | - | - | - | Plastic | Thermoplastic | Polymer | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | Gray | - | - | - | - | - | Right Angle | Unshielded | - | not_compliant | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Strain Relief | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() XM2S-0911 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 10 Weeks | - | - | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | Straight | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 9 mm | 180° | - | Assembly Hardware | Mating Screws M2.6 | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() DE-24657-30 Cinch Connectivity Solutions | 30 | - | Datasheet | 8 Weeks | - | Metal | - | Steel | Metal, Carbon Steel | - | - | - | - | Flat | - | 2006 | - | - | Active | Not Applicable | - | 9 | - | - | Silver | - | NO | NO | NO | - | Straight | Unshielded | 30.96mm | - | Zinc, Clear Chromate | CONNECTOR ACCESSORY | - | One Piece Backshell | 9.4996 mm | 180° | JUNCTION SHELL | Cable Clamp | - | - | 30.56mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 165X13539X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | - | - | Round | - | 2006 | 165X | - | Active | 1 (Unlimited) | - | 25 | 90°C | -33°C | Silver | - | - | - | - | - | Right Angle | Shielded | 54.8mm | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 13 mm | 45° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 54.9mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DH-37-CV2B Hirose Electric Co Ltd | 12 |
| Datasheet | 10 Weeks | Cable | - | - | - | Metal Shell, Steel/Plastic Cover | PC | - | Nylon, Polyamide | - | Round | - | 2010 | DH | - | Active | Not Applicable | TELECOM AND DATACOM CONNECTOR | 37 | 85°C | -25°C | Black | - | - | - | - | 1mm | Straight | Shielded | 13.6mm | unknown | - | - | 1 | Two Piece Backshell and Cover | - | 180° | - | Assembly Hardware | Mating Screw M2.3 | - | 36mm | 39mm | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 977-015-010R031 NorComp Inc. | 57 | - | Datasheet | 14 Weeks | - | 015 | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | Round | - | 2006 | 977 | yes | Active | 1 (Unlimited) | - | 15 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.4mm | 39.7mm | 36.9mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 976-015-010R031 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | - | 015 | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | Flat | - | 2005 | 976 | yes | Active | Not Applicable | - | 15 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 41.2mm | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
Tiny WHSL | 156 |
| Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper | 2.267962kg | ABS | - | Round | - | 2007 | 3357 | - | Active | Not Applicable | - | 25 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | Nickel over Copper | - | - | Two Piece Backshell | 11.7 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() 09670090513 HARTING | 337 |
| Datasheet | 15 Weeks | - | Metal | - | Plastic | Plastic, Metallized | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | - | Female | - | - | - | - | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | 9 mm | 90° | - | Assembly Hardware, Cable Clamp | - | - | 31mm | - | - | - | ROHS3 Compliant | - | - |