- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Number of Contacts | Lead Length | Plating | Connector Support Type | Wire/Cable Type | Cable Length | Accessory Type | Wire/Cable Diameter | Sensing Distance | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 400 |
| Datasheet | 14 Weeks | Nickel | Metal | - | - | Zinc Alloy | - | - | - | Round | - | - | - | 2011 | 103, Mini D Ribbon (MDR) | - | Active | Not Applicable | - | - | 36 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel | - | Round | - | Two Piece Backshell | - | - | 60° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | 39.8mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() XM2S-2512 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | Bulk | 2001 | XM2 | - | Active | 1 (Unlimited) | - | - | 25 | 105°C | -25°C | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX-36-DC Hirose Electric Co Ltd | 59 |
| Datasheet | 10 Weeks | - | - | 36 | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | unknown | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | CAP ITEM | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8655MH0901BLF Amphenol ICC (FCI) | 86 |
| - | 6 Weeks | - | Metal | - | - | Zinc Die Cast | Metal | - | - | Round | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | 9 | 125°C | -55°C | Silver | Female | - | - | - | - | Straight | Shielded | - | - | - | - | 9 | - | Nickel | - | Round | - | Two Piece Backshell | 12 mm | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 31mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 308 |
| Datasheet | 9 Weeks | - | - | - | PBT | Polybutylene Terephthalate, Glass Filled | - | 453.59237g | - | Round | - | - | - | 2009 | 3485 | - | Active | Not Applicable | - | - | 9 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 3m | - | - | Round | 3m | Two Piece Backshell | 9.652 mm | 3 m | 180° | - | Assembly Hardware | - | - | 3m | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 957-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | ABS | - | - | - | Bulk | 2007 | 957 | - | Active | Not Applicable | - | - | 15, 15 | - | - | Silver | Female | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Gender Changer | - | - | - | - | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 09670370442 HARTING | 39 | - | Datasheet | 3 Weeks | - | - | - | - | Thermoplastic | Plastic | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 37 | - | - | Black | - | - | - | - | - | Straight | - | - | not_compliant | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 10.9982 mm | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() DX30M-50-CV(10) Hirose Electric Co Ltd | 28 |
| Datasheet | 10 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | Resin | - | - | Round | - | - | - | 2005 | DX30M | yes | Active | Not Applicable | - | - | 50 | - | - | Beige | Male | - | - | - | - | - | Shielded | - | unknown | 500mA | 125V | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell and Cover | - | - | 180° | - | Strain Relief | Latch Lock | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 165X17239X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 37 | - | - | - | - | - | - | - | - | Bulk | 2009 | 165X | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | 69.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DX-50-DC Hirose Electric Co Ltd | 202 |
| Datasheet | 10 Weeks | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09670250573 HARTING | 48 |
| Datasheet | 5 Weeks | - | Metal | - | - | Thermoplastic | Plastic | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 25 | - | - | Gray | - | - | - | - | - | Straight | Shielded | 42.15mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11 mm | - | 45° | - | Assembly Hardware, Strain Relief | - | 42.05mm | 53.52mm | 53.52mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670150413 HARTING | 39 |
| Datasheet | 7 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 15 | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | One Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | - | - | 39.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 973-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | - | - | - | 2005 | 973 | yes | Active | Not Applicable | - | - | 25 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11 mm | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53.5mm | 38mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DDFME-100 ITT Cannon, LLC | 38 |
| - | 12 Weeks | - | 100 | - | - | Zinc | - | - | - | Round | 120°C | -40°C | - | 2008 | D*FM | - | Active | - | - | D-Sub | 50 | - | - | Blue | - | - | NO | NO | NO | - | Shielded | - | - | - | - | - | - | Blue Chromate | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 45° | - | Assembly Hardware, Grommets, Strain Relief | Mating Screws 4-40 | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() XM2S-1511 Omron Electronics Inc-EMC Div | 223 |
| Datasheet | 7 Weeks | - | - | - | Steel | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | - | 15 | 105°C | -25°C | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 10 mm | - | 180° | - | Assembly Hardware | Mating Screws M2.6 | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 975T009-010R011 NorComp Inc. | 88 |
| Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | - | - | 9 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 982-015-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Thermoplastic | - | - | - | Round | - | - | - | 2006 | 982 | yes | Active | Not Applicable | - | - | 15 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 40.9mm | 39.6mm | 16mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 982-050-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Thermoplastic | - | - | - | Round | - | - | - | 2006 | 982 | yes | Active | Not Applicable | - | - | 50 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 46mm | 67.3mm | 18.7mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 983-009-010R031 NorComp Inc. | 943 |
| Datasheet | 14 Weeks | - | 009 | - | ABS | Thermoplastic | - | - | - | Round | - | - | Bulk | 2006 | 983 | yes | Active | 1 (Unlimited) | - | - | 9 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 6.86 mm | - | 180° | - | Strain Relief | Mating Screws 4-40 | 48.8mm | 31.8mm | 16.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 978-015-020R121 NorComp Inc. | 866 |
| Datasheet | 14 Weeks | - | 015 | - | - | Plastic, Metallized | - | - | ABS | Round | - | - | - | 2006 | 978 | - | Active | Not Applicable | - | - | 15 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 8 mm | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 39mm | 43mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free |