- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 114 |
| Datasheet | - | Metal | - | Metal, Zinc Alloy | - | 453.59237g | Aluminium | Round | - | - | - | 2009 | 103 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Silver | - | - | - | - | Straight | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | - | Latch Lock | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 09670250435 HARTING | 35 |
| Datasheet | 4 Weeks | Metal | - | Thermoplastic, Metallized | Thermoplastic | - | Plastic | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | 11.5062 mm | 45°, 180° | Cable Clamp, Grommets | - | Exit Cover, Locking, Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 155 |
| Datasheet | 4 Weeks | - | Glass | Polybutylene Terephthalate, Glass Filled | Plastic | 5.261671kg | - | Flat | - | - | - | 2007 | 3485 | - | Last Time Buy | Not Applicable | 50 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8655MH0901LF Amphenol ICC (FCI) | 10000 |
| - | 11 Weeks | - | - | Zinc Die Cast | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 978-037-020R121 NorComp Inc. | In Stock | - | - | 14 Weeks | Metal | - | Plastic, Metallized | - | - | ABS | Round | - | - | - | 2010 | 978 | - | Active | 1 (Unlimited) | 37 | - | - | Silver | - | NO | NO | NO | - | Shielded | - | - | UL | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 165X11609X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | Zinc | - | - | - | - | - | - | - | Bulk | 2011 | 165X | - | Active | Not Applicable | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 141 |
| Datasheet | 14 Weeks | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | 5.089306kg | - | Round | - | - | - | 2005 | 3357 | - | Active | Not Applicable | 37 | 75°C | 0°C | Silver | - | - | - | - | Straight | Shielded | 23.11mm | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | 16.51 mm | 45° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 69.3mm | 69.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 973-009-010R011 NorComp Inc. | 165 | - | Datasheet | 14 Weeks | 009 | Plastic | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | 125°C | -55°C | - | 2005 | 973 | yes | Active | 1 (Unlimited) | 9 | - | - | Black | - | NO | NO | NO | - | Unshielded | - | - | - | - | Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.51 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 31.5mm | 31mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 953-037-030R121 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | Copper | Metal, Zinc | - | - | - | Round | - | - | - | 2007 | 953, ARMOR | - | Active | - | 37 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 35° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8655MH2501BLF Amphenol ICC (FCI) | 204 |
| Datasheet | 5 Weeks | Metal | - | Zinc Die Cast | Metal | - | - | Round | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 25 | 125°C | -55°C | Silver | Female | - | - | - | Straight | Shielded | - | - | - | 25 | Nickel | - | Round | Two Piece Backshell | 12 mm | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | 53.2mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 970-015-020R121 NorComp Inc. | 571 | - | Datasheet | 14 Weeks | 015 | - | Plastic, Metallized | - | - | ABS | Round | - | - | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11.81 mm | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 61030010020 HARTING | 45 | - | Datasheet | 9 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 977-015-020R121 NorComp Inc. | 614 | - | Datasheet | 14 Weeks | 015 | ABS | Plastic, Metallized | - | - | ABS, Copper | Round | - | - | - | 2006 | 977 | yes | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.4mm | 39.7mm | 36.9mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 970-015-040R011 NorComp Inc. | 6960 |
| Datasheet | 14 Weeks | 015 | - | Metal, Zinc Alloy | - | - | - | Round | 90°C | -30°C | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | 15 | - | - | Black | - | NO | NO | NO | - | Shielded | - | - | UL | - | Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 86303638BLF Amphenol ICC (FCI) | 65400 | - | - | 5 Weeks | - | Nylon | Polyamide (PA), Nylon | Nylon | - | Nylon, Polyamide | Round | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 15 | 120°C | -40°C | Black | - | - | - | - | Straight | Unshielded | 47.3mm | - | - | - | - | - | Round | Hinged Backshell | 12 mm | 180° | Strain Relief | - | Mating Screws 4-40 | - | 40.7mm | - | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 09670150411 HARTING | 15 |
| Datasheet | 7 Weeks | - | - | Thermoplastic | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | Gray | - | - | - | - | Straight | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | - | - | 28mm | 39.4mm | 39.4mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 975T009-020R121 NorComp Inc. | 540 |
| Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | - | - | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DB121073151 ITT Cannon, LLC | 545 |
| Datasheet | 8 Weeks | - | - | Thermoplastic | - | - | - | Round | 80°C | -20°C | - | 2000 | - | - | Active | Not Applicable | 25 | - | - | Silver | - | NO | NO | NO | - | Shielded | - | compliant | UL | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Cable Clamp | - | - | - | - | - | - | - | - | - | - | ||
![]() 09670150344 HARTING | 19866 | - | - | 4 Weeks | - | Metal | - | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 974-015-020R121 NorComp Inc. | 297 |
| Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | - | - | ABS | Round | - | - | - | 2006 | 974 | yes | Active | Not Applicable | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 40° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 40mm | 37mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |