- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670500411 HARTING | 9 |
| Datasheet | 7 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 50 | - | - | Gray | - | - | - | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370443 HARTING | 2 |
| Datasheet | 3 Weeks | Metal | - | - | Plastic, Metallized | Thermoplastic | - | Plastic, Thermoplastic | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 37 | - | - | Black, Silver | - | - | - | - | - | Straight | Shielded | 39.7mm | not_compliant | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | 70mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 953-015-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Metal, Zinc | - | - | Zinc | - | - | Round | - | - | - | 2007 | 953, ARMOR | - | Active | - | - | 15 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | - | Two Piece Backshell | 13 mm | 35° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 957-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | - | 25, 25 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | Gender Changer | - | - | - | - | - | - | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 978-050-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | Round | - | - | - | 2006 | 978 | yes | Active | Not Applicable | - | 50 | - | - | Gray | - | - | NO | NO | NO | - | Unshielded | - | - | UL | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 16.6mm | 67.3mm | 48.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() DX-80-CV1 Hirose Electric Co Ltd | 65 |
| Datasheet | 10 Weeks | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | 72.3mm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 26 |
| Datasheet | 15 Weeks | - | - | Steel | Metal Shell, Steel/Plastic Cover | - | 3.719457kg | - | - | - | Round | - | - | - | 2008 | 103 | - | Active | Not Applicable | - | 26 | - | - | Black | - | - | NO | NO | NO | - | Shielded | - | - | UL | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell and Cover | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1689158 Phoenix Contact | 40 |
| Datasheet | 8 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | M2 | SCREW | Round | 80°C | -40°C | - | 2003 | PLUSCON | - | Active | 1 (Unlimited) | D-Sub, Plug | 9 | - | - | Gray | 2 | - | NO | NO | NO | - | Shielded | - | - | EAC; UL | - | CONNECTOR ACCESSORY | Backshell with Panel Frame | - | 45°, Dual | HOUSING ITEM | 0.354 inch | Mounting Gasket | 0.118 inch | - | Dust Tight/Waterproof (IP67) | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 983-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | - | 25 | - | - | Gray | - | Female | NO | NO | NO | - | Unshielded | - | - | UL | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 11.94 mm | 180° | - | - | Strain Relief | - | - | Mating Screws 4-40 | 48.8mm | 53.8mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 61030012013 HARTING | 31 | - | - | 4 Weeks | Metal | - | - | Metal, Zinc | - | - | - | M2.5X6.5 | - | Round | - | - | - | - | Inducom | yes | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | NO | NO | NO | Right Angle | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 40° | HOOD | - | Assembly Hardware | - | D-SUB CONNECTOR | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DX-36-CV Hirose Electric Co Ltd | 31 |
| Datasheet | 10 Weeks | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | 36 | - | - | - | - | - | NO | NO | NO | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | - | - | - | HOUSING ITEM | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DX-68-CV1 Hirose Electric Co Ltd | 15 |
| Datasheet | 10 Weeks | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | 68 | - | - | - | - | Female | - | - | - | - | - | - | unknown | - | Nickel | CONNECTOR ACCESSORY | - | 11 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 45 | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper | 2.267962kg | ABS | - | - | Round | - | - | - | 2007 | 3357 | - | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | - | Two Piece Backshell | 8.9 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | No | No SVHC | RoHS Compliant | UL94 HB | Lead Free | ||
![]() XM2S-1512 Omron Electronics Inc-EMC Div | 383 |
| Datasheet | 15 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | - | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | 15 | 105°C | -25°C | Silver | - | - | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | Mating Screws M3 | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() XM2S-3712 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 15 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | - | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | 37 | 105°C | -25°C | Silver | - | - | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | Mating Screws M3 | - | - | - | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 975 |
| Datasheet | 13 Weeks | - | - | ABS | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | - | Round | - | - | - | 2006 | 103 | - | Active | Not Applicable | - | 20 | - | - | Black | - | - | - | - | - | Straight | Shielded | 42mm | - | - | Plastic | - | Two Piece Backshell and Cover | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | Latch Lock | - | 29.7mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 978-009-020R121 NorComp Inc. | 1734 |
| Datasheet | 14 Weeks | 009 | - | - | Plastic, Metallized | - | - | ABS | - | - | Round | - | - | - | 2006 | 978 | yes | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 7.01 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 16.6mm | 31mm | 43mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 953-009-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Copper | Metal, Zinc | - | - | Zinc | - | - | Round | - | - | - | 2007 | 953, ARMOR | - | Active | - | - | 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | - | Two Piece Backshell | - | 35° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 165X14429X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | - | - | - | - | - | Round | - | - | - | 2009 | 165X | - | Active | Not Applicable | - | 25 | - | - | - | - | Female | - | - | - | - | Shielded | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 12.1 mm | 45°, 180° | - | - | Assembly Hardware | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17889X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | Round | - | - | - | 2005 | 165X | - | Active | - | - | 2 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - |