- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 978-015-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | - | - | - | 2006 | 978 | yes | Active | Not Applicable | - | 15 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | Chrome | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8 mm | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 39mm | 43mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 8655MHRA0901LF Amphenol ICC (FCI) | 563 | - | - | 8 Weeks | Metal | - | - | Metal, Zamak | - | - | - | Round | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | 9 | 120°C | -40°C | Silver | - | - | - | Straight | Shielded | - | - | - | Nickel | - | Round | Two Piece Backshell | 13 mm | 45° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 31mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() XM2S-2521 Omron Electronics Inc-EMC Div | 635 |
| Datasheet | 15 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90° | - | - | Assembly Hardware | Mating Screws M2.6 | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09670150424 HARTING | 43 | - | Datasheet | 4 Weeks | - | - | - | Thermoplastic | Plastic | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Black | NO | NO | NO | Straight | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | 11.5062 mm | 180° | HOOD | - | Cable Clamp, Grommets | Locking, Mating Screws 4-40 | - | 40mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09670150349 HARTING | 45 |
| - | 9 Weeks | - | - | - | - | Metal | - | - | Round | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | - | 15 | - | - | - | - | - | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 980-2000-353 ITT Cannon, LLC | In Stock | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | - | - | - | Round | - | - | - | 2010 | - | yes | Active | Not Applicable | Connector | 37 | - | - | Silver | - | - | - | Straight | Shielded | - | compliant | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | 23.1mm | 69.44mm | - | No | - | - | - | - | - | ||
![]() 165X13529X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | - | - | - | - | - | - | - | - | 2006 | 165X | - | Active | - | - | 15 | 90°C | -33°C | - | - | - | - | Right Angle | - | 47.8mm | - | - | - | CONNECTOR ACCESSORY | - | - | 9.4 mm | - | - | - | - | - | - | 41.2mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 955-037-020R121 NorComp Inc. | 294 |
| Datasheet | 14 Weeks | - | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | - | 37 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09670090335 HARTING | 25 |
| - | 7 Weeks | - | - | - | - | Metal | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 9.5 mm | 45° | - | - | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670150333 HARTING | 35 | - | - | 4 Weeks | Metal | - | - | - | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | - | - | - | - | Right Angle | - | 41.1mm | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 40.5mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 165X02679X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | Metal, Zinc | - | - | - | Round | - | - | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 13 mm | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004830 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | - | - | - | Round | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | 25 | - | - | - | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 09670150437 HARTING | 38 |
| - | 19 Weeks | - | - | - | Thermoplastic, Metallized | - | - | - | Round | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | Shielded | - | not_compliant | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | Dust Tight/Waterproof (IP67), Mating Screws | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 979-037-030R121 NorComp Inc. | 82 | - | Datasheet | 14 Weeks | - | - | - | Metal, Zinc Alloy | - | - | - | Round | - | - | - | 2006 | 979, ARMOR | yes | Active | Not Applicable | - | 37 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 48.3mm | 69.3mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 972-037-01SR061 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | - | Round | - | - | Bulk | 2005 | 972 | yes | Active | - | - | 37 | - | - | Red | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Hinged Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 71mm | 40mm | - | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 979-009-010R031 NorComp Inc. | 502 | - | Datasheet | 14 Weeks | 009 | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | - | - | - | 2009 | 979, ARMOR | yes | Active | 1 (Unlimited) | - | 9 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.7mm | 31.3mm | 48.6mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() DX-36-CV1 Hirose Electric Co Ltd | 17 |
| Datasheet | 10 Weeks | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 50 | - | Datasheet | 13 Weeks | - | - | Polyester | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | Round | - | - | - | 2007 | 103 | - | Active | Not Applicable | - | 80 | - | - | Beige | - | - | - | Straight | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | - | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 970-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | 90°C | -30°C | - | 2009 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 15 | - | - | Black | NO | NO | NO | - | Unshielded | - | - | UL | Chromate | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | 0.465 inch | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DDFMX-100 ITT Cannon, LLC | In Stock | - | Datasheet | 9 Weeks | 100 | - | - | Zinc | - | - | - | Round | - | - | - | 2010 | D*FM | - | Active | - | - | 50 | - | - | Blue | - | - | - | - | Shielded | - | - | - | Blue Chromate | CONNECTOR ACCESSORY | - | Two Piece Backshell | 16 mm | 45° | - | - | Assembly Hardware, Grommets, Strain Relief | Mating Screws M3 | - | - | - | - | No SVHC | RoHS Compliant | - | - | - |