- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Number of Poles | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 957-925-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | ABS | Plastic, Metallized | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | 9, 25 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Gender Changer | - | - | - | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 975T037-010R011 NorComp Inc. | 35 |
| Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2011 | 975T | yes | Active | 1 (Unlimited) | 37 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 956-015-010R031 NorComp Inc. | 164 |
| Datasheet | 14 Weeks | 015 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | - | 2006 | 956 | - | Active | Not Applicable | 15 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
Tiny WHSL | 261 |
| Datasheet | 14 Weeks | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | ABS | 2.267962kg | ABS | Round | - | 2005 | 3357 | - | Active | Not Applicable | 25 | 75°C | 0°C | Silver | - | - | - | Straight | Shielded | 18mm | - | - | Nickel over Copper | - | Round | Two Piece Backshell | - | 11.43 mm | 45° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 53.1mm | 53.1mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Steel | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | Round | - | 2006 | 103 | - | Active | Not Applicable | 50 | - | - | Gray, Medium | - | - | - | - | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 971-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | 15 | - | - | Black | - | - | - | - | Unshielded | - | - | - | Chromate | - | - | Two Piece Backshell | - | 11.81 mm | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 40.5mm | 41.1mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X14139X Conec | In Stock | - | Datasheet | 12 Weeks | - | Glass | Polyamide (PA), Nylon, Glass Filled | Plastic | - | - | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | Gray | - | - | - | Straight | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 10.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670090573 HARTING | 54 |
| Datasheet | 4 Weeks | - | - | Thermoplastic | Plastic | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | Gray | - | - | - | Right Angle | - | 38.15mm | - | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 45° | - | Assembly Hardware, Strain Relief | - | 38.05mm | 31.3mm | 31.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() XM2S-0923 Omron Electronics Inc-EMC Div | 435 |
| Datasheet | 10 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2001 | XM2 | - | Active | 1 (Unlimited) | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 90° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() XM2S-2513 Omron Electronics Inc-EMC Div | 438 | - | Datasheet | 15 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2001 | XM2 | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 09670090438 HARTING | 36 |
| Datasheet | 11 Weeks | - | - | Thermoplastic | Polymer | - | Plastic | Round | - | - | - | yes | Active | 1 (Unlimited) | 9 | - | - | Black | - | - | - | Straight | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 180° | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 993-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | - | 2005 | 993 | yes | Active | Not Applicable | 25 | - | - | Gray | NO | NO | NO | - | Unshielded | - | UL | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 45° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 53.2mm | 55mm | 16.3mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 61030011010 HARTING | 264 | - | Datasheet | 4 Weeks | Metal | - | Metal, Zinc | - | - | - | Round | - | - | Inducom | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | Straight | - | 14.8mm | - | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | Mating Screws M3 | - | 31mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 955-015-030R121 NorComp Inc. | 1 | - | Datasheet | 14 Weeks | - | - | Metal, Zinc Alloy | - | - | - | Round | - | 2007 | 955, ARMOR | - | Active | Not Applicable | 15 | - | - | Silver | - | - | - | - | Shielded | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 45°, 180° | - | Assembly Hardware | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X02629XE Conec | 6 |
| - | 12 Weeks | Metal | - | Metal, Zinc | - | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 25 | 120°C | -40°C | Silver | - | - | - | Straight | Shielded | 49.7mm | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 53.4mm | 15mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() HDE-CTH1(4-40)(10) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | Plastic | - | - | - | - | 2009 | - | - | Active | - | - | 65°C | -55°C | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 9 | - | - | - | - | - | - | 40.5mm | 16mm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Metal | - | Metal, Zinc Alloy | Aluminium | 453.59237g | Metal | Round | - | 2000 | 103 | - | Obsolete | 1 (Unlimited) | 100 | - | - | Silver | - | - | - | Straight | Shielded | - | - | 100 | Nickel | - | Round | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | 32mm | 80.3mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09670370335 HARTING | 35 |
| - | 8 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090349 HARTING | 6 |
| - | 7 Weeks | - | - | Metal | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11009X Conec | 83 |
| Datasheet | 12 Weeks | - | Polyamide | Plastic, Metallized | - | - | - | Round | Bulk | 2005 | 165X | yes | Active | 1 (Unlimited) | 9 | - | - | - | NO | NO | NO | - | Shielded | - | UL | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 8.5 mm | 180° | HOOD | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - |