- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Housing Material | Body Material | Cable Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Mating Information | Empty Shell | Body/Shell Style | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X10169X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | - | - | Round | - | - | - | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 37 | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 10.5 mm | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X15139X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Round | - | - | - | - | 2010 | 165X | - | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | 12 mm | 180° | - | - | - | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 950-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | Round | - | - | - | - | 2007 | 950 | - | Active | - | - | 25 | - | - | Gray | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 60° | - | Strain Relief | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0751153028 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | - | Zinc Alloy | - | - | Round | STRAIGHT | - | - | Bulk | - | PCI Express®, TDP™ | - | Active | 1 (Unlimited) | TELECOM AND DATACOM CONNECTOR | 28 | - | - | Black | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | Vertical | Shielded | 35.59mm | - | - | MULTIPLE MATING PARTS AVAILABLE | NO | PLUG | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | 39.9mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 0751153048 Molex | In Stock | - | Datasheet | 7 Weeks | Cable | - | - | Zinc Alloy | - | - | Round | - | - | - | Bulk | - | PCI Express®, TDP™ | yes | Active | 1 (Unlimited) | TELECOM AND DATACOM CONNECTOR | 48 | - | - | Black | Male | - | - | - | - | - | - | - | Vertical | Shielded | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 863093C50ALF Amphenol ICC (FCI) | 80 |
| - | 15 Weeks | - | - | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic | Round | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 50 | 95°C | -55°C | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 48.5mm | - | - | - | - | - | - | - | Round | Two Piece Backshell | 15.5 mm | 90° | - | Assembly Hardware, Strain Relief | - | - | - | 56.5mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 61030013010 HARTING | 2500 |
| - | 4 Weeks | - | Metal | - | Metal, Zinc | Zinc | - | Round | - | - | - | - | - | Inducom | - | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670250425 HARTING | 100000 | - | Datasheet | 7 Weeks | - | Metal | Thermoplastic | Thermoplastic, Metallized | - | Plastic, Thermoplastic | Round | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | - | - | NO | NO | NO | - | - | - | - | Straight | Shielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | 11.5062 mm | 180° | HOOD | Cable Clamp, Grommets | D-SUB | Locking, Mating Screws 4-40 | - | 54.5mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 970-025-030R121 NorComp Inc. | 3287 |
| Datasheet | 14 Weeks | - | - | - | Metal, Zinc | - | - | Round | - | 120°C | -40°C | - | 2008 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | NO | NO | NO | - | - | - | - | - | Shielded | - | - | UL | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X14229X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Round | - | - | - | - | 2003 | 165X | - | Active | 1 (Unlimited) | - | 25 | - | - | Gray | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 979-050-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | Round | - | - | - | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | - | 50 | - | - | Gray | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 19.6mm | 68.5mm | 48.3mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 972-015-01SR081 NorComp Inc. | 111 |
| Datasheet | 14 Weeks | - | 015 | - | Polyamide (PA66), Nylon 6/6 | - | Nylon, Polyamide | Round | - | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | 15 | - | - | Yellow | - | - | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | - | - | - | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 40mm | 34mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 972-009-01SR081 NorComp Inc. | 316 |
| Datasheet | 14 Weeks | - | 009 | Polyamide | Polyamide (PA66), Nylon 6/6 | - | Nylon, Polyamide | Round | - | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | 9 | - | - | Yellow | - | - | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Chromate | - | - | Hinged Backshell | 8 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 31.5mm | 34mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 09670250334 HARTING | 38 |
| - | 9 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 981-025-030R121 NorComp Inc. | 14401252 |
| Datasheet | 14 Weeks | - | - | - | Metal, Zinc Alloy | - | - | Round | - | - | - | - | 2005 | 981, ARMOR | yes | Active | Not Applicable | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90° | - | Assembly Hardware, Grommets | - | - | - | 53.5mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09670370434 HARTING | 49 |
| Datasheet | 7 Weeks | - | - | - | Thermoplastic | Plastic | - | Round | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 37 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | 11.5062 mm | 45° | - | Cable Clamp, Grommets | - | Locking, Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DX-100-CV1 Hirose Electric Co Ltd | 172 |
| Datasheet | 10 Weeks | - | - | Zinc | - | - | - | - | - | - | - | - | 2005 | - | - | Active | Not Applicable | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | 14 mm | - | - | - | - | - | - | 85mm | - | No | - | RoHS Compliant | - | - | - | ||
![]() 86303641BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | Thermoplastic | Plastic | Nylon, Polyamide, Thermoplastic | Round | - | - | - | Bulk | 2010 | - | yes | Obsolete | 1 (Unlimited) | - | 50 | 95°C | -35°C | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 48.3mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | 15.5 mm | 180° | - | Strain Relief | - | Mating Screws 4-40 | - | 71.2mm | - | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 15-004690 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Round | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | 37 | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | Assembly Hardware | - | Water Resistant | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X10829X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | Metal, Zinc | - | - | Round | - | - | - | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | 40mm | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | 12.1 mm | 30°, 180° | - | Assembly Hardware | - | Cover | - | 39.3mm | - | - | - | ROHS3 Compliant | - | - | - |