- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X12999X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | - | - | - | - | - | - | - | - | 2010 | 165X | - | Active | Not Applicable | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17339X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | - | - | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | - | 37 | - | - | - | - | - | - | - | Straight | Shielded | 43.7mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 7 mm | 180° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | 70.2mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17439X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | 50 | - | Metal, Zinc | - | - | - | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | EAR99 | 37 | - | - | - | 8536.69.40.30 | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16759X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | Steel | - | - | - | - | - | - | Bulk | 2011 | 165X | - | Active | Not Applicable | - | - | - | - | - | Silver | - | - | - | - | Straight | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | 67.31mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10209X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Round | - | 2009 | 165X | - | Active | - | - | - | 25 | - | - | Black | - | - | - | - | Straight | Unshielded | 39.75mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 10.5 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | 56mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16459X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Plastic, Metallized | - | - | - | - | Round | Bulk | 2007 | 165X | - | Active | - | - | - | 9 | - | - | - | - | - | - | - | - | Shielded | 37mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 8 mm | 45° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 35.8mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X14029XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Flat | Bulk | 2004 | 165X | yes | Active | - | - | - | 25 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Strain Relief | - | Mating Screws 4-40 | 30mm | 53.2mm | 20mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X17619X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | - | - | - | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | - | - | 15 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 5 mm | 45° | - | - | - | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 300X11199X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | - | - | - | - | - | Bulk | 2007 | - | - | Active | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 11 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11899XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PC | Polycarbonate, Glass Filled | - | - | - | - | Round | Bulk | 2008 | 165X | yes | Active | Not Applicable | - | - | 37 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 90°, 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 42.2mm | 69.7mm | 15.6mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X17329X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | - | - | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | - | 25 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 7 mm | 180° | - | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10199X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Round | - | 2015 | 165X | - | Active | 1 (Unlimited) | - | - | 15 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 10 mm | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004730 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | 25 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X11029X Conec | In Stock | - | Datasheet | 12 Weeks | - | 25 | - | - | - | - | - | - | - | - | 2005 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Straight | - | 39.75mm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | 56mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X16919X Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | - | - | - | - | - | - | - | - | 2013 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09670250453 HARTING | 18 | - | Datasheet | 3 Weeks | Metal | - | - | Plastic, Metallized | Thermoplastic | - | Plastic, Thermoplastic | SCREW | Round | - | - | - | - | Active | 1 (Unlimited) | - | - | 25 | - | - | Silver | - | NO | NO | NO | Straight | Shielded | 40mm | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | HOOD | - | Assembly Hardware, Cable Clamp | - | - | - | 53.4mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1688353 Phoenix Contact | 8 | - | Datasheet | 11 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | Plastic | 39.199991g | - | - | Round | - | 2003 | PLUSCON | - | Active | Not Applicable | - | - | 9 | 80°C | -40°C | Gray | - | NO | NO | NO | Straight | Unshielded | 60mm | UL | - | CONNECTOR ACCESSORY | One Piece Backshell | 8.9916 mm | 45°, Dual | HOUSING ITEM | 0.3543 inch | - | 0.1181 inch | Dust Tight/Waterproof (IP67) | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09670370349 HARTING | 15 |
| - | 8 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 976-037-010R031 NorComp Inc. | 57 |
| Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | Flat | - | 2005 | 976 | yes | Active | Not Applicable | - | - | 37 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | Chromate | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 71.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 09670250424 HARTING | 52 | - | - | 4 Weeks | - | - | - | Thermoplastic | Plastic | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | Screw | - | 25 | - | - | Black | - | NO | NO | NO | Straight | Unshielded | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 180° | - | - | Cable Clamp, Grommets | - | Locking, Mating Screws 4-40 | - | 53.3mm | - | No SVHC | ROHS3 Compliant | - | - | - |