- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Body Orientation | Cable Entry Angle | Cable Types | Factory Pack QuantityFactory Pack Quantity | Filtered | Inflammability class of insulation material according to with UL94 | Material housing | Mfr | Number of Cable Entries | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Primary Material | Product Status | RoHS | Shell Sizes | Unit Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Number of Contacts | Housing Color | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Accessory Type | Number of Poles | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Shell Plating | Hardware | Features | Strain Relief | UV resistant | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 106 | - | Datasheet | 13 Weeks | - | - | 14 | Steel | Metal Shell, Steel/Plastic Cover | Plastic | 453.59237g | ABS | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 103 | - | Active | Not Applicable | - | - | - | 14 | - | - | Beige | Male | - | - | - | - | - | Straight | Shielded | 42mm | - | 14 | Beige | Nickel | - | Round | - | Two Piece Backshell and Cover | - | 6.3 mm | 180° | - | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | 25.9mm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1731110060 Molex | 2175 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FMK, FCT | - | Active | 1 (Unlimited) | - | - | - | 15 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DA20961 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Metal | - | - | Metal, Carbon Steel | - | - | Steel | SCREW | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | Active | - | - | Connector | - | 15 | - | - | - | - | - | YES | NO | NO | - | Straight | Unshielded | 26.18mm | - | - | Yellow | Yellow Chromate over Cadmium | - | - | - | One Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | - | - | 38.89mm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() FI-20-CVS5(50) Hirose Electric Co Ltd | 19 |
| Datasheet | 8 Weeks | - | Molded | - | - | Polycarbonate (PC) | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | FI | - | Active | Not Applicable | - | - | - | 20 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 90° | - | - | - | Locking | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 972-015-01SR031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | 015 | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | - | - | 15 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | - | - | Hinged Backshell | - | 11.5 mm | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | 15mm | 40mm | 34mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() DB20962 ITT Cannon, LLC | In Stock | - | - | 21 Weeks | - | Metal | - | - | Metal, Carbon Steel | - | - | Steel | SCREW | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | Active | Not Applicable | EAR99 | Connector | - | 25 | - | - | - | - | - | YES | NO | NO | - | - | Unshielded | 26.98mm | compliant | - | Yellow | Yellow Chromate over Cadmium | - | - | - | One Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | - | - | 52.78mm | - | No SVHC | - | - | - | ||
![]() DH-51-CT1B Hirose Electric Co Ltd | 51 | - | Datasheet | 10 Weeks | Cable | Metal | - | - | Metal Shell, Steel/Plastic Cover | PC | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | DH | - | Active | - | - | - | - | 51 | 85°C | -25°C | Black | Female | - | - | - | - | 1mm | Straight | Shielded | 39mm | unknown | - | - | - | - | - | 1 | Two Piece Backshell and Cover | - | - | 180° | - | - | Assembly Hardware | Latch Lock, Spring Lock | - | - | - | - | 43mm | 14.3mm | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 970-037-020R121 NorComp Inc. | 77 | - | Datasheet | 14 Weeks | - | - | - | Plastic | Plastic, Metallized | - | - | ABS | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | - | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 69.7mm | 53.6mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FI-20-CVS2(50) Hirose Electric Co Ltd | 39 |
| Datasheet | 8 Weeks | - | - | 20 | - | Polycarbonate (PC) | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | FI | - | Active | Not Applicable | - | - | - | 20 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | 90° | - | - | - | Locking | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 6 |
| Datasheet | 13 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 103 | - | Active | Not Applicable | - | - | - | 36 | - | - | Black | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Two Piece Backshell and Cover | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1419724 Phoenix Contact | 61 | - | - | - | - | - | - | Zinc | Zinc Die Cast | Die Cast Zinc | - | - | - | - | Straight | Straight | Round | 1 | - | V0 | Other | Phoenix Contact | 1 Entry | - | - | Bulk | Metal | Active | Details | 2 (A) | 2.077636 oz | - | - | - | - | - | - | - | - | Strain Relief Backshell | 15 Position | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | 15 | - | Nickel | - | - | - | Two Piece Backshell | - | - | 180° | - | Nickel | Assembly Hardware, Cable Clamp, Strain Relief | IP20, Mating Screws 4-40 | Yes | No | IP20 | 15.2 | - | 40 | - | - | - | - | ||
![]() DH-17-CV1B Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | Cable | - | - | - | Metal Shell, Steel/Plastic Cover | PC | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | DH | - | Active | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 17 | 85°C | -25°C | Black | Female | 8536.69.40.30 | - | - | - | 1mm | Straight | Shielded | 31.4mm | unknown | - | - | - | - | - | 1 | Two Piece Backshell and Cover | - | - | 180° | - | - | Assembly Hardware | Mating Screw M2.3 | - | - | - | - | 26mm | 11.7mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 971-037-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Plastic | Plastic, Metallized | - | - | ABS | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 971, ARMOR | yes | Active | Not Applicable | - | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | - | Two Piece Backshell | - | 11.81 mm | 45° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 69.8mm | 41.8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DX-20-CV Hirose Electric Co Ltd | 93 |
| Datasheet | 10 Weeks | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HDE-C(50) Hirose Electric Co Ltd | 44 |
| - | 10 Weeks | - | - | - | - | STEEL | - | - | - | - | SCREW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 9 | - | - | CLAMPING ITEM | - | - | - | - | - | - | - | - | 12.7mm | - | RoHS Compliant | - | Lead Free | ||
![]() 972-025-01SR031 NorComp Inc. | 153 |
| Datasheet | 14 Weeks | - | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | - | - | Round | - | - | - | - | - | - | 110°C | -30°C | - | - | - | - | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | - | - | 25 | - | - | Gray | - | - | NO | NO | NO | - | - | Unshielded | - | - | - | - | Copper | CONNECTOR ACCESSORY | - | - | Hinged Backshell | - | - | 180° | BACKSHELL KIT | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | 15mm | 53.5mm | 40mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() DH-17-CT2B Hirose Electric Co Ltd | 35 |
| Datasheet | 10 Weeks | Cable | - | - | - | Metal Shell, Steel/Plastic Cover | PC | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | DH | - | Active | - | EAR99 | - | - | 17 | 85°C | -25°C | Black | Female | 8536.69.40.30 | - | - | - | 1mm | Straight | Shielded | 31.4mm | unknown | - | - | - | - | - | 1 | Two Piece Backshell and Cover | - | - | 180° | - | - | Assembly Hardware | Latch Lock, Spring Lock | - | - | - | - | 26mm | 11.7mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FI-20-CV5(50) Hirose Electric Co Ltd | 192 |
| Datasheet | 8 Weeks | - | Molded | - | - | Polycarbonate (PC) | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | FI | - | Active | Not Applicable | - | - | - | 20 | - | - | Gray | - | - | - | - | - | - | Straight | Unshielded | - | unknown | - | - | - | - | - | - | Two Piece Backshell | - | - | 180° | - | - | - | Locking | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 970-025-020R121 NorComp Inc. | 350 |
| Datasheet | 14 Weeks | - | - | - | Plastic | Plastic, Metallized | - | - | ABS | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | - | - | - | 25 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 180° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 53.4mm | 48.6mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X13559X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 165X | - | Active | - | - | - | - | 50 | 90°C | -33°C | - | - | - | - | - | - | - | Right Angle | Shielded | 57.8mm | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 14.9 mm | 45° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | 69mm | - | - | ROHS3 Compliant | UL94 V-0 | - |