- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Body Orientation | Cable Types | Factory Pack QuantityFactory Pack Quantity | Filtered | Inflammability class of insulation material according to with UL94 | Material housing | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Entry-Max | Hardware | Features | Strain Relief | UV resistant | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 971-025-020R121 NorComp Inc. | 164 |
| Datasheet | 14 Weeks | - | - | - | - | Plastic | Plastic, Metallized | - | - | ABS | - | Round | - | - | - | - | - | - | - | - | - | - | 2009 | 971, ARMOR | yes | Active | - | - | 25 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 53.7mm | 41.8mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 972-009-01SR031 NorComp Inc. | 290 | - | Datasheet | 14 Weeks | Nickel | - | 009 | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | Round | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 972 | yes | Active | 1 (Unlimited) | - | 9 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | Copper | - | - | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | 15mm | 31.5mm | 34mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 1419728 Phoenix Contact | 13 |
| - | - | - | - | - | - | - | - | Die Cast Zinc | - | - | Right Angle | - | 1 | - | V0 | Other | - | - | Details | 2.522088 oz | - | - | - | DSSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Yes | No | IP20 | 12.5 | - | 30.8 | - | - | - | - | - | ||
![]() DX-50-CV3 Hirose Electric Co Ltd | 33 |
| Datasheet | 10 Weeks | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 863093C25ALF Amphenol ICC (FCI) | 41 |
| - | 15 Weeks | - | - | - | - | Thermoplastic | Thermoplastic | Thermoplastic | - | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | 25 | 125°C | -55°C | Black | - | - | - | - | - | Straight | Unshielded | 46.5mm | - | - | - | - | Thermoplastic | - | Round | Two Piece Backshell | 13.5 mm | 90° | - | Assembly Hardware, Strain Relief | - | - | - | - | - | 46mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 983-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Nickel | - | 009 | - | ABS | Plastic, Metallized | - | - | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 983 | yes | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 6.86 mm | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | 48.8mm | 31.8mm | 16.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 970-037-030R121 NorComp Inc. | 62 |
| Datasheet | 14 Weeks | - | - | - | - | - | Metal, Zinc | - | - | - | - | Round | - | - | - | - | 120°C | -40°C | - | - | - | - | 2009 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | NO | NO | NO | - | - | Shielded | - | - | - | UL | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11.81 mm | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 69.7mm | 53.6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 983-025-020R121 NorComp Inc. | 104 |
| Datasheet | 14 Weeks | - | - | - | - | ABS | Plastic, Metallized | - | - | Thermoplastic | - | Round | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | - | 25 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11.94 mm | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | 48.8mm | 53.8mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 970-015-030R121 NorComp Inc. | 2117 |
| Datasheet | 14 Weeks | - | - | 015 | - | - | Metal, Zinc | - | - | Zinc | - | Round | - | - | - | - | 120°C | -40°C | - | - | - | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | - | 15 | - | - | Silver | - | NO | NO | NO | - | - | Shielded | - | - | - | UL | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 39.5mm | 41.5mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DX-50-CV Hirose Electric Co Ltd | 131 |
| Datasheet | 12 Weeks | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 971-009-020R121 NorComp Inc. | 37 | - | Datasheet | 14 Weeks | - | - | 009 | - | Plastic | Plastic, Metallized | - | - | ABS | - | Round | - | - | - | - | - | - | - | - | - | - | 2009 | 971, ARMOR | yes | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 31mm | 38mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 971-015-040R011 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | - | - | 015 | - | - | Metal, Zinc Alloy | - | - | - | - | Round | - | - | - | - | 120°C | -40°C | - | - | - | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | - | 15 | - | - | Black | - | NO | NO | NO | - | - | Shielded | - | - | - | UL | - | Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 40.5mm | 41.1mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 20000 |
| Datasheet | 6 Weeks | - | - | Metal | - | Steel | Metal, Steel | Metal | 1.632933kg | Steel | - | Round | - | - | - | - | - | - | - | - | - | - | 1998 | 3357 | - | Active | Not Applicable | - | 15 | - | - | Silver | - | - | - | - | - | Straight | Shielded | 49.5mm | - | - | - | 15 | Nickel | - | Round | Two Piece Backshell | 8.5 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | 38.1mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 35 |
| Datasheet | 13 Weeks | - | - | - | - | Polyester | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2007 | 103 | - | Active | Not Applicable | - | 80 | - | - | Beige | - | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 970-025-010R011 NorComp Inc. | 168 | - | Datasheet | 14 Weeks | - | - | - | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | Round | - | - | - | - | 90°C | -30°C | - | - | - | - | 2006 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | NO | NO | NO | - | - | Unshielded | - | - | - | UL | - | Chromate | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | 0.465 inch | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | 15.5mm | 53.4mm | 48.6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FI-20-CV(60) Hirose Electric Co Ltd | 15 |
| Datasheet | 8 Weeks | - | Cable | - | - | - | Polycarbonate (PC) | PC | - | Plastic | - | Round | - | - | - | - | - | - | - | - | 250V | - | 2010 | FI | - | Active | Not Applicable | - | 15 | - | - | Gray | Male | - | - | - | 1.27mm | Straight | Unshielded | - | - | 1A | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Locking | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 982-009-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | Thermoplastic | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2006 | 982 | yes | Active | Not Applicable | - | 9 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 972-009-01SR011 NorComp Inc. | 427 | - | Datasheet | 14 Weeks | - | - | 009 | - | Plastic | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | Round | - | - | - | - | 110°C | -55°C | - | - | - | Bulk | 2006 | 972 | yes | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | NO | NO | NO | - | - | Unshielded | - | - | - | UL | - | Chromate | CONNECTOR ACCESSORY | - | Hinged Backshell | 8 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | 15mm | 31.5mm | 34mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 983-015-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 015 | - | ABS | Thermoplastic | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 983 | yes | Active | 1 (Unlimited) | Wire Wrap | 15 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11.43 mm | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | 48.8mm | 39.6mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 35 |
| Datasheet | 13 Weeks | - | - | - | - | Steel | Metal Shell, Steel/Plastic Cover | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2006 | 103 | - | Active | Not Applicable | - | 50 | - | - | Black | - | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |