- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Entry Angle | Cable Types | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Manufacturer Part Number | MIL Type | Number of Cable Entries | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Unit Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Diameter | Shell Plating | Hardware | Used With | Features | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH-51-CT2B Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | Cable | - | - | - | Metal Shell, Steel/Plastic Cover | PC | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | DH | - | Active | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 51 | 85°C | -25°C | Black | Female | 8536.69.40.30 | - | - | - | 1mm | Straight | Shielded | 39mm | unknown | - | - | - | 1 | Two Piece Backshell and Cover | - | 180° | - | - | Assembly Hardware | - | Latch Lock, Spring Lock | - | - | 43mm | 14.3mm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 165X03399A CONEC | In Stock | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | Straight | - | 30 | - | CONEC CORP | 165X03399A | - | 1 Entry | - | - | Active | 5.27 | Details | 5 (D) | 1.856645 oz | - | - | - | - | - | - | - | - | Two Piece Backshell | 50 Position | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX-28-CV Hirose Electric Co Ltd | 25 |
| Datasheet | 10 Weeks | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | 35.08mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 17E165750 Amphenol ICC (Commercial Products) | 151 |
| Datasheet | 9 Weeks | - | Metal | - | - | Metal, Zinc Alloy | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17E | - | Active | 1 (Unlimited) | - | - | - | 50 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | unknown | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | 16.51 mm | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | 69.44mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 971-015-030R121 NorComp Inc. | 185 | - | Datasheet | 14 Weeks | - | 015 | - | - | Metal, Zinc | - | - | Zinc | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 971, ARMOR | yes | Active | Not Applicable | - | - | - | 15 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | 15.5mm | 40.5mm | 41.1mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XM2S-2523 Omron Electronics Inc-EMC Div | 76 |
| Datasheet | 15 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | - | - | 25 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 979-037-010R031 NorComp Inc. | 116 |
| Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | - | - | - | 37 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | 16.6mm | 69.8mm | 48.3mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 09670090343 HARTING | 292 | - | - | 4 Weeks | - | Metal | - | Zinc | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Straight | - | 39.9mm | - | - | Steel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | 31.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 972-025-01SR061 NorComp Inc. | 75 |
| Datasheet | 14 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | - | - | 25 | - | - | Red | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Hinged Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 15mm | 53.5mm | 40mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 978-037-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 978 | yes | Active | Not Applicable | - | - | - | 37 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | 11 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 16.6mm | 70mm | 49mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 970-037-040R011 NorComp Inc. | 392 |
| Datasheet | 14 Weeks | - | - | - | - | Metal, Zinc Alloy | - | - | - | - | - | - | Round | - | - | - | - | - | - | 90°C | -30°C | - | - | - | - | - | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | - | - | - | 37 | - | - | Black | - | - | NO | NO | NO | - | - | Shielded | - | - | UL | Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | - | 15.5mm | 69.7mm | 53.6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MDB10WCB25B08 Amphenol Pcd | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Side Entry | - | 1 | - | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | - | Details | 3 (B) | - | - | - | - | - | - | - | - | - | Standard EMI Backshell | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 mm | Nickel | Slot Head Jackscrews | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB10WCB15E08 Amphenol Pcd | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Side Entry | - | - | - | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | - | Details | 2 (A) | - | - | - | - | - | - | - | - | - | Standard EMI Backshell | 15 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB10WCB51H10 Amphenol Pcd | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Side Entry | - | 1 | - | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | - | Details | 51 | - | - | - | - | - | - | - | - | - | Standard EMI Backshell | 51 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 mm | Nickel | Hex Head Jackscrews | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB10XCB37H06 Amphenol Pcd | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | 45 deg | - | 1 | - | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | - | Details | 4 (C) | - | - | - | - | - | - | - | - | - | Standard EMI Backshell | 37 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | Nickel | Hex Head Jackscrews | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB10VYB25H08 Amphenol Pcd | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Top Entry | - | 1 | - | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | - | Details | 3 (B) | 0.443041 oz | - | - | - | - | - | - | - | - | Standard EMI Backshell | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4 mm | Chromate | Hex Head Jackscrews | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDB10WCB37E09 Amphenol Pcd | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | Side Entry | - | 1 | - | - | - | MIL-DTL-83513 | 1 Entry | - | - | - | - | Details | 4 (C) | - | - | - | - | - | - | - | - | - | Standard EMI Backshell | 37 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.1 mm | Nickel | Extended Jackscrews | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 972-015-01SR061 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | 015 | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | - | - | 15 | - | - | Red | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Hinged Backshell | 11.5 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 15mm | 40mm | 34mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 974-050-020R121 NorComp Inc. | 132 |
| Datasheet | 14 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 974 | - | Active | - | - | - | - | 50 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 40° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 144 |
| Datasheet | 13 Weeks | - | - | - | Glass | Polyester, Glass Filled | Polyester | 3.946254kg | - | 2-56 | SCREW | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | 3357 | - | Active | Not Applicable | - | - | - | 37 | 105°C | -55°C | Gray | Male | - | NO | NO | NO | - | Straight | Shielded | - | - | UL | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | - | - | 71.6mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |