- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Current Rating | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insertion Force-Max | Sealable | Mating Cycles | Shell Size, Connector Layout | Wire/Cable Diameter | Hole Diameter | Contact Design | Mating Connector Lock | Features | Height | Length | Width | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDSM-9SC-Z11-VS1 ITT Cannon, LLC | In Stock | - | Datasheet | 21 Weeks | - | Gold | Free Hanging, Panel | Free Hanging (In-Line) | Metal | - | Steel | Thermoplastic | - | - | - | Steel, Tin-Nickel Plated | - | - | Copper | - | - | - | - | -55°C~125°C | Bulk | 1999 | MDSM | - | Active | Not Applicable | - | Crimp | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | Receptacle | COMPATIBLE CONTACTS: MDS-S-TS; MDS-S-RL | - | - | - | - | - | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | - | - | 2.5A | - | UL | 350V | - | - | - | - | - | - | - | - | - | YES | - | - | - | 20mOhm | 5GOhm | Contacts Not Included | Cable Side, Male Jackscrew (2-56) | - | - | - | 2.5A | - | - | D-Type, Micro-D | - | 28 AWG | 26 AWG | 28 AWG | - | - | 500 | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | Shielded | - | 19.9mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1658655-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | Polyamide (PA), Nylon, Glass Filled | Nylon | Metal | - | Steel, Tin Plated | - | - | - | - | 105°C | -55°C | - | - | Bulk | 1998 | AMPLIMITE HDP-20 | yes | Active | 1 (Unlimited) | - | Crimp | - | Plug for Male Contacts | 9 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | Shielded | - | - | - | UL | - | COMMERCIAL | CSA, UL | - | - | - | 0.63 inch | - | - | - | YES | 1.66 inch | 7.5A | - | 15mOhm | 500000000Ohm | Contacts Not Included | Cable Side (4-40) | - | - | - | - | Tin | 1000VAC V | D-Sub | - | - | - | - | - | No | - | 1 DE E | 8.38 mm | - | - | With | Backshell, Grounding Indents, Shielded | 16mm | 34.41mm | 16mm | 200μin 5.08μm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 204502-1 TE Connectivity Aerospace, Defense and Marine | 330 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | - | - | - | Polyphenylene | Steel | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | -50°C~125°C | Bulk | 2009 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | 26 | - | EAR99 | Receptacle for Female Contacts | - | - | - | - | 3 | Receptacle | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | Straight | - | 17.48mm | 5A | - | UL, CSA | - | COMMERCIAL | CSA, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | - | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | - | - | Cadmium | - | D-Sub, High Density | 1 | - | - | - | - | No | - | 2 DA A High Density | - | 3.048 mm | PREASSEM CONN | - | - | - | 39.14mm | 9.525mm | - | - | Yes | Non-RoHS Compliant | - | Contains Lead | ||
![]() 205166-1 TE Connectivity Aerospace, Defense and Marine | 13 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | Steel | - | Polyester, Glass Filled | Polyester | Metal, Steel | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | -50°C~125°C | Bulk | 2005 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 25 | - | - | Blue | 2 | - | - | - | - | - | - | - | NO | Signal | NO | GENERAL PURPOSE | - | 25 | Straight | - | 16.35mm | 7.5A | ONE | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | - | - | Cadmium | - | D-Sub | - | - | - | - | - | No | - | 3 DB B | - | 3.048 mm | - | - | - | - | 53.04mm | - | - | - | Unknown | Non-RoHS Compliant | - | Contains Lead | ||
![]() 207252-2 TE Connectivity Aerospace, Defense and Marine | 769 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Free Hanging | Free Hanging (In-Line) | Metal | - | - | Polyester, Glass Filled | Brass | Brass, Metal | - | Brass, Gold Plated | - | - | Copper | - | - | - | - | - | Bulk | 2005 | AMPLIMITE 109 | - | Active | Not Applicable | - | - | - | Plug for Male Contacts | 9 | 125°C | -55°C | Blue | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.7mm | 9 | Straight | - | - | 7.5A | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | - | - | - | - | D-Sub | - | - | - | - | 44.48 N | No | - | 1 DE E | - | 3.048 mm | PREASSEM CONN | - | - | 12.92mm | 31.19mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 1757823-5 TE Connectivity Aerospace, Defense and Marine | 74 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | - | Steel, Yellow Chromate Plated Zinc | LOCKING | - | - | GLASS FILLED POLYESTER/POLYPHENYLENE SULFIDE | - | -55°C | - | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | 78 | - | EAR99 | Plug for Male Contacts | - | - | - | - | 4 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | - | 16.75mm | 5A | - | - | - | COMMERCIAL | - | - | - | - | 0.62 inch | - | - | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | - | - | Zinc | - | D-Sub, High Density | 1 | - | - | - | - | No | - | 5 DD D High Density | - | 3.048 mm | PREASSEM CONN | - | - | - | 53.42mm | 15.75mm | 200μin 5.08μm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 865609PLTXLF Amphenol ICC (FCI) | 2398 |
| Datasheet | 8 Weeks | - | Tin | Panel | Panel Mount | - | - | - | Thermoplastic | Steel | Metal, Steel | - | Steel, Tin/Zinc Plated | - | - | - | - | - | - | 1kV | -55°C~125°C | Bulk | 2006 | 8656 | - | Active | 1 (Unlimited) | - | Crimp | - | Plug for Male Contacts | 9 | 125°C | -55°C | - | 2 | Male | - | - | 1kV | - | - | - | - | Signal | - | - | 2.74mm | - | Straight | - | 17.35mm | 5A | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | 1kV | - | - | - | D-Sub | - | - | - | - | - | - | 200 | 1 DE E | - | - | - | - | Grounding Indents | - | 30.43mm | 12.17mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 865609SLTLF Amphenol ICC (FCI) | 10000 |
| Datasheet | 8 Weeks | - | Tin | Panel | Panel Mount | - | - | - | Thermoplastic | Steel | Metal, Steel | - | Steel, Tin/Zinc Plated | - | - | - | - | - | - | 1kV | -55°C~125°C | Bulk | 2006 | 8656 | - | Active | 1 (Unlimited) | - | Crimp | - | Receptacle for Female Contacts | 9 | 125°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 2.74mm | - | Straight | - | 17.44mm | 5A | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | 1kV | - | - | - | D-Sub | - | - | - | - | - | - | 200 | 1 DE E | - | - | - | - | - | - | 30.43mm | 12.17mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() L717TWC8W8P Amphenol ICC (Commercial Products) | 65 | - | Datasheet | 5 Weeks | - | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Steel | - | Thermoplastic, Glass Filled | - | Metal, Steel | - | Steel, Tin Plated | - | NOT SPECIFIED | Brass | GLASS FILLED THREMOPLASTIC | - | - | - | -55°C~155°C | Bulk | 2008 | TW | yes | Active | 1 (Unlimited) | - | Solder | - | Plug for Male Contacts | 8 (Power) | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | - | - | - | 8 | - | - | Male | 94V-0 | - | NO | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | - | - | - | - | - | - | 200 | 4 DC C - 8W8 | - | - | - | - | Grounding Indents | - | - | - | 100μin 2.54μm | - | Unknown | RoHS Compliant | - | - | ||
![]() 865625PLTXLF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | - | - | Panel | Panel Mount | Metal | - | - | Thermoplastic | Steel | Metal, Steel | - | Steel, Tin/Zinc Plated | - | - | - | - | - | - | 1kV | -55°C~125°C | Bulk | - | 8656 | - | Active | 1 (Unlimited) | - | Crimp | - | Plug for Male Contacts | 25 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 2.76mm | - | Straight | - | 17.35mm | 5A | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | 1kV | - | - | - | D-Sub | - | - | - | - | - | - | 200 | 3 DB B | - | - | - | - | Grounding Indents | - | 52.65mm | 12.17mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 0716243000 Molex | In Stock | - | Datasheet | - | - | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Steel | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -20°C~80°C | Tray | - | Low Force Helix (LFH) 71624 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Matrix Strip | 160 | 80°C | -20°C | Black | 4 | Male | - | - | - | - | - | - | - | Signal | - | - | 1.27mm | - | Right Angle, Vertical | - | 11.48mm | 1A | - | - | - | - | - | 1.27mm | 160 | - | - | - | - | Black | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | 160 | - | - | - | - | D-Type | - | 36 AWG | 28 AWG | 36 AWG | - | - | - | 0.075 Pitch x 0.075 Row to Row | - | - | - | - | Grounding Indents, Shielded | - | 69.85mm | - | 150μin 3.81μm | - | - | ROHS3 Compliant | - | - | ||
![]() 1727040037 Molex | 263 |
| - | 12 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~130°C | Bulk | 2012 | FM, FCT | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 8 (Coax or Power) | - | - | Green | 1 | - | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | Grounding Indents | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 204508-1 TE Connectivity Aerospace, Defense and Marine | 63 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | - | - | Polyphenylene Sulfide (PPS) | Polyphenylene | Steel | - | Steel, Cadmium Plated | - | - | - | - | - | -50°C | - | - | Bulk | 2005 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | - | - | EAR99 | Receptacle for Female Contacts | 78 | - | - | Black | 4 | Receptacle | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 78 | Straight | - | 17.48mm | 5A | - | UL, CSA | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | - | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | - | - | Cadmium | - | D-Sub, High Density | 1 | - | - | - | - | No | - | 5 DD D High Density | - | 3.048 mm | PREASSEM CONN | - | - | - | 66.92mm | 9.525mm | - | - | Yes | Non-RoHS Compliant | - | Contains Lead | ||
![]() 204511-1 TE Connectivity Aerospace, Defense and Marine | 34 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Cable, Panel | Free Hanging (In-Line) | - | Steel | - | - | Polyphenylene | Metal | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | - | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 104 | - | - | - | 5 | Male | STANDARD: MIL-DTL-24308 | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | - | 16.36mm | 5A | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | - | - | Cadmium | - | D-Sub, High Density | 1 | - | - | - | - | No | - | 6 | - | 3.048 mm | PREASSEM CONN | - | - | - | 69.32mm | - | - | - | Unknown | Non-RoHS Compliant | - | Contains Lead | ||
![]() 204510-1 TE Connectivity Aerospace, Defense and Marine | 67 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Panel | Free Hanging (In-Line) | - | Steel | - | - | Polyphenylene | Metal | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | - | Bulk | 1998 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | 104 | - | EAR99 | Receptacle for Female Contacts | - | - | - | - | 5 | Receptacle | STANDARD: MIL-DTL-24308, AMPLIMITE | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | - | 17.48mm | 5A | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | - | - | Cadmium | - | D-Sub, High Density | 1 | - | - | - | - | No | - | 6 | - | 3.048 mm | PREASSEM CONN | - | - | - | 69.31mm | - | - | - | Unknown | Non-RoHS Compliant | - | Contains Lead | ||
![]() 1757821-1 TE Connectivity Aerospace, Defense and Marine | 85 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Panel | Free Hanging (In-Line) | - | Steel | - | Polyester | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | -55°C | - | - | Bulk | 2010 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 9 | - | - | Black | 2 | Male | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | Straight | - | 16.26mm | 7.5A | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | Blue | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | - | - | Zinc | - | D-Sub | - | - | - | - | - | No | - | 1 DE E | - | 2.3114 mm | PREASSEM CONN | - | - | - | 30.81mm | - | 20μin 0.51μm | - | - | RoHS Compliant | - | - | ||
![]() 206802-6 TE Connectivity Aerospace, Defense and Marine | 2012 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Brass | - | Polyester, Glass Filled | Polyester | - | - | Brass, Gold Plated | - | - | Copper | - | - | - | - | - | Bulk | 2012 | AMPLIMITE 109 | - | Active | 1 (Unlimited) | - | - | EAR99 | Plug for Male Contacts | 37 | - | - | Blue | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | Straight | - | 16.35mm | 7.5A | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.494 inch | - | - | - | NO | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | - | - | - | - | D-Sub | 1 | - | - | - | - | No | - | 4 DC C | - | 3.048 mm | PREASSEM CONN | - | - | - | 69.31mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 865615SLTLF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | - | - | Panel | Panel Mount | Metal | - | - | Thermoplastic | Steel | Metal, Steel | - | Steel, Tin/Zinc Plated | - | - | - | - | - | - | 1kV | -55°C~125°C | Bulk | 2006 | 8656 | - | Active | 1 (Unlimited) | - | Crimp | - | Receptacle for Female Contacts | 15 | 125°C | -55°C | Black | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 2.74mm | - | Straight | - | 17.44mm | 5A | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | 1kV | - | - | - | D-Sub | - | - | - | - | - | - | 200 | 2 DA A | - | - | - | - | - | - | 38.76mm | 12.17mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1757824-6 TE Connectivity Aerospace, Defense and Marine | 40 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Free Hanging (In-Line) | - | - | - | - | Steel | Metal | HOLE .112-.124 | Steel, Yellow Chromate Plated Zinc | LOCKING | - | - | - | - | - | - | -50°C~125°C | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 90 | yes | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 104 | - | - | - | 5 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 104 | Straight | - | 17.06mm | 5A | - | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | - | - | - | Zinc | - | D-Sub, High Density | - | - | - | - | - | No | - | 6 | - | 3.048 mm | PREASSEM CONN | - | - | - | 69.7mm | 17.35mm | 200μin 5.08μm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 204503-1 TE Connectivity Aerospace, Defense and Marine | 69 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Cable | Free Hanging (In-Line) | Metal | Steel | - | - | Polyphenylene | - | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | - | Bulk | 2009 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | Straight | - | 16.26mm | 5A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | YES | - | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Non-Compliant | - | - | - | Cadmium | - | D-Sub, High Density | 1 | - | - | - | - | No | - | 2 DA A High Density | - | 3.048 mm | - | - | - | - | 39.14mm | 9.525mm | - | - | - | Non-RoHS Compliant | - | Contains Lead |