- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Body/Shell Style | ELV | Termination Type | Max Current Rating | Plating | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Contact Finish Termination | Sealable | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Hole Diameter | Features | Height | Length | Width | Shell Finish Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEMAME9SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | - | GLASS FILLED DIALLYL PHTHALATE | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | - | Active | - | - | - | Receptacle for Female Contacts | 9 | - | - | - | 2 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | 500 | 1 DE E | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 09564004701 HARTING | 100 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~105°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | Crimp | - | Receptacle for Female Contacts | 62 | - | - | - | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.41mm | 62 | Straight | - | - | 2A | - | - | UL | COMMERCIAL | - | - | 0.492 inch | Female | 94V-0 | YES | 2A | - | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | PLUG | - | - | - | Tin | D-Sub, High Density | - | - | - | - | 0.078 inch | - | 4 DC C High Density | - | - | 12.93mm | 69.8mm | 12.93mm | - | ROHS3 Compliant | - | - | ||
![]() 09561005601 HARTING | 395 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | Metal | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~105°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Plug for Male Contacts | 15 | - | - | - | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2.29mm | 15 | Straight | - | 15.91mm | 2A | - | - | UL | COMMERCIAL | - | - | 0.492 inch | Male | 94V-0 | YES | 2A | - | 20mOhm | 5000000000Ohm | Contacts Not Included | Housing/Shell (Unthreaded) | RECEPTACLE | - | - | 2A | Tin | D-Sub, High Density | 26 AWG | 24 AWG | - | - | 0.078 inch | - | 1 DE E High Density | - | Grounding Indents | - | 31.3mm | 12.93mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09692020111 HARTING | 144 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Steel | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 11 (10 + 1 Coax or Power) | - | - | - | 2 | Receptacle | - | - | NO | YES | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | 11 | Straight | - | 16.9mm | 5A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 11C1 11W1 | - | - | - | 39.1mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() 5-208744-5 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester | - | Steel, Tin Plated | - | - | - | - | Bulk | 2008 | AMPLIMITE 109 | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug for Male Contacts | 36 (32 + 4 Coax or Power) | - | - | Blue | 3 | Male | - | - | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | Straight | - | 16.35mm | 7.5A | - | - | UL, CSA | COMMERCIAL | 36 | - | 0.605 inch | - | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Compliant | - | - | Copper, Tin | D-Sub, Combo | - | - | - | No | - | - | 5 DD D - 36W4 | 3.048 mm | Grounding Indents | - | 66.92mm | - | 200μin 5.08μm | RoHS Compliant | - | - | ||
![]() 170-015-272L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | -50°C~125°C | Tray | 2008 | 170 | - | - | Active | - | - | EAR99 | Receptacle for Female Contacts | 15 | - | - | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | TIN | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | CRIMP | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1484949-1 TE Connectivity Aerospace, Defense and Marine | 31 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyester | Steel | Steel, Cadmium Plated | - | - | - | - | Bulk | 2008 | AMPLIMITE 109 | - | no | Active | - | - | - | Receptacle for Male Contacts | 37 | - | - | Blue | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | Straight | - | 16.68mm | 7.5A | - | - | - | - | - | - | - | - | - | YES | - | Crimp | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | - | Cadmium | D-Sub | - | - | - | No | - | - | 4 DC C | 2.3114 mm | - | - | 69.31mm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-272L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | GOLD OVER NICKEL | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 62 | - | - | - | 3 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | - | - | - | - | TIN | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | CRIMP | - | - | D-Sub, High Density | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 4 DC C High Density | - | Shielded | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 212498-1 TE Connectivity Aerospace, Defense and Marine | 227 |
| - | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable, Free Hanging | Free Hanging (In-Line) | - | Steel | Polyester | - | Steel, Cadmium Plated | - | - | - | - | Bulk | 2009 | AMPLIMITE 109 | - | - | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 9 (5 + 4 Coax) | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | NO | Coax and Signal | NO | GENERAL PURPOSE | - | - | Straight | - | 16.76mm | 7.5A | - | ONE | - | - | 9 | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | NO | - | Power | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | Non-Compliant | - | - | Cadmium | D-Sub, Combo | 18 AWG | 8 AWG | - | No | - | - | 3 DB B - 9W4 | 3.048 mm | - | - | 53.42mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 180-015-172L010 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 15 | - | - | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 1 DE E High Density | - | Shielded | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MDSM-9SC-Z24-VS1 ITT Cannon, LLC | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | Steel | Steel, Tin-Nickel Plated | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | - | -55°C~125°C | Bulk | - | MDSM | e3 | yes | Active | - | - | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | Female | COMPATIBLE CONTACTS: MDS-S-TS; MDS-S-RL | - | NO | NO | NO | NO | Signal | NO | - | - | 9 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Mating Side (2-56) | - | - | CRIMP | 2.5A | - | D-Type, Micro-D | 28 AWG | 26 AWG | Tin (Sn) | - | - | 500 | 0.050 Pitch x 0.100 Row to Row | - | Shielded | - | 19.9mm | - | - | RoHS Compliant | - | - | ||
![]() 3005W5PXX99A10X Conec | 111 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | Steel, Tin Plated | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Tray | 2009 | - | - | - | Active | Not Applicable | Through Hole | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Green | 1 | Male | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | - | Straight | IP20 | 12.24mm | - | TIN | - | - | - | 5 | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | Tin | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 5W5 | - | Grounding Indents | - | 53.42mm | 12.9mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 311P4074SB12 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A16009X Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 311P409-2S-B-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205206-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1218654-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2065051 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2065024 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |