- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | Rad Hardened | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Contact Type | Ingress Protection | Number of Outputs | Output Voltage | Note | Flange Feature | Connector Style | Output Current | Mating Cycles | Shell Size, Connector Layout | Features | Height | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD15S00HT0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15S | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 15 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD37S00HEC Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD37S | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 37 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC21WA4M000E0 Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | - | 21 (17 + 4 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | 4 (DC, C) - 21WA4 | - | - | - | ||
![]() CBC13W3S00Z0X Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | - | 13 (10 + 3 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | 3 (DB, B) - 13C3, 13W3 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD37S00ANT2X/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37S | Positronic | Box | Active | - | - | 150 V | -55°C ~ 125°C | RD | 0.1 % | 100 ppm/°C | Receptacle for Female Contacts | 6.57 Ω | 37 | 155 °C | -55 °C | Thin Film | Green | 2 | 250 mW | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | 650 µm | - | ||
![]() RD50M00HE2S/AA Positronic | In Stock | - | - | Tin | Surface Mount | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50M | Positronic | Box | Active | - | Compliant | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 1 | 5.5 V | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 5 A | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD50M000E0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | ||
![]() RD50S00ANT2C Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD50S | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD37S00HE3X Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37S | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 37 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC21WA4M000E30 Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | - | 21 (17 + 4 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | 4 (DC, C) - 21WA4 | - | - | - | ||
![]() CBC21WA4M000E2Z/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | - | 21 (17 + 4 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | 4 (DC, C) - 21WA4 | - | - | - | ||
![]() CBC13W3S0S50T20/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | - | 13 (10 + 3 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | - | ||
![]() RD50S00HT0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50S | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD25M00J0C Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD25M | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 25 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD15M00000/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15M | Positronic | Box | Active | No | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | ||
![]() RD50M00L0S Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50M | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() DD26S000EX Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26S | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | - | Receptacle for Female Contacts | - | 26 | - | - | - | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | - | - | - | ||
![]() DD26S000E0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | - | Receptacle for Female Contacts | - | 26 | - | - | - | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | - | - | - | ||
![]() RD50M000T0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | ||
![]() CBC11W1S00Z0X Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | Positronic | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | 2 (DA, A) - 11C1, 11W1 | Backshell, Cable Clamp, Mounting Hardware | - | - |