- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | Plating Thickness | Shell Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 204506-6 TE Connectivity Aerospace, Defense and Marine | 31 |
| Datasheet | 17 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene Sulfide (PPS) | Plastic | - | - | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -50°C~125°C | Bulk | 2007 | AMPLIMITE 90 | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 62 | - | - | Black | 3 | Receptacle | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 62 | - | - | - | - | - | UL, CSA | COMMERCIAL | - | - | - | 0.494 inch | - | 94V-0 | YES | 0.414 inch | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | CRIMP | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 4 DC C High Density | - | PREASSEM CONN | - | - | - | 16.7mm | 69.3mm | 12.5mm | - | 400μin 10.16μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DBM5W5SF ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging, Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | Bulk | 2012 | Combo D®, D*M | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() L777-RR-A-15-P Amphenol ICC (Commercial Products) | 291 | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | RR | - | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | Grounding Indents | - | - | - | - | 100μin 2.54μm | - | - | RoHS Compliant | - | - | ||
![]() L177-RR-E-09-S Amphenol ICC (Commercial Products) | 3357 | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | RR | - | - | Active | 1 (Unlimited) | - | - | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0709292020 Molex | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tube | - | Low Force Helix (LFH) 70929 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Plug for Male Matrix Strip | 60 | 80°C | -20°C | Black | 4 | Male | - | - | - | - | - | - | Signal | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 500 | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | Grounding Indents, Shielded | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DAMR3W3S ITT Cannon, LLC | 47 |
| Datasheet | 12 Weeks | Gold | - | - | SOD | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() DCME8W8S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging, Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | - | Steel, Yellow Chromate Plated Zinc | - | AU ON NI | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | e4 | - | Active | - | 8 | Solder | EAR99 | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Black | 1 | Female | - | - | NO | NO | NO | NO | Coax or Power | NO | - | - | 8 | Straight | 16.85mm | - | 7.5A | TIN | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | 5A | Socket | 55mOhm | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | - | 4 DC C - 8W8 | - | PREASSEM CONN | 20 AWG | 20 AWG | Shielded | - | 69.32mm | - | 30μin | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 13-000370 Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | Bulk | 2009 | MicroTCA™ | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 7 (5 + 2 Power) | - | - | Black | 2 | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | CONNECTOR ACCESSORY | - | D-Sub, Combo | - | - | - | - | - | - | 250 | 2 DA A - 7W2 | - | - | - | - | Mounting Hardware, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DAMA26SA197F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | Not Applicable | - | - | EAR99 | D-Sub | 26 | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() DEUE9SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | Panel | - | - | STEEL | - | - | - | - | - | - | GOLD | PHOSPHOR BRONZE | POLYESTER | - | - | 1/E | - | - | - | - | e4 | no | Active | 1 (Unlimited) | - | Crimp | - | D-Sub | - | - | - | - | - | Female | - | - | NO | NO | NO | NO | - | NO | - | - | - | Straight | - | - | - | ZINC | - | - | - | 9 | - | - | - | - | NO | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() DAU15PTIFO Cinch Connectivity Solutions | 829 |
| - | 12 Weeks | - | Cable | - | 124 | STEEL | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | BRASS | GLASS FILLED POLYAMIDE | 125°C | -65°C | 2/A | - | - | 2002 | - | - | no | Active | Not Applicable | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 2 | - | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | TIN | UL | MIL-C-24308 | 1.541 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | YES | - | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | - | 1000VAC V | - | Gold Flash (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | - | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DBMM5W5SF225 ITT Cannon, LLC | 1030 |
| - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | SOD | - | - | - | - | - | Stainless Steel | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~150°C | Bulk | 2009 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | - | EAR99 | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | Female | - | 8536.69.40.30 | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DBMAM25PK75F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | Not Applicable | - | - | - | D-Sub | 25 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1731070397 Molex | 109 |
| - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyetherimide (PEI) | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | FU, FCT | - | - | Active | - | - | - | - | Plug for Male Contacts | 7 (5 + 2 Coax or Power) | - | - | Green | 2 | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 2 DA A - 7W2 | - | - | - | - | Grounding Indents | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDD-A-78-S-F0 ITT Cannon, LLC | In Stock | - | - | 11 Weeks | Gold | - | CABLE | - | STEEL | - | - | - | - | - | - | - | Bronze | GLASS FILLED POLYETHYLENE | - | - | 5/D | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 4 | Female | COMPATIBLE CONTACTS: 980-2000-926; 980-2000-925; ZD110238-1010; ZD110238-1009, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | - | 78 | - | - | - | - | YES | - | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HDT44-PR Adam Tech | 1147 |
| - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | HOLE .112-.124 | Steel, Tin Plated | LOCKING | AU ON NI | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | -65°C~125°C | Tray | - | HDT | - | - | Active | 1 (Unlimited) | - | - | - | Plug for Male Contacts | 44 | - | - | Black | 3 | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | UL, CSA | COMMERCIAL | 2.088 inch | - | - | 0.492 inch | - | - | - | - | 5A | RND PIN-SKT | 20mOhm | 5000000000Ohm | - | Housing/Shell (Unthreaded) | - | - | CRIMP | - | 1000VAC V | D-Sub, High Density | - | STAGGERED | - | - | - | 0.078 inch | - | 3 DB B High Density | - | PREASSEM CONN | 28 AWG | 22 AWG | Grounding Indents | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DCMAME62SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~150°C | Bulk | - | 24308-Style, D*MAM | - | - | Active | - | - | - | - | Receptacle for Female Contacts | 62 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DBMS5W5P ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | - | Active | - | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | 125°C | -55°C | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Board Side (M3) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DDC50SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2DC79S-F0 ITT Cannon, LLC | 94 |
| - | 17 Weeks | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 4/C | - | - | - | - | - | no | Active | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 79 | - | - | compliant | - | YELLOW CHROMATE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | YES | - | - | - | - | - | - | - | - | SOCKET | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |