- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Body/Shell Style | ELV | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Durability | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Hole Diameter | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAM3W3S1A5NA190A197 ITT Cannon, LLC | In Stock | - | - | - | - | Free Hanging, Panel | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin-Lead Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | Active | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | 125°C | -55°C | Black | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | 500 | 2 DA A - 3W3 | - | - | - | - | - | Mounting Brackets | - | - | RoHS Compliant | ||
![]() DCMA37PF225F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 702-13-09-005 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | -65°C~125°C | Bulk | 2015 | D*U | - | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M24308/4-259Z Cinch Connectivity Solutions | 59 |
| - | 12 Weeks | - | - | CABLE AND PANEL | - | - | - | - | - | - | - | - | - | - | 1/E | - | - | - | - | no | Active | 1 (Unlimited) | EAR99 | D-Sub | - | - | - | - | - | - | STANDARD: MIL-DTL-24308 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | YES | - | - | - | - | - | - | - | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEMAE9SFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | CABLE | Metal | 9 | STEEL | - | - | - | - | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | 1/E | - | - | - | - | no | Active | 1 (Unlimited) | - | D-Sub | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | YES | - | - | - | - | - | - | - | SOCKET | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DBM5W5PNMK52 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging, Panel | Panel Mount | SOD | 5 | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Brass, Gold Plated | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | Combo D®, D*M | - | Active | - | EAR99 | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 1731070157 Molex | 121 |
| - | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | -55°C~130°C | Bulk | - | FM, FCT | - | Active | 1 (Unlimited) | - | Plug for Male Contacts | 3 (Coax or Power) | - | - | Green | 1 | - | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | Grounding Indents | - | - | Non-RoHS Compliant | ||
![]() DBMAF25PF225F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBO5W5PA00LF Amphenol ICC (FCI) | 24 |
| - | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel, Tin Plated | - | NOT SPECIFIED | NOT SPECIFIED | POLYETHYLENE | - | - | -55°C~125°C | Tray | 2010 | DW | - | Active | 1 (Unlimited) | EAR99 | Plug for Male Contacts | 5 (Power) | - | - | - | 1 | - | - | 8536.69.40.30 | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | 5 | COPPER NICKEL TIN | - | UL | COMMERCIAL | 2.073 inch | - | - | - | - | 94V-0 | YES | - | - | - | - | 5000000000Ohm | Contacts Not Included | Cable Side (4-40) | - | - | CRIMP | - | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | - | - | - | S0P5 | Grounding Indents | - | - | RoHS Compliant | ||
![]() DE09-SD-LC-KIT-A Adam Tech | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | Backshell, Latch Lock, Strain Relief | - | - | ROHS3 Compliant | ||
![]() DE09-SD-LC-KIT-B Adam Tech | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | Backshell, Latch Lock, Strain Relief | - | - | ROHS3 Compliant | ||
![]() DBM-5W5S-K126 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin Plated | - | GOLD (30) | NOT SPECIFIED | POLYESTER | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | yes | Active | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | - | 5 | TIN | ONE | UL | COMMERCIAL | 2.088 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | 0.39 inch | 5A | - | 55mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | SOLDER | - | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | - | - | - | S0C5 | Shielded | 30μin | - | RoHS Compliant | ||
![]() DEMA-9S-A197-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel, Tin-Lead Plated | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | D*MA | yes | Active | - | - | Receptacle for Female Contacts | 9 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | 200 | 1 DE E | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBMME-5W5S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyester | Steel, Yellow Chromate Plated Zinc | CLINCH NUT | AU ON NI | COPPER ALLOY | POLYETHYLENE | - | - | -55°C~150°C | Bulk | - | 24308-Style, Combo D®, D*MM | no | Active | Not Applicable | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 5 | CADMIUM | - | UL | - | 2.088 inch | - | - | 0.494 inch | - | 94V-0 | YES | - | 7.5A | - | - | - | Contacts Not Included | Cable Side (4-40) | SOCKET | - | SOLDER | - | 2800VAC V | D-Sub, Combo | 500 Cycles | - | - | 3 DB B - 5W5 | - | PREASSEM CONN | 26 AWG | 8 AWG | S0C5 | Shielded | - | - | Non-RoHS Compliant | ||
![]() 5-208552-4 TE Connectivity | In Stock | - | - | - | - | Free Hanging | - | - | - | Steel | Glass | - | - | NOT SPECIFIED | NOT SPECIFIED | DIALLYL PHTHALATE | -55°C | 5/D | - | Bulk | - | - | - | - | - | EAR99 | Receptacle | - | - | - | - | 2 | Female | AMPLIMITE | 8536.69.40.30 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 24 | TIN | - | UL, CSA | COMMERCIAL | - | - | - | 0.605 inch | - | - | YES | 0.414 inch | - | HYBRID | - | - | - | - | - | Compliant | - | Copper, Tin | - | - | - | - | - | - | 3.05 mm | PREASSEM CONN | - | - | S17C7 | - | - | - | RoHS Compliant | ||
![]() DBMM-5W5P ITT Cannon, LLC | In Stock | - | - | 21 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyester | Steel, Yellow Chromate Plated Zinc | - | GOLD (30) OVER COPPER | COPPER ALLOY | POLYETHYLENE | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | no | Active | Not Applicable | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 5 | CADMIUM | - | UL | COMMERCIAL | 2.088 inch | - | - | 0.494 inch | - | 94V-0 | YES | - | 5A | - | 7.5mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | RECEPTACLE | - | SOLDER | - | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | PREASSEM CONN | 20 AWG | 20 AWG | S0C5 | Shielded | - | - | Non-RoHS Compliant | ||
![]() 2335893-3 TE Connectivity Aerospace, Defense and Marine | 21 | - | Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Stainless Steel, Passivated | - | - | - | - | - | - | -50°C~125°C | Bulk | - | AMPLIMITE 90 | - | Active | Not Applicable | - | Receptacle for Female Contacts | 44 | - | - | - | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | 3 DB B High Density | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2335889-1 TE Connectivity Aerospace, Defense and Marine | 174 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT) | Stainless Steel, Passivated | - | - | - | - | - | - | -50°C~125°C | Bulk | - | AMPLIMITE 109 | - | Active | Not Applicable | - | Plug for Male Contacts | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2335890-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Stainless Steel, Passivated | - | - | - | - | - | - | -50°C~125°C | Bulk | - | AMPLIMITE 109 | - | Active | Not Applicable | - | Receptacle for Female Contacts | 9 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DAMM3W3SN ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | Steel, Yellow Chromate Plated Zinc | - | AU ON NI | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | - | Active | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | Female | - | - | - | - | - | - | Coax or Power | YES | - | - | - | - | UL | - | - | 3 | - | 0.494 inch | - | - | - | - | - | Socket | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | SOLDER LUG | - | 2800VAC V | D-Sub, Combo | 500 Cycles | 7.5A | - | 2 DA A - 3W3 | - | PREASSEM CONN | 26 AWG | 8 AWG | - | Shielded | - | - | Non-RoHS Compliant |