- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAMT3W3S0L4A191A197 ITT Cannon, LLC | In Stock | - | - | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | 125°C | -55°C | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (M3) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | Board Lock | - | RoHS Compliant | ||
![]() DCMT8W8S0L4A191 ITT Cannon, LLC | In Stock | - | - | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 8 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (M3) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | Board Lock | - | Non-RoHS Compliant | ||
![]() DAMAM26SF225F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBM5W5P1AFNA190K87 ITT Cannon, LLC | In Stock | - | - | - | Free Hanging, Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | Grounding Indents, Mounting Brackets | - | RoHS Compliant | ||
![]() DBM5W5P1AFNA190 ITT Cannon, LLC | In Stock | - | - | - | Free Hanging, Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Plug for Male Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | Mounting Brackets | - | Non-RoHS Compliant | ||
![]() DBM5W5S1AFNA191A197 ITT Cannon, LLC | In Stock | - | - | - | Free Hanging, Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | Mounting Brackets | - | RoHS Compliant | ||
![]() DBME5W5S0L4A191A197 ITT Cannon, LLC | In Stock | - | - | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBM5W5S1A7NA190A197 ITT Cannon, LLC | In Stock | - | - | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | Mounting Brackets | - | RoHS Compliant | ||
![]() DAM3W3S1A7NA191A197 ITT Cannon, LLC | In Stock | - | - | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | POLYESTER | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | - | - | Black | 1 | SHIELDED | - | NO | NO | NO | NO | Coax or Power | NO | - | 3 | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | SOLDER | - | D-Sub, Combo | - | - | - | - | - | 500 | 2 DA A - 3W3 | - | - | - | - | Mounting Brackets | - | RoHS Compliant | ||
![]() DAME3W3S0L4A190A197 ITT Cannon, LLC | In Stock | - | - | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | 125°C | -55°C | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | RoHS Compliant | ||
![]() DAM3W3S1A7NA190A197 ITT Cannon, LLC | In Stock | - | - | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 3 (Coax or Power) | 125°C | -55°C | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 500 | 2 DA A - 3W3 | - | - | - | - | Mounting Brackets | - | RoHS Compliant | ||
![]() DBM5W5S1A5NA191A197 ITT Cannon, LLC | In Stock | - | - | - | Free Hanging, Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Lead Plated | - | - | - | - | - | - | - | - | Bulk | Combo D®, D*M | - | - | Active | - | - | - | Receptacle for Female Contacts | 5 (Coax or Power) | - | - | Black | 1 | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | Mounting Brackets | - | RoHS Compliant | ||
![]() DDUR50SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | -55°C~125°C | Bulk | D*U | - | - | Active | - | - | - | Receptacle for Female Contacts | 50 | - | - | Black | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DSSSXPXXD01X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DECE9PFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEUE9PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | STEEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYAMIDE | - | - | 1/E | - | - | - | - | no | Active | 1 (Unlimited) | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | YES | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1731070186 Molex | 150 |
| - | 12 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Tin Plated | - | - | - | - | - | - | - | -55°C~115°C | Bulk | F, FCT | - | - | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | - | - | Black | 3 | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMAM25S-FO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | Cable | - | STEEL | - | - | - | - | - | - | DIALLYL PHTHALATE | - | - | 3/B | - | - | - | e4 | - | Active | 1 (Unlimited) | Crimp | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | - | - | Straight | ZINC | - | - | - | 25 | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() DBMAM25PTIF0 Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBUE25PTIFO Cinch Connectivity Solutions | In Stock | - | - | 12 Weeks | - | CABLE | STEEL | - | #4-40 | - | CLINCH NUT | GOLD FLASH OVER NICKEL | BRASS | GLASS FILLED POLYAMIDE | 125°C | -65°C | 3/B | - | - | - | - | no | Active | 1 (Unlimited) | - | - | D-Sub | - | - | - | - | 2 | COMPATIBLE CONTACTS: 030-1952-000; 030-1952-030; BCL-1964-20P; D110238-034, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 25 | - | TIN | UL | MIL-C-24308 | 2.088 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | YES | 5A | RND PIN-SKT | 2.7mOhm | 5000000000Ohm | - | - | 0.109 inch | PLUG | CRIMP | 1000VAC V | - | Gold Flash (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | - | - | BLACK | STRIP OR LOOSE | 24 AWG | 20 AWG | - | - | Non-RoHS Compliant |