- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | PCB Mounting Orientation | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Plug / Receptacle | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Base Part Number | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Output Type | Lead Length | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Current - Output | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Current - Supply | Mating Contact Row Spacing | Voltage - Output (Min/Fixed) | Contact Form | Shell Size, Connector Layout | Insulator Color | Reference Type | Product Type | Hole Diameter | Contact Design | Backset Spacing | Preloaded | Shell Plating | Max Supply Voltage (AC) | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | PCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K86X-AD-26P-BR15 Kycon | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | - | LOCKING | - | - | - | - | - | 1.541 inch | - | Kycon | GOLD (15) | NOT SPECIFIED | - | 42 | Unfiltered | KYCON INC | - | K86X-AD-26P-BR15 | - | - | - | STRAIGHT | - | 3 | - | 105 °C | -55 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.7 | Compliant | Yes | - | 2/A | - | - | - | - | - | - | - | K86X | - | e4 | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 26 | - | - | 2.286 mm | - | compliant | - | - | TIN | UL | - | - | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | - | - | - | - | NO | 0.272 inch | - | 2 A | RND PIN-SKT | 13 mΩ | - | 1000000000 Ω | - | 0.09 inch | PLUG | - | - | SOLDER | - | 1000VAC V | - | - | 1.9812 mm | - | Gold (Au) | STAGGERED | - | - | - | 0.078 inch | - | - | - | BLACK | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | 15u inch | - | - | - | - | - | - | - | ||
![]() K86X-AD-26S-KJ15 Kycon | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) | NOT SPECIFIED | - | - | - | KYCON INC | - | K86X-AD-26S-KJ15 | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | 2/A | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K86X-AA-26S-R30 Kycon | In Stock | - | - | - | - | - | PANEL | - | - | STEEL | - | - | - | - | - | - | #4-40 | - | JACKSCREW | - | - | - | 1.541 inch | - | Kycon | GOLD (30) | NOT SPECIFIED | - | 42 | Unfiltered | KYCON INC | - | K86X-AA-26S-R30 | - | - | - | - | - | 3 | - | 105 °C | -55 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | 2/A | - | - | - | - | - | - | - | K86X | - | e4 | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | - | compliant | - | - | TIN | UL | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | - | - | - | NO | 0.193 inch | - | 1.5 A | RND PIN-SKT | 13 mΩ | - | 1000000000 Ω | - | 0.09 inch | RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | - | - | - | Gold (Au) | STAGGERED | - | - | - | - | - | - | - | BLACK | - | High Density D-Sub Connectors | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() K86X-CD-62P-R30 Kycon | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | - | #4-40 | - | JACKSCREW | - | - | - | 2.729 inch | - | - | GOLD (30) | NOT SPECIFIED | - | - | - | KYCON INC | - | K86X-CD-62P-R30 | - | - | - | STRAIGHT | - | 3 | - | 105 °C | -55 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | 4/C | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 62 | - | - | 2.286 mm | - | compliant | - | - | TIN | UL | - | - | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | - | - | - | - | NO | 0.193 inch | - | 1.5 A | RND PIN-SKT | 13 mΩ | - | 1000000000 Ω | - | 0.09 inch | PLUG | - | - | SOLDER | - | 1000VAC V | - | - | 1.9812 mm | - | Gold (Au) | STAGGERED | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | 0.169 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() K86X-BA-44P-R Kycon | In Stock | - | - | - | - | - | PANEL | - | - | STEEL | - | - | - | - | - | - | #4-40 | - | JACKSCREW | - | - | - | 2.088 inch | - | Kycon | GOLD FLASH | NOT SPECIFIED | - | 35 | Unfiltered | KYCON INC | - | K86X-BA-44P-R | - | - | - | - | - | 3 | - | 105 °C | -55 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | 3/B | - | - | - | - | - | - | - | K86X | - | e4 | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | - | compliant | - | - | TIN | UL | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | - | - | - | - | NO | 0.193 inch | - | 1.5 A | RND PIN-SKT | 13 mΩ | - | 1000000000 Ω | - | 0.09 inch | PLUG | - | - | SOLDER | - | 1000VAC V | - | - | - | - | Gold (Au) | STAGGERED | - | - | - | - | - | - | - | BLACK | - | High Density D-Sub Connectors | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | ||
![]() L17EHD15P22 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | GOLD (30) OVER NICKEL (50) | BRASS | - | 100 | Unfiltered | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD15P22 | L17EHD | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.69 | Details | Yes | - | 2/A | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | D-Sub Connectors | NO | NO | NO | NO | - | NO | WATERPROOF | - | - | 15 | - | - | - | - | unknown | - | - | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD44P11 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | BRASS | - | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD44P11 | L17EHD | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.69 | - | Yes | - | 3/B | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | - | 44 | - | - | - | - | unknown | - | - | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD15P41 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | BOARD AND PANEL | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | BRASS | - | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | L17EHD15P41 | L17EHD | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.69 | - | Yes | - | 2/A | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | - | 15 | - | - | - | - | unknown | - | - | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A16069X CONEC | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | - | #4-40 | - | THREADED | - | - | - | 2.744 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | CONEC CORP | GLASS FILLED POLYESTER | 163A16069X | - | - | - | RIGHT ANGLE | - | 2+2 | - | 125 °C | -55 °C | - | - | Active | - | - | - | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | - | - | - | - | - | - | - | - | 74 | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | - | COMMERCIAL | 2+2 | - | STAGGERED | - | 1.409 inch | MALE/FEMALE | - | - | - | - | - | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | - | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.172 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | ±1.2% | - | - | Active | - | - | 40ppm/°C, - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT1034 | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | -- | - | 1.225V, 7V | - | - | - | Shunt, Dual | - | - | - | - | - | - | - | 20µA | 4µVp-p | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A19420X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 242A19420X | 242 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A17950X CONEC | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | - | #4-40 | - | THREADED | - | - | - | 1.556 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A17950X | 242 | - | - | RIGHT ANGLE | - | 2 | - | 105 °C | -25 °C | - | - | Active | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH METAL BRACKET & CLIP | - | - | - | - | - | YES | - | - | - | - | - | 15 | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | - | - | 0.476 inch | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | - | SOLDER | - | 424VDC V | - | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A18540X CONEC | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | - | #4-40 | - | THREADED | - | - | - | 1.228 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A18540X | 242 | - | - | STRAIGHT | - | 3 | - | 85 °C | -25 °C | - | - | Active | - | - | - | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H. DENSITY, THD SPACER & LOCK | - | - | - | - | - | YES | - | - | - | - | - | 15 | - | - | 2.286 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | - | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | - | - | SOLDER | - | 424VDC V | - | - | 1.9812 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | 0.078 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 563C05W5101LI API Technologies Corp. | In Stock | - | - | - | - | - | CABLE AND PANEL | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) | BRASS | - | - | - | API TECHNOLOGIES CORP | GLASS FILLED POLYESTER | 563C05W5101LI | 56 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.18 | - | No | - | 3/B | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | YES | - | YES | GENERAL PURPOSE | - | - | 5 | - | - | - | - | compliant | - | - | TIN | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A19770X CONEC | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | - | M3 | - | THREADED | - | - | - | 1.228 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 242A19770X | 242 | - | - | RIGHT ANGLE | - | 3 | - | 85 °C | -25 °C | - | - | Active | - | - | - | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH DENSITY, METAL BKT & CLIP | - | - | - | - | - | YES | - | - | - | - | - | 15 | - | - | 2.286 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | - | - | 0.543 inch | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | - | - | SOLDER | - | 424VDC V | - | - | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.128 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A16780X CONEC | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | Polyester, Glass Filled | - | - | - | #4-40 | Steel, Tin Plated | THREADED | - | - | - | 1.228 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | 241A16780X | 241A | Conec | - | STRAIGHT | - | 3 | - | 85 °C | -25 °C | Bulk | - | Active | - | Metal | - | Active | - | 5.68 | - | - | - | - | - | - | - | - | 100V | -25°C ~ 85°C | - | 241A | - | - | - | - | Solder | EAR99 | - | D SUBMINIATURE CONNECTOR | - | 15 | - | - | Black | 3 | - | H. DENSITY, THD SPACER & LOCK | 8536.69.40.30 | - | - | - | - | YES | Signal | - | - | 3A | - | 15 | - | IP20 | 2.286 mm | - | compliant | - | - | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.509 inch | MALE | - | - | - | - | - | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Board Side (4-40); Mating Side (4-40) | 0.09 inch | RECEPTACLE | - | - | SOLDER | - | 424VDC V | D-Sub, High Density | - | 1.9812 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | 0.078 inch | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Filter, Grounding Indents | 0.142 inch | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 242A19410X CONEC | In Stock | - | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | - | #4-40 | - | THREADED | - | - | - | 1.228 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | CONEC CORP | GLASS FILLED POLYESTER | 242A19410X | 242 | - | - | RIGHT ANGLE | - | 2 | - | 105 °C | -25 °C | - | - | Active | - | - | - | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THD LOCK, METAL BKT AND CLIP | - | - | - | - | - | YES | - | - | - | - | - | 9 | - | - | 2.7686 mm | - | compliant | - | - | TIN OVER NICKEL | UL | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.509 inch | FEMALE | - | - | - | - | - | 0.764 inch | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | - | - | SOLDER | - | 424VDC V | - | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | - | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97-3250-11 Cinch Connectivity Solutions | In Stock | - | - | - | - | - | CABLE AND PANEL | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cinch | GOLD OVER NICKEL | COPPER ALLOY | - | 500 | Unfiltered | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | 97-3250-11 | 97-12500-11 | Cinch Connectivity Solutions | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | Active | - | 1.14 | - | - | - | - | - | - | - | - | - | - | - | * | - | e4 | Yes | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | SUPERIBBON, PANEL MOUNTABLE | - | D-Sub Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | PLUG | - | - | IDC | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1734530-3 TE Connectivity | In Stock | - | - | - | Gold, Tin | Through Hole | BOARD | - | 2 | STEEL | - | Metal | - | Thermoplastic | Metal | 15 | #4-40 | - | THREADED | Right Angle | CSA, UL | - | 1.213 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TYCO ELECTRONICS AMP | POLYETHYLENE | 1-1734530-3 | - | - | - | RIGHT ANGLE | - | 3 | - | 105 °C | -55 °C | - | ROHS COMPLIANT | Transferred | - | - | - | - | - | 3.33 | Compliant | Yes | 15way r/a PCB flush insert D socket,1.5A | 2/A | - | - | - | 250 V | 125 V | - | - | - | - | - | - | - | Solder | EAR99 | - | D SUBMINIATURE CONNECTOR | - | 15 | 105 °C | -55 °C | Black | 3 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.29 mm | 15 | Right Angle | - | 2.286 mm | 22 mm | compliant | 2 A | - | NICKEL | UL | - | - | COMMERCIAL | 3 | 15 | STAGGERED | - | 0.492 inch | FEMALE | 94V-0 | Black | - | 3.175 mm | NO | 0.63 inch | AMP | 2 A | RND PIN-SKT | 40 mΩ | - | 1000000000 Ω | - | 0.09 inch | RECEPTACLE | Compliant | 250 V | SOLDER | Nickel | 1000VAC V | - | 1 | 2.54 mm | - | - | STAGGERED | 2.9468 N | .1946 N | - | 0.078 inch | - | - | - | BLACK | - | - | 3.18 mm | - | - | Yes | - | 250 V | - | - | - | - | 0.125 inch | - | - | - | 30.81 mm | 12.5 mm | - | 30u inch | 1.6 mm | - | - | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 106505-2 TE Connectivity | In Stock | - | - | 17 Weeks | Gold | - | BOARD | - | - | STEEL | - | - | - | Polyester | - | 9 | - | - | - | - | - | Polyester | - | Right Angle | TE Connectivity | NOT SPECIFIED | PHOSPHOR BRONZE | 1.37(mm) | 55 | Unfiltered | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | 106505-2 | - | - | Through Hole | Through Hole | 2 | - | -55C to 105C | - | - | - | - | Active | SKT | - | 21.3(mm) | - | No | 2.21 | Details | Yes | - | 1/E | Solder | AMPLIMITE | 0.297430 oz | - | - | -55 to 105 °C | Tray | HD-20 | - | e3 | Yes | - | - | - | - | D SUBMINIATURE CONNECTOR | D-Subminiature | 9 Position | - | - | - | - | Receptacle | AMPLIMITE | - | D-Sub Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.7400 mm | 9 | - | - | - | - | not_compliant | 6/Contact(A) | - | TIN | - | - | Through Hole | - | - | 9 POS | - | - | - | FEMALE | 94V-0 | - | - | - | NO | - | AMP | - | - | - | - | - | - | - | SOCKET | - | - | SOLDER | - | - | - | 1 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | Bright Tin | - | - | - | - | - | - | D-Sub High Density Connectors | 30.9 mm | 30.9(mm) | - | - | - | - | - | 13.6(mm) | - | - | - | - | - |