- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Number of Terminals | Mounting Option 1 | Backshell Material, Plating | Shell Material, Finish | Mounting Option 2 | Mounting Hardware | Base Product Number | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Data Converters | Dimensions | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Contact Rows | Number of I/Os | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Plug / Receptacle | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Reference Standard | Shell Size - Insert | Contact Finish | Termination Style | Reliability | Approval Agency | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Brand Name | ESR (Equivalent Series Resistance) | Lead Spacing | Panel Cutout Dimensions | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Oscillator Type | Dielectric Withstanding Voltage | Load Capacitance | Connector Style | Number of Ports | Speed | RAM Size | Operating Mode | Shell Size, MIL | PCB Contact Row Spacing | Voltage - Supply (Vcc/Vdd) | Core Processor | Contact Finish Termination | Frequency Tolerance | Peripherals | Contact Pattern | Program Memory Type | Core Size | Program Memory Size | Connectivity | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Mating Contact Row Spacing | Number of Decks | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Product Type | Contact Timing | EEPROM Size | Index Stops | Circuit per Deck | Contact Design | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Shell Plating | Contact Arrangement | R @ 25°C | Current - Steady State Max | Features | Terminal Length | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Actuator Length | Shell Finish Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163A17019X CONEC | In Stock | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | M3 | - | - | THREADED | - | - | 2.103 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | - | - | 163A17019X | 163A1 | - | STRAIGHT | - | - | 3 | - | 125 °C | -55 °C | - | - | Active | - | - | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | CLIP,HIGH DENSITY,GND INDENT | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | 2.286 mm | - | compliant | - | - | - | TIN OVER NICKEL | UL | - | - | - | COMMERCIAL | - | 3 | - | STAGGERED | - | 0.509 inch | - | MALE | - | - | 0.291 inch | - | - | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | - | 0.09 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | - | - | - | - | 1.9812 mm | - | - | - | - | - | STAGGERED | - | - | - | - | 2.6966 N | 2.6966 N | - | 0.078 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164A17239X CONEC | In Stock | - | - | - | - | BOARD | - | - | STEEL | - | - | - | - | - | #4-40 | - | - | THREADED | - | - | 2.744 inch | - | - | AU ON NI | COPPER ALLOY | - | - | - | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | - | - | 164A17239X | 164A1 | - | STRAIGHT | - | - | 3 | - | 125 °C | -55 °C | - | - | Active | - | - | - | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | 2.413 mm | - | compliant | - | - | - | TIN OVER NICKEL | UL,VDE,CSA | - | - | - | COMMERCIAL | - | 3 | - | STAGGERED | - | 0.509 inch | - | FEMALE | - | - | - | - | - | - | - | 25 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | - | 0.095 inch | - | SOLDER | - | 1400VAC V | - | - | - | - | - | - | - | 1.9812 mm | - | - | TIN | - | - | STAGGERED | - | - | - | - | - | - | - | 0.078 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K86X-CA-62S-R30 Kycon | In Stock | - | - | - | - | PANEL | - | - | STEEL | - | - | - | - | - | #4-40 | - | - | JACKSCREW | - | - | 2.729 inch | - | Kycon | GOLD (30) | NOT SPECIFIED | - | - | - | 28 | Unfiltered | KYCON INC | - | - | - | K86X-CA-62S-R30 | - | - | - | - | - | 3 | - | 105 °C | -55 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | 4/C | - | - | - | - | - | - | - | - | - | K86X | - | - | e4 | Yes | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 62 | - | - | - | - | - | compliant | - | - | - | TIN | UL | - | - | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | FEMALE | - | NO | 0.193 inch | - | - | - | - | 1.5 A | RND PIN-SKT | 13 mΩ | 1000000000 Ω | - | - | 0.09 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | - | - | - | - | - | - | - | Gold (Au) | - | - | STAGGERED | - | - | - | - | - | - | - | - | - | - | - | BLACK | High Density D-Sub Connectors | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() K86X-BA-44S-R15 Kycon | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) | NOT SPECIFIED | - | - | - | - | - | KYCON INC | - | - | - | K86X-BA-44S-R15 | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | 3/B | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD15P21 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD AND PANEL | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | BRASS | - | - | - | - | - | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | - | - | L17EHD15P21 | L17EHD | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.69 | - | Yes | - | 2/A | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | - | 15 | - | - | - | - | - | unknown | - | - | - | TIN | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L17EHD44S12 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | BOARD AND PANEL | - | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | 60 | Unfiltered | AMPHENOL CORP | GLASS FILLED POLYETHYLENE | - | - | L17EHD44S12 | L17EHD | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.69 | Details | Yes | - | 3/B | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | D-Sub Connectors | NO | NO | NO | NO | - | NO | WATERPROOF | - | - | 44 | - | - | - | - | - | unknown | - | - | - | TIN | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | DCMM-8W8S-F225 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.7 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | STEEL | - | - | - | - | - | #4-40 | - | - | CLINCH NUT | - | - | 1.539 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | ITT CANNON | GLASS FILLED THERMOPLASTIC | - | ITT Interconnect Solutions | DAUE-15S-A197-F0 | - | - | - | - | - | 2 | - | 105 °C | -55 °C | - | - | Active | - | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | 18 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | D Type Connectors | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | compliant | - | - | - | TIN | UL, CSA | - | - | - | COMMERCIAL | - | - | - | - | - | 0.494 inch | - | FEMALE | - | - | 0.375 inch | - | - | - | - | 5 A | RND PIN-SKT | 15 mΩ | - | - | - | 0.109 inch | PLUG | CRIMP | - | 1000VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | STAGGERED | - | - | - | - | - | - | - | 0.112 inch | - | - | - | BLACK | - | - | - | - | - | MACH OR STAMPED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A20950X Amphenol | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | 8pF | - | - | - | - | Fundamental | - | - | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | - | ||
![]() DCM8W8PN FCI | In Stock | - | - | 19 Weeks | - | CABLE | - | - | STEEL | - | - | - | - | - | LOCKING | - | - | - | - | - | 2.714 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | - | Amphenol FCi | DCM8W8PN | - | Eaton - Electronics Division | STRAIGHT | - | - | 1 | - | 125 °C | -55 °C | Bulk | - | Active | - | - | - | Active | - | 2.17 | - | No | - | 4/C | - | - | - | - | - | - | - | - | - | - | - | ±20% | e0 | No | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 8 | - | - | - | - | - | compliant | - | - | - | CADMIUM | UL | - | - | - | COMMERCIAL | - | - | - | - | - | 0.494 inch | - | MALE | 94V-0 | NO | 0.224 inch | - | - | 0.295 (7.50mm) | - | - | RND PIN-SKT | - | 5000000000 Ω | - | - | - | PLUG | SOLDER | - | 1000VDC V | - | - | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S0P8 | 30 Ohms | 4 A | - | - | - | - | - | - | 0.748 (19.00mm) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | DDMAM-78S-A101-F0 | - | KEMET | - | - | - | - | - | - | - | Tape & Box (TB) | - | Active | - | - | - | Active | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2034 |
| - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | 2M804-001 | - | - | - | Gold | Copper Alloy | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | DCMA-37S-NMK52-F0 | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | Active | - | Metal | - | Active | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | 2M | - | - | - | - | - | Crimp | EAR99 | Plug, Female Sockets | - | 13 | Black | Aviation, Military | - | - | - | 8536.69.40.30 | - | Push-Pull | - | - | - | - | - | - | - | - | 5A | - | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | - | compliant | - | - | - | Black Zinc Nickel | - | 8-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.448 (11.38mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-QFN (6x6) | - | - | - | - | - | - | - | - | - | TT21403 | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | DEMA-9P-NMK52-F0 | - | Infineon Technologies | - | - | 36 | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | Obsolete | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500kHz | - | - | - | - | 1.71V ~ 5.5V | ARM® Cortex® | - | - | - | - | - | 32-Bit Single-Core | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3003W3SXX99A50X Amphenol | 10000 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 25 | Unfiltered | - | - | - | Amphenol | - | - | Grayhill Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 28 V | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | 150mA (AC), 200mA (DC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Solder Lug | - | - | - | - | - | - | - | Screwdriver Slot | - | - | - | - | - | - | - | Circular - 6.45mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Mixed Contact D-Sub Connectors | Non-Shorting (BBM) | - | Fixed | DP4T | - | 18.77mm | 2 | 45° | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | 3.18mm | - | - | - | ||
![]() 3005W5SXX99E20X Amphenol | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | 25 | Unfiltered | - | - | - | Amphenol | - | - | Knowles Syfer | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211112-2 TE Connectivity | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | BRASS | - | Polyester | - | - | - | HOLE .112-.124 | - | Brass, Gold Plated | LOCKING | - | 211112 | 1.541 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | -- | TE Connectivity | 211112-2 | 211112 | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | 125 °C | -55 °C | Bulk | - | Obsolete | - | - | - | Active | - | 5.68 | - | Yes | - | 2/A | - | - | - | - | - | - | - | -- | Bulk | AMPLIMITE 109 | - | - | - | - | Active | - | EAR99 | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | Blue | - | 2 | - | AMPLIMITE | 8536.69.40.30 | - | - | D Type Connectors | NO | NO | NO | NO | Signal and Coax or Power | YES | GENERAL PURPOSE | - | - | 11 | - | - | -- | - | - | compliant | - | - | - | GOLD | UL, CSA | - | - | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | FEMALE | - | YES | 0.405 inch | - | - | - | - | - | HYBRID | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | RECEPTACLE | CRIMP | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | PREASSEM CONN | - | - | - | - | S10C1 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() 2DD100S-F0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.55 x 0.4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM-8W8P-NMB ITT | In Stock | - | - | - | - | BOARD | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | ITT CANNON | DIALLYL PHTHALATE | - | ITT Interconnect Solutions | DCM8W8PNMB | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.41 | - | No | - | 4/C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-C-24308 | - | - | - | - | NO | NO | NO | NO | - | NO | - | - | - | 8 | - | - | - | - | - | compliant | - | - | - | CHROMATE | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | MALE | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K86X-CD-62S-R15 Kycon | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kycon | GOLD (15) | NOT SPECIFIED | - | - | - | 28 | Unfiltered | KYCON INC | - | - | - | K86X-CD-62S-R15 | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Details | Yes | - | 4/C | - | - | - | - | - | - | - | - | - | K86X | - | - | e4 | Yes | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | D-Sub Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 62 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub High Density Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-106505-2 TE Connectivity | 287 |
| - | 17 Weeks | Gold Over Nickel | BOARD AND PANEL | - | - | STEEL | - | - | Polyester | - | 9 | LOCKING | - | - | LOCKING | Mounting Hole | - | 1.217 inch | Right Angle | TE Connectivity | NOT SPECIFIED | NOT SPECIFIED | 1.37(mm) | - | 30.9 x 13.6 x 21.3mm | 55 | Unfiltered | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | - | 5-106505-2 | - | - | RIGHT ANGLE | 2 | - | 2 | -55C to 105C | 105 °C | -55 °C | - | - | Active | SKT | - | 21.3(mm) | - | No | 1.65 | Details | Yes | AMPLIMITE HD-20 d-sub PCB socket, 9 way TE Connectivity AMPLIMITE HD-20 Series 2.74mm Pitch 9 Way Right Angle Through Hole Mount Eurostyle PCB D-Sub Connector, | 1/E | Solder | AMPLIMITE | 0.352740 oz | - | - | - | - | - | Tray | Amplimite HD-20 | - | - | e3 | Yes | - | - | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | 9 Position | - | - | - | Female | AMPLIMITE | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.74mm | 9 | - | - | - | 2.7432 mm | 21.3mm | not_compliant | 6/Contact(A) | - | - | TIN | UL | - | - | Through Hole | COMMERCIAL | - | 2 | 9(POS) | STAGGERED | NO | 0.535 inch | - | MALE | 94V-0 | NO | 0.591 inch | AMP | - | - | - | 6 A | RND PIN-SKT | 30 mΩ | 5000000000 Ω | - | - | - | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | 1(Port) | - | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | STAGGERED | - | - | - | - | 2.224 N | .2085 N | - | - | - | - | - | BLACK | High Density D-Sub Connectors | - | - | - | - | - | - | - | - | Bright Tin | - | - | - | - | 0.126 inch | D-Sub High Density Connectors | - | - | 30.9(mm) | - | - | 30.9mm | 13.6mm | 30u inch | - | - | - | 13.6(mm) | - |