- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Ingress Protection | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD50M00G00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 50 | Green | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() CBC24W7S00HES Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC24W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 24W7 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC25W3M000V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC25W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 25W3 | - | - | ||
![]() CBC13W3M00ANEX Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC7W2S000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC7W2 | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 2 (DA, A) - 7W2 | - | - | ||
![]() CBC13W3M0S50T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | ||
![]() DD15M00WV50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15M | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 15 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | 1 (DE, E) High Density | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD62S00HEX Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 62 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25S0S50T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 3 (DB, B) | - | - | ||
![]() DD62S00HT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 62 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD26M000T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26M | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | - | ||
![]() RD25S0S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub | 1000 | 3 (DB, B) | - | - | ||
![]() DD26S00G0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() CBC21WA4M00HE2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD9M000T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 1 (DE, E) | - | - | ||
![]() RD15S00HTX Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD15S00HTC Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD15S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD62M00H00 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62M | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 62 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC17W2M000E2Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 17 (15 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 3 (DB, B) - 17W2 | - | - | ||
![]() DD62S00HT0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 62 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware | - |