- Manufacturer
- Connector Style
- Connector Type
- Contact Type
- Flange Feature
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Shell Material, Finish
- Shell Size, Connector Layout
Attribute column
Categories
D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Note | Flange Feature | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Durability | Contact Finish Termination | Mating Cycles | Shell Size, Connector Layout | Insulator Color | Contact Design | Current Rating (Max) | Contact Arrangement | Features | Plating Thickness | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC11W1M00AN0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 11 (10 + 1 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC11W1M00ANT2Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 11 (10 + 1 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, Combo | - | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() DD62M0S00X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | DD62M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | DD | - | - | - | Plug for Male Contacts | - | 62 | Blue | 3 | - | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub, High Density | - | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | ||
![]() CBC11W1M00ANV3Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 11 (10 + 1 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD15M000ES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD15M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | - | Plug for Male Contacts | - | 15 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub | - | - | 1000 | 2 (DA, A) | - | - | - | - | - | - | - | ||
![]() CBC13W3M000ES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | CBC13W | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub, Combo | - | - | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | - | - | ||
![]() CBC11W1M00ANV30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 11 (10 + 1 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC36W4M00HT0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | CBC36W | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 36 (32 + 4 Coax or Power) | Blue | 3 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, Combo | - | - | 1000 | 5 (DD, D) - 36W4 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC43W2M000ES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | CBC43W | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 43 (41 + 2 Coax or Power) | Blue | 3 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub, Combo | - | - | 1000 | 5 (DD, D) - 43W2 | - | - | - | - | - | - | - | ||
![]() RD15M00WES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD15M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | RD | - | - | - | Plug for Male Contacts | - | 15 | Green | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub | - | - | 1000 | 2 (DA, A) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC21W1M0S50TX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | CBC21W | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | CBC | - | - | - | Plug for Male Contacts | - | 21 (20 + 1 Coax or Power) | Blue | 2 | - | - | - | - | - | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, Combo | - | - | 1000 | 3 (DB, B) - 21W1 | - | - | - | - | - | - | - | ||
![]() DD62M0S50V3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | DD62M | - | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | DD | - | - | - | Plug for Male Contacts | - | 62 | Blue | 3 | - | - | - | - | - | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub, High Density | - | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | ||
![]() DAMX3W3SA197 ITT | In Stock | - | - | - | PANEL | STEEL | - | - | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMX3W3SA197 | DAMX | - | - | - | - | - | Active | - | - | 1.67 | - | 2/A | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | - | NO | - | 3 | - | unknown | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMAMY25SNM ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAME3W3PK127 ITT | In Stock | - | - | 17 Weeks | PANEL | STEEL | - | #4-40 | - | CLINCH NUT | - | 1.539 inch | RG-179 | AU ON NI | COPPER ALLOY | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAME3W3PK127 | - | - | -55C to 125C | 150 °C | -65 °C | - | Active | - | No | 1.67 | Yes | 2/A | 20 AWG | 20 AWG | - | - | e4 | No | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | PL | SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | - | 3 | - | compliant | TIN | UL | COMMERCIAL | 3(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | Black | NO | 5 A | COAX | 55 mΩ | 8-26(AWG) | - | - | PLUG | SOLDER | 1500VAC V | - | - | Gold (Au) | - | - | - | PREASSEM CONN | 7.5(A) | S0C3 | - | 30u inch | - | ||
![]() DAMK3W3SA197 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMMY3W3S ITT | In Stock | - | - | 17 Weeks | PANEL | STEEL | - | LOCKING | - | FLOAT MOUNT | - | 1.541 inch | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | POLYETHYLENE | ITT Interconnect Solutions | DAMMY-3W3S | - | - | -55C to 150C | 125 °C | -55 °C | - | Active | - | No | 1.66 | Yes | 2/A | 8 AWG | 26 AWG | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | RCP | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 | - | compliant | CADMIUM | UL | - | 3(POS) | - | 0.494 inch | FEMALE | 94V-0 | Black | YES | 7.5 A | HYBRID | 10 mΩ | 8-26(AWG) | - | - | SOCKET | SOLDER | 2800VAC V | - | 500 Cycles | - | - | - | BLACK | PREASSEM CONN | 7.5(A) | S0C3 | - | - | - | ||
![]() DAMA26PNMF0 ITT | In Stock | - | - | - | BOARD | BRASS | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | DAMA26PNMF0 | - | - | - | - | - | - | Active | - | - | 2.39 | No | 2/A | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 030-8882-002; 330-8782-001; 030-8848-020 | - | - | YES | NO | NO | NO | - | NO | - | 26 | - | compliant | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | YES | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMM5W5PS ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |