- Manufacturer
- Series
- Manufacturer
- Subcategory
- Gender
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Pitch
- Product
- Housing Material
Attribute column
Categories
FFC, FPC (Flat Flexible) Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Reliability | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Contact Style | Note | Max Voltage Rating (AC) | Termination Type | Polarization Key | Contact Pattern | Mating Contact Row Spacing | Contact Design | Flat Flex Type | Length | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66987-030LF Amphenol ICC (FCI) | 613 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 60 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 60 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 76.12mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-025LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | CABLE | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | Housing for Female Contacts | 50 | - | - | 2 | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 50 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 63.42mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-014LF Amphenol ICC (FCI) | 94 |
| Datasheet | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 14 | 125°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 13.85mm | 3A | - | - | 14 | - | - | Blue | - | Contacts Not Included | 1kV | - | - | - | - | - | FFC, FPC | 35.48mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-004LF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | - | CABLE | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | NOT SPECIFIED | NOT SPECIFIED | 1kV | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 8 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 10.08mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-017LF Amphenol ICC (FCI) | 6 |
| Datasheet | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 17 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 17 | Straight | 14mm | 3A | UL | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 43.53mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67000-014LF Amphenol ICC (FCI) | 6 |
| Datasheet | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 14 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 14 | Straight | 14mm | 3A | UL | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 35.91mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66987-033LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 66 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 66 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 83.74mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-028LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 56 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 56 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 71.04mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-035LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 70 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 70 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 88.02mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-031LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 62 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 62 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 78.66mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66987-023LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | - | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 46 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | 46 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | - | POLARIZED HOUSING | RECTANGULAR | 0.1 inch | STAMPED, PREASSEM | FFC, FPC | 58.34mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67013-032LF Amphenol ICC (FCI) | 13 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 32 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 81.2mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-006LF Amphenol ICC (FCI) | 52 |
| - | 7 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 6 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 6 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 15.16mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-002LF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 2 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 2 | Straight | 14mm | 3A | UL | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 5.43mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-010LF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 10 | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 10 | Straight | 14mm | 3A | UL | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 25.75mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-006LF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 6 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 6 | Straight | 14mm | 3A | UL | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 15.59mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-031LF Amphenol ICC (FCI) | 6 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | EAR99 | Housing for Female Contacts | 31 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 31 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 78.66mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67000-008LF Amphenol ICC (FCI) | 22 |
| Datasheet | 8 Weeks | Cable | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 8 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Straight | 14mm | 3A | UL | COMMERCIAL | - | - | 94V-0 | Black | SQ PIN-SKT | Contacts Not Included | - | - | POLARIZED HOUSING | RECTANGULAR | - | - | - | 20.67mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-008LF Amphenol ICC (FCI) | 80 |
| - | 7 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 500V | -65°C~125°C | Bulk | - | Duflex™ | - | Active | 1 (Unlimited) | - | Housing for Female Contacts | 8 | 125°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 13.85mm | 3A | - | - | 8 | - | - | Blue | - | Contacts Not Included | 1kV | - | - | - | - | - | FFC, FPC | 20.24mm | 0.31mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67013-009LF Amphenol ICC (FCI) | 264 |
| - | 8 Weeks | Cable | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -65°C~125°C | Bulk | 2006 | Duflex™ | yes | Active | 1 (Unlimited) | - | Housing for Female Contacts | 9 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Straight | 13.85mm | 3A | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | Blue | SQ PIN-SKT | Contacts Not Included | 1kV | IDC | POLARIZED HOUSING | RECTANGULAR | - | - | FFC, FPC | 22.78mm | 0.31mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |