- Manufacturer
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Connector Type
- RoHS
- Mode
- Mfr
- Product Status
Attribute column
Categories
Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW04-8V5B DIOTEC SEMICONDUCTOR | In Stock | - | - | 10V | DO15 | RoHS compliant | - | 430mg | Ammo Pack | - | BZW04 | - | 8.55V | THT | 0.4kW | bidirectional | TVS | ±5% | 10µA | ||
![]() BZW04-239B DIOTEC SEMICONDUCTOR | 26 |
| - | 280V | DO15 | RoHS compliant | - | 430mg | Ammo Pack | - | BZW04 | - | 239V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-70B DIOTEC SEMICONDUCTOR | In Stock | - | - | 82V | DO15 | RoHS compliant | - | 430mg | Ammo Pack | - | BZW04 | - | 70.1V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-111B DIOTEC SEMICONDUCTOR | In Stock | - | - | 130V | DO15 | RoHS compliant | - | 430mg | Ammo Pack | - | BZW06 | - | 111V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-256B DIOTEC SEMICONDUCTOR | 21 |
| - | 300V | DO15 | RoHS compliant | - | 430mg | Ammo Pack | - | BZW04 | - | 256V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE91CA DIOTEC SEMICONDUCTOR | 21 |
| - | 91V | Ø5,4x7,5mm | RoHS compliant | - | 1.159g | Ammo Pack | - | 1.5KE | 12.6A | 77.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE10CA DIOTEC SEMICONDUCTOR | 26 |
| - | 10V | Ø5,4x7,5mm | RoHS compliant | - | 1.18g | Ammo Pack | - | 1.5KE | 108A | 8.5V | THT | 1.5kW | bidirectional | TVS | ±5% | 10µA | ||
![]() 1.5KE15CA DIOTEC SEMICONDUCTOR | 1264 |
| - | 15V | Ø5,4x7,5mm | RoHS compliant | - | 1.15g | Ammo Pack | - | 1.5KE | 74A | 12.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE22CA DIOTEC SEMICONDUCTOR | 26 |
| - | 22V | Ø5,4x7,5mm | RoHS compliant | - | 1.155g | Ammo Pack | - | 1.5KE | 51A | 18.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE16CA DIOTEC SEMICONDUCTOR | 1146 |
| - | 16V | Ø5,4x7,5mm | RoHS compliant | - | 1.168g | Ammo Pack | - | 1.5KE | 70A | 13.6V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE100CA DIOTEC SEMICONDUCTOR | 1146 |
| - | 100V | Ø5,4x7,5mm | RoHS compliant | - | 1.18g | Ammo Pack | - | 1.5KE | 11.4A | 85.5V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE27CA DIOTEC SEMICONDUCTOR | 749 |
| - | 27V | Ø5,4x7,5mm | RoHS compliant | - | 1.14g | Ammo Pack | - | 1.5KE | 42A | 23.1V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE180CA DIOTEC SEMICONDUCTOR | 732 |
| - | 180V | Ø5,4x7,5mm | RoHS compliant | - | 1.152g | Ammo Pack | - | 1.5KE | 6.4A | 154V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE47CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 47V | Ø5,4x7,5mm | RoHS compliant | - | 1.164g | Ammo Pack | - | 1.5KE | 24A | 40.2V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE15CA DIOTEC SEMICONDUCTOR | 3286 |
| - | 15V | DO15 | RoHS compliant | - | 0.393g | Ammo Pack | - | P6KE | - | 12.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE47CA DIOTEC SEMICONDUCTOR | 848 |
| - | 47V | DO15 | RoHS compliant | - | 0.401g | Ammo Pack | - | P6KE | - | 40.2V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE36CA DIOTEC SEMICONDUCTOR | 21 |
| - | 36V | DO15 | RoHS compliant | - | 0.403g | Ammo Pack | - | P6KE | - | 30.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE160CA-E3/54 VISHAY | 1220 |
| - | 160V | DO201 | RoHS compliant | glass passivated | 1.108g | reel | tape | 1.5KE | 6.8A | 136V | THT | 1.5kW | bidirectional | TVS | - | 1µA | ||
![]() BZW04-188B-E3/73 VISHAY | 26 |
| - | 209...231V | DO41 | RoHS compliant | glass passivated | 1g | reel | tape | - | 1.4A | 188V | THT | 0.4kW | bidirectional | TVS | - | 1µA | ||
![]() P6KE7.5CA-E3/54 VISHAY | 46 |
| - | 7.5V | DO15 | RoHS compliant | glass passivated | 1g | reel | tape | P6KE | 53.1A | 6.4V | THT | 0.6kW | bidirectional | TVS | - | 1mA |