- Manufacturer
- Mounting
- Breakdown Voltage / V
- Case
- Certificates
- Max. off-state voltage
- Semiconductor structure
- Type of diode
- Kind of package
- Tolerance
- Max. forward impulse current
- Accessory Type
- Features of semiconductor devices
Attribute column
Categories
Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Breakdown Voltage / V | Case | Certificates | Contact Finish Mating | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | ELV | Connector Support Type | Impedance | Accessory Type | Specifications | Insertion Loss (dB) | Mode | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA45A-E3/73 VISHAY | 31 |
| - | - | - | - | - | - | - | - | - | - | 50...55.3V | DO15 | RoHS compliant | - | glass passivated | Ammo Pack | - | 6.9A | 45V | THT | unidirectional | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA43A-E3/54 VISHAY | 24 |
| - | - | - | - | - | - | - | - | - | - | 47.8...52.8V | DO15 | RoHS compliant | - | glass passivated | reel | tape | 7.2A | 43V | THT | unidirectional | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO12CB Panduit Corp | 34 | - | Datasheet | 6 Weeks | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Out Kit | 12 Fibers; 39.37 (1.00m) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0868006502 Molex | 37 |
| Datasheet | 6 Weeks | - | - | - | 4 | - | Polymer | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Bulk | - | BSC 86800 | yes | Active | 1 (Unlimited) | FIBER OPTIC CONNECTOR ADAPTER | - | - | - | - | Black | - | - | - | - | unknown | - | - | - | - | Mounting Plate | 4 Position | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1405374 Phoenix Contact | 16 |
| Datasheet | 8 Weeks | - | - | - | - | - | Zinc Die Cast | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C~70°C | - | 2011 | PLUSCON VS | - | Active | 1 (Unlimited) | - | - | 6 | - | - | Silver | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 42mm | - | 100mA | - | - | - | Panel Mount Frame | - | - | - | 29.5mm | 57.27mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 1060051002 Molex | In Stock | - | Datasheet | 7 Weeks | - | Cable | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 106005 | - | Obsolete | 1 (Unlimited) | FIBER OPTIC CONNECTOR | - | - | - | - | - | - | Straight | - | 20mm | - | - | - | - | - | Loopback | Multimode, 12 Channel | - | Multimode | 58.6mm | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() HMUA-F3-A125(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2003 | HMU | - | Active | 1 (Unlimited) | - | - | - | 70°C | -25°C | Silver | - | - | - | - | - | - | - | - | - | Ferrule | Singlemode/Multimode | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1754843-1 TE Connectivity Aerospace, Defense and Marine | 2626 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Aluminum | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | yes | Active | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | Not Applicable | - | ||
![]() FSCCLIP-L Panduit Corp | 85 |
| Datasheet | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Clip | Duplex | - | - | - | - | - | No | Non-RoHS Compliant | - | - | - | ||
![]() CMCSREI Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | 75Ohm | - | - | - | - | Female | Straight | - | - | - | - | - | - | 75Ohm | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() PSL-LCAB-C Panduit Corp | In Stock | - | - | 4 Weeks | - | - | 100 | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Obsolete | Not Applicable | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | Blockout Device | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PSL-LCAB-OR Panduit Corp | In Stock | - | - | 4 Weeks | - | Standard | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | Not Applicable | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | Blockout Device | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() FO6CB Panduit Corp | 30 |
| Datasheet | 6 Weeks | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 33.112243g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Out Kit | 6 Fibers; 39.37 (1.00m) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1588908-1 TE Connectivity Aerospace, Defense and Marine | 29 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | Pro Beam Jr | yes | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | Black | - | Straight | - | - | - | - | Compliant | CONNECTOR ACCESSORY | - | Ferrule Kit | Singlemode | 0.7 dB | - | 18.15mm | - | - | No | RoHS Compliant | - | Not Applicable | - | ||
![]() GMP.3K.085.EANZ LEMO | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3K | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Strain Relief with Cap | Straight | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP68 | ||
![]() GMF.3K.085.EANZ LEMO | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3K | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Strain Relief with Cap | Straight | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP68 | ||
![]() PSL-LCAB-EI Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | Not Applicable | - | - | - | - | - | Electric Ivory | - | - | - | - | - | - | - | - | - | Blockout Device | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PSS.F7.126.LCE23 LEMO | In Stock | - | Datasheet | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | F7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact | 2.0mm Cable Diameter | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PSL-SCBD-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | Not Applicable | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | Blockout Device | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() EFA02-03-002 Essentra Components | 1542 |
| Datasheet | 10 Weeks | - | - | - | - | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Richco | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - |