- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Material - Insulation | Body Material | Approved in combination with protective conduit according to DIN EN 61386-23 | Base/Housing Material | Body Orientation | Brand | Colour front ring | Construction type | Construction type lens | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP), front side | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Fiber Cable Type | Fiber Diameter | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Material front ring | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting | Number of I/Os | One-piece | Part Life Cycle Code | Product Style | Revolving thread | Risk Rank | RoHS | Rohs Code | Surface protection | Termination Method | Thread connection size | Type of control element | Unit Weight | Voltage-IEC | Voltage-UL | With front ring | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Voltage - Supply | Orientation | Depth | Reach Compliance Code | Base Part Number | Termination Style | Brand Name | Polarity | ELV | Max Supply Voltage | Min Supply Voltage | Number of Levels | Body Plating | Number of Bits | Accessory Type | Propagation Delay | Wire Gauge or Range - AWG | Fuse Type | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Product Type | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Stripping Length | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Insertion Loss (dB) | Simplex/Duplex | Mode | Attenuation Value | Serviceable | Disconnect Type | Product | Features | Port Type | Product Category | Product Length | IP Rating | Length | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-300720 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Die Cast | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Amphenol | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | Singlemode | - | - | - | LC Connectors | With Cap | Duplex | Fiber Optic Connectors | - | IP67 | - | - | - | - | - | - | - | ||
![]() 17-300170 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Amphenol | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.839520 oz | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | Singlemode | - | - | - | LC Connectors | No Cap | Duplex | Fiber Optic Connectors | - | IP67 | - | - | - | - | - | - | - | ||
![]() 17-300230 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Amphenol | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.291027 oz | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | Singlemode | - | - | - | LC Connectors | With Cap | Duplex | Fiber Optic Connectors | - | IP67 | - | - | - | - | - | - | - | ||
![]() 6457567-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 10 | - | - | - | BEI Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Adapter | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | Multimode | - | - | - | Adapters | Retention clip not included | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | ||
![]() CC9000-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle Connectors | - | - | - | - | - | - | - | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502750-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Die-cast Zinc | Straight | - | - | - | - | - | - | - | - | - | - | - | Simplex | - | - | IDEC | - | AYLW49901D-A-24V | - | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multimode/Single Mode | - | - | - | Adapters | - | Duplex | - | 29.6 mm | - | - | - | - | - | - | - | - | ||
![]() 501933-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5502585-2 TE Connectivity | In Stock | - | - | - | - | Panel, Through Hole | - | - | - | - | Zinc | - | - | Zinc | - | - | - | - | Grey | - | Rectangular | - | - | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Key | - | - | - | Yes | - | Box | - | - | Receptacle | - | - | - | - | Silver | - | Bayonet | - | - | - | - | - | - | - | Right Angle | 20.37 mm | - | - | - | - | - | Compliant | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Simplex | Multimode | - | - | - | - | - | - | - | - | - | 12.83 mm | - | - | No | No SVHC | - | Lead Free | ||
![]() 17-300390 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Die Cast | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Amphenol | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 4.377499 oz | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | Multimode | - | - | - | LC Connectors | With Cap | Duplex | Fiber Optic Connectors | - | IP67 | - | - | - | - | - | - | - | ||
![]() 17-300680 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Die Cast | - | - | - | Amphenol CONEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Amphenol | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 2.292808 oz | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | Multimode | - | - | - | LC Connectors | No Cap | Duplex | Fiber Optic Connectors | - | IP67 | - | - | - | - | - | - | - | ||
![]() T1089 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 6.3A | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 300V | - | - | - | ATF | Active | - | Disconnect, Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | 8-22 AWG | 5mm x 20mm, 5mm x 25mm | - | 1.5-6mm² | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | Fuse, Lever | - | -- | - | - | - | - | - | 8.0mm | -- | - | - | - | - | ||
![]() 1061710000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | Straight | - | - | No | - | - | No | - | Non-Compliant | - | Nickel-plated | - | PG36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1985149-2 TE Connectivity | In Stock | - | - | - | - | Panel, Snap in | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Duplex | Singlemode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APC-108 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | WIMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() CP5781-000 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | 256-BGA | - | 256-FBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 191 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FLEX-10KE® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 V ~ 2.7 V | - | - | - | EPF10K50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2880 | - | - | 40960 | 199000 | 360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1534631-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 10000 | - | - | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 1 week ago) | 1534631-1 | - | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | Details | Yes | - | - | - | - | 0.027761 oz | - | - | - | - | - | - | - | - | - | - | 221 °C | -40 °C | Black | - | - | Fiber Optic | - | - | - | - | - | - | - | - | compliant | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | UL94 HB | - | ||
![]() 1693560-2 TE Connectivity | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | 1693560-2 | 1693560 | - | - | - | - | - | - | - | - | Obsolete | - | - | 8.53 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | FIBER OPTIC CONNECTOR | - | - | 75 °C | -40 °C | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Singlemode | 2 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP5771-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHSC2 Eaton | In Stock | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | 3.6 V | 2.3 V | - | - | 16 | - | 2.7 ns | - | - | - | - | - | - | - | - | - | -12 mA | 12 mA | 16 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 6278050-1 TE Connectivity | In Stock | - | - | - | - | Flanges, Panel, Snap in | - | - | - | - | - | Metal | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Straight | 21.5 mm | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 dB | Duplex | Singlemode/Multimode | - | - | - | - | - | - | - | - | - | 35 mm | - | - | No | - | - | Not Applicable |