- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Reach Compliance Code | Halogen Free | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMUA-2AH-4(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Board Mount | - | 2 | Synthetic Resin | Zirconia | NOT SPECIFIED | NOT SPECIFIED | -25°C~70°C | 2003 | HMU | yes | Active | 1 (Unlimited) | Coupler | - | - | - | - | NO | NO | YES | - | - | - | unknown | - | MU Receptacle | MU Receptacle | Duplex | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-16A-2 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | 16 | Synthetic Resin | Zirconia | - | - | -25°C~70°C | 2003 | HMU | - | Active | 1 (Unlimited) | Coupler | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | MU Receptacle | MU Receptacle | 16-Plex | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2AS-4 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | 2 | Synthetic Resin | Zirconia | NOT SPECIFIED | NOT SPECIFIED | -25°C~70°C | 2003 | HMU | yes | Active | 1 (Unlimited) | Coupler | - | - | - | STANDARD: IEC 61754-6 | NO | NO | YES | GENERAL PURPOSE | - | - | unknown | - | MU Receptacle | MU Receptacle | Duplex | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() N455-000-S Tripp Lite | In Stock | - | - | 2 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode | - | - | Unknown | RoHS Compliant | - | - | ||
![]() CMDGVLLCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDJROLCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDHAQLCZBL Panduit Corp | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDSPELCZAW Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDSPELCZBL Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDVMALCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDSPELCZEI Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDTSBLCZEI Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDVMALCZEI Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1964460000 Weidmüller | 46 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | Polyamide (PA), Nylon | - | - | - | -40°C~70°C | 2011 | IE-Line | - | Active | 1 (Unlimited) | Coupler | - | - | Gray | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() CMDRLVLCZEI Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1964450000 Weidmüller | 46 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | Zinc Die Cast | - | - | - | -40°C~70°C | 2011 | IE-Line | - | Active | 1 (Unlimited) | Adapter | - | - | Silver | - | NO | NO | NO | GENERAL PURPOSE | - | IP67 - Dust Tight, Waterproof | - | - | SC Receptacle | SCRJ Receptacle | - | Multimode | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1061540043 Molex | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | Polymer | - | - | - | -40°C~85°C | 2009 | 106154 | - | Obsolete | 1 (Unlimited) | Adapter | - | - | Beige | - | - | - | - | - | Straight | - | - | Low Halogen | ST Receptacle | Optional | Simplex | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CMDLLBLCZIW Panduit Corp | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDWMILCZBU Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMDLLBLCZEI Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |