- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Shielding | Depth | Reach Compliance Code | Housing Color | ELV | Halogen Free | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1061260510 Molex | 24 |
| Datasheet | 11 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange; Snap-In | - | - | Polymer | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | - | 2008 | 106126 | - | Active | 1 (Unlimited) | EAR99 | - | Coupler | Blue | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | - | Dust Cap | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061233100 Molex | In Stock | - | Datasheet | 5 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange; Snap-In | - | - | Polymer | - | - | Phosphor Bronze | - | - | -40°C~85°C | 2012 | 106123 | yes | Obsolete | 1 (Unlimited) | - | - | Coupler | Aqua | - | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | Blue | Compliant | - | LC Receptacle | LC Receptacle | 4-Plex | Multimode | Dust Cap | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 1061233400 Molex | In Stock | - | Datasheet | 6 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange; Snap-In | - | - | Polymer | - | - | Phosphor Bronze | - | - | -40°C~85°C | 2012 | 106123 | yes | Obsolete | 1 (Unlimited) | - | - | Coupler | Aqua | - | - | - | - | - | Straight | - | - | - | Blue | Compliant | Low Halogen | LC Receptacle | LC Receptacle | 4-Plex | Multimode | Dust Cap, Shutter | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 1061540012 Molex | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | Zinc Die Cast | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2009 | 106154 | - | Obsolete | 1 (Unlimited) | EAR99 | - | Adapter | Silver | 8536.70.00.00 | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | Optional | Simplex | Multimode | Shielded | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061541000 Molex | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | Polymer | - | - | Zirconia | - | - | -40°C~85°C | 2009 | 106154 | - | Obsolete | 1 (Unlimited) | - | - | Coupler | Blue | - | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode | Dust Cap, Shielded, Shutter | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061540010 Molex | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | Zinc Die Cast | - | - | Zirconia | - | - | -40°C~85°C | 2009 | 106154 | - | Obsolete | 1 (Unlimited) | - | - | Adapter | Silver | - | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | Optional | Simplex | Singlemode | Shielded | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061260690 Molex | In Stock | - | Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polymer | - | - | Phosphor Bronze | - | - | -40°C~85°C | 2009 | 106126 | - | Obsolete | 1 (Unlimited) | - | - | Coupler | Silver | - | - | - | - | - | Straight | Unshielded | - | - | - | Compliant | Low Halogen | LC Receptacle | LC Receptacle | Duplex | Singlemode/Multimode | Dust Cap | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 1061240100 Molex | In Stock | - | Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | Metal | - | Polymer | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2012 | 106124 | yes | Obsolete | 1 (Unlimited) | EAR99 | - | Coupler | Blue | 8536.70.00.00 | - | - | - | - | Straight | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Simplex | Singlemode | Dust Cap | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 1060043085 Molex | In Stock | - | Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polymer | - | - | Zirconia | - | - | - | 2010 | 106004 | - | Obsolete | 1 (Unlimited) | - | - | Coupler | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode/Multimode | 45° Angle, Bezel, Shutter | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1060043182 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Snap-In | - | - | Polymer | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | - | 2009 | 106004 | - | Obsolete | 1 (Unlimited) | - | - | Coupler | Blue | - | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Duplex | Singlemode/Multimode | 45° Angle, Bezel, Shutter | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061700020 Molex | In Stock | - | Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polymer | - | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2006 | BSC 106170 | yes | Obsolete | 1 (Unlimited) | EAR99 | - | Coupler | Green | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode | Angle Polished, Dust Cap | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061660630 Molex | In Stock | - | Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Polymer | - | - | Zirconia | - | - | - | 2008 | 106166 | - | Obsolete | 1 (Unlimited) | EAR99 | - | Coupler | Black | 8536.70.00.00 | - | - | - | - | Straight | - | 29.2mm | unknown | - | - | - | SC Receptacle | SC Receptacle | Duplex | Multimode | Dust Cap, Shielded, Shutter | 15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1061702020 Molex | In Stock | - | - | 10 Weeks | - | Panel Mount, Snap-In | - | - | Polymer | - | - | Ceramic | NOT SPECIFIED | - | - | 2007 | BSCII 106170 | - | Active | 1 (Unlimited) | - | - | Coupler | Green | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | - | Angle Polished, Dust Cap | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061261410 Molex | 24 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange; Snap-In | - | - | Polymer | - | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2013 | 106126 | - | Active | 1 (Unlimited) | EAR99 | - | Coupler | Black | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | - | Dust Cap | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 1061210102 Molex | In Stock | - | Datasheet | 17 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | Polymer | - | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | - | 2013 | 106121 | yes | Active | 1 (Unlimited) | - | - | Coupler | Beige | - | - | - | - | - | Straight | - | - | - | - | Compliant | - | LC Receptacle | LC Receptacle | 8-Plex | Multimode | Angled, Dust Cap, Shutter | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC29N-24-10AS Panduit Corp | 828 |
| Datasheet | 4 Weeks | Standard | Free Hanging (In-Line) | - | - | Plastic | - | - | Zirconia | - | - | 0°C~70°C | - | QuickNet™ | - | Active | Not Applicable | - | - | Adapter | Black | - | - | - | - | - | - | - | - | - | - | - | - | LC Receptacle | MPO Receptacle | 24-Plex | Singlemode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC9-12-10Y Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | 263.083603g | Plastic | - | - | - | - | 2009 | - | - | Obsolete | Not Applicable | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Singlemode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1061613600 Molex | 485 |
| Datasheet | 20 Weeks | - | Panel Mount, Flange; Snap-In | - | - | Polymer | - | - | Ceramic | NOT SPECIFIED | NOT SPECIFIED | - | 2006 | 106161 | yes | Active | 1 (Unlimited) | - | - | Coupler | Green | - | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode | Angle Polished, Shutter | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO-EX-2LCBD2 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount, Snap-In | - | 2 | Synthetic Resin | - | Glass, Polybutylene | Zirconia | - | - | -40°C~85°C | 2006 | FO-EX | - | Obsolete | 1 (Unlimited) | - | Connector | Coupler | Blue | - | - | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode/Multimode | Dust Cap | - | - | - | - | RoHS Compliant | - | ||
![]() 1061541610 Molex | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polymer | - | - | Nickel | - | - | -40°C~85°C | 2008 | 106154 | - | Obsolete | 1 (Unlimited) | EAR99 | - | Adapter | Beige | 8536.69.40.20 | - | - | - | - | Straight | Unshielded | - | - | - | Compliant | - | LC Receptacle | FC Receptacle | Simplex | Singlemode/Multimode | Dust Cap, Shutter | - | - | No | - | ROHS3 Compliant | - |