- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Shielding | Ingress Protection | Reach Compliance Code | ELV | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Features | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC6-12-10ABL Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1061541015 Molex | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | Polymer | Zirconia | - | - | -40°C~85°C | - | 2009 | 106154 | - | Obsolete | 1 (Unlimited) | - | - | Adapter | Green | - | - | - | - | - | - | Straight | Shielded | - | - | Compliant | FC Receptacle | SC Receptacle | Simplex | Singlemode | Angle Polished, Dust Cap, Shielded | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1061541101 Molex | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | Polymer | Phosphor Bronze | - | - | -40°C~85°C | - | 2008 | 106154 | yes | Obsolete | 1 (Unlimited) | - | - | Coupler | Beige | - | - | - | - | - | - | Straight | - | - | unknown | - | SC Receptacle | SC Receptacle | Simplex | Multimode | Dust Cap, Shielded, Shutter | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1061541111 Molex | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | Polymer | Phosphor Bronze | - | - | -40°C~85°C | - | 2008 | 106154 | yes | Obsolete | 1 (Unlimited) | - | - | Adapter | Beige | - | - | - | - | - | - | Straight | - | - | unknown | Compliant | SC Receptacle | FC Receptacle | Simplex | Multimode | Dust Cap | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1061541115 Molex | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | Polymer | Zirconia | - | - | -40°C~85°C | - | 2008 | 106154 | - | Obsolete | 1 (Unlimited) | - | - | Adapter | Green | - | - | - | - | - | - | Straight | - | - | - | Compliant | SC Receptacle | FC Receptacle | Simplex | Singlemode | Angle Polished, Dust Cap | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1061670000 Molex | 24 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange (2 Hole) | - | Polymer | Phosphor Bronze | - | - | - | - | 2008 | 106167 | - | Active | 1 (Unlimited) | - | - | Coupler | Blue | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | SC Receptacle | SC Receptacle | Duplex | Singlemode | Dust Cap | - | - | ROHS3 Compliant | - | - | - | ||
![]() FH4ZU-24-NMNMA Panduit Corp | 647 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FH4ZU-24-NMNMB Panduit Corp | 772 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FH4ZU-48-NMNMB Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FD1W24AQDSCZ Panduit Corp | 2468 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FAP12WAQLCZ Panduit Corp | 2267 |
| - | 4 Weeks | Wall | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() 1061156100 Molex | 24 |
| Datasheet | 6 Weeks | - | Panel Mount, Snap-In | - | Zinc Die Cast | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | - | 2008 | 106115 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | Green | EMI SHIELDED | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode | 45° Angle, Angle Polished, Dust Cap, Shielded, Shutter | - | - | ROHS3 Compliant | - | - | - | ||
![]() 17-300680 Conec | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | Zinc Die Cast | Phosphor Bronze | - | - | -40°C~85°C | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | Coupler | Silver | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | Dust Cap, Mounting Hardware | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 09574680500000 HARTING | 11 |
| - | 16 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Active | - | - | FIBER OPTIC CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1061230505 Molex | In Stock | - | Datasheet | - | - | - | - | Polymer | - | - | - | - | - | 2013 | 106123 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1061670550 Molex | 24 |
| Datasheet | 6 Weeks | - | Panel Mount, Flange (2 Hole) | - | Polymer | Phosphor Bronze | - | - | - | - | 2005 | 106167 | - | Active | 1 (Unlimited) | - | - | Coupler | Green | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | SC Receptacle | SC Receptacle | Duplex | - | Angle Polished, Dust Cap, Shutter | - | - | ROHS3 Compliant | - | - | - | ||
![]() HRFCP-HSCJ-1(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | Brass, Zinc | Phosphor Bronze | - | - | -25°C~70°C | - | 2012 | HRFC | yes | Active | 1 (Unlimited) | - | - | Adapter | Silver | - | - | - | - | - | - | - | - | - | unknown | - | FC Receptacle | SC Receptacle | Simplex | - | PC Polished | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() FD1W12AQDSCZ Panduit Corp | 2894 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFAP6DMMSC HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() FAP3WAQDSC Panduit Corp | In Stock | - | - | 8 Weeks | - | Panel Mount, Snap-In | - | Plastic | Phosphor Bronze | - | - | - | Bulk | 2009 | Opticom® | - | Obsolete | Not Applicable | - | - | Coupler | Aqua | - | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | 6-Plex | Multimode | - | - | No | RoHS Compliant | - | - | - |