- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Convert From (Adapter End)
- Convert To (Adapter End)
- Mounting Type
- Simplex/Duplex
- Type
- Series
- Housing Material
Attribute column
Categories
Fiber Optic Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Ferrule material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Ingress Protection | Depth | Number of Contacts | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Features | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1061241110 Molex | In Stock | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Ceramic | Polymer | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2012 | 106124 | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | Beige | - | - | - | - | - | - | Straight | - | - | - | LC Receptacle | LC Receptacle | Simplex | Singlemode | Dust Cap | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1060043590 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Snap-In | - | Polymer | - | Phosphor Bronze | - | - | - | 2006 | 106004 | - | Active | 1 (Unlimited) | EAR99 | - | Adapter | - | - | - | Silver | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | ST Receptacle | SC Receptacle | Simplex | Singlemode/Multimode | 45° Angle, Bezel, Shutter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1060597850 Molex | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount, Bulkhead | - | Polymer | - | Metal | NOT SPECIFIED | NOT SPECIFIED | - | 2010 | 106059 | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode | Protective Cap | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061151130 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Flange (2 Hole) | - | Zinc Die Cast | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2008 | 106115 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Silver | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode | Dust Cap, Shielded, Shutter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061670110 Molex | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Snap-In | - | Polymer | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | - | 2009 | 106167 | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Duplex | Multimode | Dust Cap | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061152116 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Snap-In | - | Zinc Die Cast | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | - | 2008 | 106115 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Silver | - | 8536.70.00.00 | - | - | - | - | Straight | - | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | Dust Cap, Shielded, Shutter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061261300 Molex | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Flange, Snap-In | - | Polymer | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2012 | 106126 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Blue | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Singlemode | Dust Cap | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1060597200 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Bulkhead | - | Polymer | - | Metal | NOT SPECIFIED | NOT SPECIFIED | - | 2009 | 106059 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Black | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | Protective Cap | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1060043295 Molex | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount, Snap-In | - | Polymer | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2010 | 106004 | - | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Black | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | Singlemode/Multimode | 45° Angle, Bezel, Shutter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061270110 Molex | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount, Flange (2 Hole) | - | Polymer | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2014 | 106127 | - | Obsolete | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | - | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | IP67 - Dust Tight, Waterproof | - | - | LC Receptacle | LC Receptacle | Duplex | Multimode | Dust Cap, Shutter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061240110 Molex | In Stock | - | Datasheet | 21 Weeks | - | Panel Mount, Snap-In | - | Polymer | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2012 | 106124 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Beige | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Simplex | Singlemode | Dust Cap | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 8808340000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | -25°C~70°C | 2010 | IE-Line | - | Active | 1 (Unlimited) | - | Terminal Block | Coupler | - | - | - | Light Gray | Male | - | - | - | - | - | - | IP20 | 17.5mm | 2 | ST Receptacle | ST Receptacle | Simplex | - | - | 60mm | 45mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Dust Tight, IP20, IP67, Waterproof | ||
![]() 1061610000 Molex | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount, Flange; Snap-In | - | Polymer | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2007 | 106161 | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | Blue | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | SC Receptacle | SC Receptacle | Simplex | - | Dust Cap | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1416677 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 19.999993g | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | FIBER OPTIC CONNECTOR ADAPTER | - | 2 | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Duplex | Multimode | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 1061231100 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Flange; Snap-In | - | Polymer | - | Phosphor Bronze | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2012 | 106123 | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | Beige | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | LC Receptacle | LC Receptacle | 4-Plex | Multimode | Dust Cap | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1061281590 Molex | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount, Flange; Snap-In | - | Polymer | - | Zirconia | - | - | - | 2009 | 106128 | - | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Silver | - | 8536.70.00.00 | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | Duplex | - | Shutter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1061700522 Molex | In Stock | - | Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | Polymer | - | Zirconia | NOT SPECIFIED | NOT SPECIFIED | - | 2012 | 106170 | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | Green | - | - | - | - | - | - | Straight | - | 17.6mm | - | SC Receptacle | SC Receptacle | Simplex | Singlemode | Angle Polished, Dust Cap, Shutter | 28.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FAP3WEIDSC Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Panel Mount, Snap-In | - | Plastic | 86.18255g | Phosphor Bronze | - | - | - | 2009 | Opticom® | - | Obsolete | Not Applicable | - | - | Coupler | - | - | - | Ivory | - | - | - | - | - | - | Straight | - | - | - | SC Receptacle | SC Receptacle | 6-Plex | Multimode | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1061230650 Molex | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Flange | - | Polymer | - | Ceramic | NOT SPECIFIED | NOT SPECIFIED | -40°C~85°C | 2012 | 106123 | yes | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | Green | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | LC Receptacle | LC Receptacle | 4-Plex | Singlemode/Multimode | Angle Polished, Dust Cap, Shielded, Shutter | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1061661010 Molex | In Stock | - | Datasheet | 19 Weeks | - | Panel Mount, Flange (2 Hole) | - | Polymer | - | Zirconia | - | - | - | 2008 | 106166 | - | Active | 1 (Unlimited) | - | - | Adapter | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | SC Receptacle | ST Receptacle | Duplex | Multimode | Dust Cap | - | - | - | - | - | ROHS3 Compliant | - | - |