- Manufacturer
- Connector Type
- Mounting Type
- Series
- Part Status
- RoHS Status
- Simplex/Duplex
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Features
- Factory Lead Time
- Material Flammability Rating
Attribute column
Categories
Fiber Optic Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Housing Color | Wire/Cable Diameter | Cable Diameter | Simplex/Duplex | Housing Finish | Fiber Cladding Diameter | Boot Color | Features | Fiber Core Diameter | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSC2-PH0.9-E2(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | - | HSC | Obsolete | Not Applicable | Plug | 70°C | -25°C | - | - | - | 900 μm | 0.9mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HSC2-PH0.9-E1(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | - | HSC | Obsolete | Not Applicable | Plug | 70°C | -25°C | Blue | - | - | 900 μm | 0.9mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P1-H1(63) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P1-H1(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Duplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH1-A(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HSC | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P1-H3(63) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-P1-H1(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P1-H2(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Duplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HMUA-2P1-H1(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Duplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSCF-2PH1.7-B1(R)(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | - | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1.7 mm | 1.7mm | Duplex | - | 125μm | Blue | Keyed, PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FXG.5K.03J.CLZ LEMO | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange (Round) | - | Brass | NOT SPECIFIED | NOT SPECIFIED | -50°C~200°C | Bulk | - | 5K | Active | 1 (Unlimited) | Plug | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | Silver | - | - | 10-Plex | Chrome | - | - | Keyed | - | - | ROHS3 Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() HMUAJ-P1-H2(61) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | Purple | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FIBER-SD-BODY-B Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMUA-P1.7-H1-B(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | - | HMU | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.7mm | Simplex | - | 125μm | - | - | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-PH2-E2(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | Bulk | 2003 | HSC | Active | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 2 mm | 2.0mm | Simplex | - | 125μm | Purple | Advanced PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-A6-D1-3(31) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HSC-PH2-E1-A(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HSC | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 2 mm | 2.0mm | Simplex | - | 125μm | Blue | PC Polished, Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() HSC-A6-D1-3(01) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | - | - | -25°C~70°C | Bulk | 2003 | HSC | Active | 1 (Unlimited) | Receptacle | - | - | - | - | - | - | - | Duplex | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PEG.0K.200.CZZ LEMO | In Stock | - | - | - | Bulkhead, Panel, Rear Side Nut | Panel Mount, Bulkhead - Rear Side Nut | - | Brass | - | - | -40°C~80°C | Bulk | - | 0K | Active | 1 (Unlimited) | Receptacle | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | Silver | 3 mm | 3.0mm | Simplex | Chrome | - | - | Keyed, Strain Relief | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() HMUAJ-P1-H2(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | -25°C~70°C | - | 2003 | HMU | Obsolete | 1 (Unlimited) | Plug | 70°C | -25°C | - | - | - | 1 mm | 1.0mm | Simplex | - | 125μm | Purple | Strain Relief | 9.5μm/50μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |