- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Mounting Option 2 | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Contact Gender | Connector Support Type | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19620005096 HARTING | 14 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 20 | 125°C | -40°C | Grey | Female | SHIELDED | NO | NO | NO | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | M32 | 18 mm | M32 Thread | - | 0.7087 inch | 0.5512 inch | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | IP68 - Dust Tight, Waterproof | ||
![]() 19000005090 HARTING | 57 | - | - | 4 Weeks | - | Metal | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | Cable | - | 125°C | -40°C | Grey | Female | - | - | - | - | - | 30mm | - | - | CONNECTOR ACCESSORY | Cable Gland | M25 | 9 mm | M25 Thread | - | - | - | - | 33mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP68 - Dust Tight, Waterproof | ||
![]() 1407669 Phoenix Contact | 81 |
| Datasheet | 7 Weeks | Cable | - | Plastic | Polyamide | - | - | 2014 | HEAVYCON® | yes | Active | Not Applicable | - | - | 1 | - | - | Black | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | M20 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 09140009950 HARTING | 449 | - | Datasheet | 4 Weeks | - | Module | - | - | - | - | - | Han-Modular® | yes | Active | 1 (Unlimited) | - | Power, Rectangular | - | - | - | - | Female | - | NO | NO | NO | Straight | - | - | - | CONNECTOR ACCESSORY | Dummy Module | - | - | - | DUMMY ITEM | - | - | 419.1mm | 34.2mm | 370.84mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19000005198 HARTING | 130 | - | Datasheet | 4 Weeks | Cable | - | Thermoplastic | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | White | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M40 | 32 mm | M40 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | IP68 - Dust Tight, Waterproof | ||
![]() 19000005084 HARTING | 21 | - | Datasheet | 4 Weeks | - | - | Metal | - | SCREW | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | 20 | 125°C | -40°C | - | - | - | NO | NO | NO | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M20 | 10 mm | M20 Thread | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1414629 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2016 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (4) | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 19000005091 HARTING | 267 |
| Datasheet | 4 Weeks | - | Metal | - | - | - | Bulk | - | Han® | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | Silver | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M25 | 18 mm | M25 Thread | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1414256 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | - | M20 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1678334 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Clip (1) | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 19000005099 HARTING | 90 | - | - | 3 Weeks | - | Metal | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M40 | 32 mm | M40 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1407670 Phoenix Contact | 74 |
| Datasheet | 7 Weeks | Cable | - | Plastic | Polyamide | - | - | 2014 | HEAVYCON® | yes | Active | Not Applicable | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M25 | - | M25 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 1414641 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2016 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (2) | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1414264 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | - | NPT 1/2 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1414267 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2015 | HEAVYCON® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | - | NPT 1 1/4 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411352 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | M25 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant | ||
![]() 1407696 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | - | Black | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 19000005190 HARTING | 37 | - | - | 4 Weeks | Cable | - | - | Thermoplastic | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | Grey | - | - | - | - | - | - | - | - | Female | CONNECTOR ACCESSORY | Cable Gland | M25 | 16 mm | M25 Thread | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | IP68 - Dust Tight, Waterproof | ||
![]() 1886799 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | 2010 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP50 - Dust Protection | ||
![]() 1411517 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2015 | HEAVYCON-ADVANCE® | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Screw Locks | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 - Dust Tight, Water Resistant |