- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Depth | Reach Compliance Code | Current Rating | Contact Gender | Empty Shell | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09000005089 HARTING | 34 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | 15.5 mm | PG16 Thread | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1656390000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Metal | - | - | - | - | - | 2006 | RockStar® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | PG11 Thread | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | IP54 - Dust Protected, Water Resistant | ||
![]() 09200165423 HARTING | 18 |
| - | 5 Weeks | - | - | - | - | - | - | Metal | - | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1660135 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Base | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | IP54 - Dust Protected, Water Resistant | ||
![]() 09300009970 HARTING | 14 |
| - | 4 Weeks | - | PANEL | - | - | PLASTIC | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han® | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | FEMALE-FEMALE | NO | - | Adapter Plate | - | Han® 6B to DB9 (2) | YES | 18 | 18 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330009980 HARTING | 57 |
| - | 4 Weeks | Standard | - | - | - | - | - | Polycarbonat | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han-Snap® | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | Mounting Frame | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300165426 HARTING | 64 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Metal | - | - | - | 400V | - | Han® B | - | Active | 1 (Unlimited) | Cable | - | 32 | - | - | - | Female | 400V | - | - | - | - | - | - | - | - | 10A | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (4) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1414652 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | - | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | M25 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09200035427 HARTING | 54 |
| Datasheet | 5 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | Cable | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP44 | ||
![]() 09300245401 HARTING | 7 |
| - | 4 Weeks | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | 8 | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09200009996 HARTING | 29 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Profile Seal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005071 HARTING | 51 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Blanking Plug | - | PG13.5 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19400489822 HARTING | 2353 |
| - | 7 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® HPR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | 6 Cable Entries, M32 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200035446 HARTING | 19 |
| - | 4 Weeks | Base | - | - | - | - | - | Plastic | - | - | - | - | - | Han® A | yes | Active | 1 (Unlimited) | Snap in | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 09000005092 HARTING | 43 | - | Datasheet | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | Cable | - | - | - | - | White | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | 15.5 mm | PG21 Thread | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1885279 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | Plastic | - | 199.999989g | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread, 2 Cable Entries | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300105406 HARTING | 94 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1408520 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | Module | 1 | - | - | Plastic | 39.999986g | - | - | - | 2012 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | - | Cable Diameter 6-13mm | - | - | - | 57.9mm | 21.8mm | 60mm | - | RoHS Compliant | UL94 V-0 | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300105404 HARTING | 35 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300009936 HARTING | 25 |
| - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | L-Seal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |