- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Reach Compliance Code | Connector Support Type | Accessory Type | Thread Size | Specifications | Head Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19620005090 HARTING | 45 | - | - | 4 Weeks | - | - | - | - | Metal | - | - | - | - | - | Han® | - | yes | Active | 1 (Unlimited) | Screw | - | 20 | - | - | - | Female | - | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | - | M25 Thread | - | - | - | - | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 09200165410 HARTING | 99 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | Locking Pegs (2) | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1414661 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | Plastic | - | - | - | - | - | 2015 | HEAVYCON® | - | - | Active | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Cable Gland | - | M25 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1421100 Phoenix Contact | 17164863 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | HEAVYCON® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Transparent | - | - | - | - | RoHS Compliant | - | - | IP20 | ||
![]() 19440035425 HARTING | 17 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | Han-INOX® | - | - | Active | 1 (Unlimited) | IDC | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09370009942 HARTING | 88 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Han® M | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1853227 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | - | Panel | - | - | - | - | - | - | - | 2011 | Variocon® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | EMC Shield Adapter | - | Modules, 3 | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1886728 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | 2011 | Variocon® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | - | RoHS Compliant | UL94 V-0 | - | IP50 - Dust Protection | ||
![]() 09330009964 HARTING | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Han® E AV | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Label Holder | - | 26.80mm Long | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300009952 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Han® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Seal | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19200009962 HARTING | 25 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Han® A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | M20 Thread | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09420200131 HARTING | In Stock | - | - | 8 Weeks | Tin | - | - | - | - | - | - | TIN | COPPER ALLOY | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR | - | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | - | - | Distributor | - | 20 Positions | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 11000009601 HARTING | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Han-Yellock® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Label | - | 500 per Roll | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19410005132 HARTING | 15 |
| - | 4 Weeks | - | Cable | - | - | Plastic | - | - | - | - | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Reducing Seal | - | M32 Thread | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1407702 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | - | Plastic | - | - | - | - | - | 2015 | HEAVYCON® EVO | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Flat | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 11123005202 HARTING | 36 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09140009952 HARTING | 36 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19620005092 HARTING | 29 | - | - | 4 Weeks | - | - | - | - | Metal | - | - | - | - | - | Han® | - | - | Active | 1 (Unlimited) | Cable | - | 20 | - | - | - | Female | - | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | M25 | M25 Thread | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1661312 Phoenix Contact | 49 | - | Datasheet | 4 Weeks | - | - | - | - | - | 10.00999g | - | - | - | 2011 | HEAVYCON® | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter Plate | - | Heavycon® D15 to DB9 | - | - | - | - | RoHS Compliant | UL94 HB | - | IP66 | ||
![]() 1776900000 Weidmüller | 81 |
| Datasheet | 10 Weeks | - | Cable | - | Polyamid | - | - | Polyamide | - | - | 2012 | RockStar® | - | - | Active | Not Applicable | - | - | - | 100°C | -40°C | Grey | - | - | - | - | - | compliant | CONNECTOR ACCESSORY | Blanking Plug | - | M25 Thread | 27 mm | 15mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP54, Water Resistant |