- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Depth | Reach Compliance Code | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Assembly Item Name | Length | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09000005019 HARTING | In Stock | - | - | 7 Weeks | - | Metal | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | 40 mm | PG42 Thread | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 39500030024 HARTING | 34 |
| Datasheet | 4 Weeks | - | Module | Plastic | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Programming Port - Data | - | DB9F to DB9M | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 39500030170 HARTING | 2356 |
| Datasheet | 7 Weeks | - | Module | Plastic | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Programming Port - Data | - | DB25F, DB9F, RJ45 Jack to DB25M, DB9M, RJ45 Jack | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 39500000900 HARTING | 50 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Han-Port® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Marker Labels | - | 20 Pieces per Block | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09200035408 HARTING | 60 |
| - | 4 Weeks | Cable | - | THERMOPLASTIC | - | - | - | - | - | Han® A | yes | Active | 1 (Unlimited) | - | - | - | Grey | - | NO | NO | NO | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | - | ROHS3 Compliant | - | IP44 | ||
![]() 09300165405 HARTING | 40 |
| - | 4 Weeks | - | - | - | Thermoplastic | - | - | - | - | Han® B | - | Active | 1 (Unlimited) | 4 | - | - | - | Female | NO | NO | NO | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (4) | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09700009991 HARTING | 300 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Profile Seal | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1886760 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | 2003 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | not_compliant | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Screw Locks | - | - | - | RoHS Compliant | UL94 V-0 | IP50 - Dust Protection | ||
![]() 09000005223 HARTING | 33 | - | - | 4 Weeks | - | - | Thermoplastic | - | - | - | - | - | Han-Easy Lock® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1885651 Phoenix Contact | 21 |
| Datasheet | 7 Weeks | - | Metal | Brass | - | 35.650007g | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread, 3 Cable Entries | - | - | - | RoHS Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1854132 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Metal | Brass | - | - | - | - | 2011 | Variocon® | - | Active | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | EMC Cable Gland | 9.5 mm | PG16 Thread | - | - | - | RoHS Compliant | - | IP67 - Dust Tight, Waterproof | ||
![]() 09140009919 HARTING | 94 |
| Datasheet | 4 Weeks | - | Module | - | - | - | M3 | SCREW | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | CONNECTOR ACCESSORY | Guide Bushing | - | M3 Thread | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1885570 Phoenix Contact | 33 |
| Datasheet | 7 Weeks | - | Metal | Plastic | - | 17.900002g | - | - | 2014 | Variocon® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread, 3 Cable Entries | - | - | - | RoHS Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1885648 Phoenix Contact | 33 |
| Datasheet | 7 Weeks | - | Metal | - | - | 154.999997g | - | - | 2010 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG21 Thread, 3 Cable Entries | - | - | - | RoHS Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09300009994 HARTING | 27 |
| - | 4 Weeks | Flanges | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005066 HARTING | 32 | - | - | 5 Weeks | Cable | - | METAL | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | 30mm | - | CONNECTOR ACCESSORY | Reducing Adapter | - | PG21 Thread to PG16 Thread | RING ITEM | 10.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09330009956 HARTING | 66 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han-Snap® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | not_compliant | CONNECTOR ACCESSORY | Guide Pin | - | M3 Thread | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09155039911 HARTING | 22 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Adapter | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1408562 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | 2012 | HEAVYCON® | yes | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Coding Pin | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1407704 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Flat | - | - | - | - | - | RoHS Compliant | - | - |