- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Connector Support Type | Accessory Type | Wire/Cable Diameter | Specifications | Length | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300009963 HARTING | 20 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Profile Seal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09200105410 HARTING | 115 |
| Datasheet | 6 Weeks | - | THERMOPLASTIC | - | - | - | - | - | 125°C | -40°C | - | - | Han® A | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (2) | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1646120 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (4) | - | - | RoHS Compliant | UL94 HB | IP54 - Dust Protected, Water Resistant | ||
![]() 1407703 Phoenix Contact | 2746864 |
| Datasheet | 4 Weeks | - | Plastic | - | - | - | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Flat | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1853764 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | - | Polyamide, TPE, Thermoplastic | - | 7.599997g | - | - | - | - | - | Bulk | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG16 Thread | - | - | RoHS Compliant | - | IP67 - Dust Tight, Waterproof | ||
![]() 1660148 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | - | RoHS Compliant | UL94 HB | IP54 - Dust Protected, Water Resistant | ||
![]() 09330009988 HARTING | 53 |
| - | 4 Weeks | Standard | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Han-Snap® | yes | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR | - | - | - | NO | NO | NO | GENERAL PURPOSE | Straight | 43.2mm | - | Insert Receiving Frame | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1853751 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Polyamide | - | 199.999989g | - | - | - | - | - | - | 2011 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG16 Thread | - | - | RoHS Compliant | - | IP67 - Dust Tight, Waterproof | ||
![]() 09000005027 HARTING | 64 | - | - | 4 Weeks | Cable | Rubber | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 115°C | -40°C | - | - | - | - | - | Straight | - | CONNECTOR ACCESSORY | Gasket, Seal | - | PG11 Thread | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09160009903 HARTING | 198 |
| Datasheet | 4 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Fixing Screw | - | M3 Thread | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005028 HARTING | 72 |
| - | 7 Weeks | - | Rubber | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | - | CONNECTOR ACCESSORY | Gasket, Seal | - | PG13.5 Thread | 6mm | - | ROHS3 Compliant | - | - | ||
![]() 09000005064 HARTING | 60 |
| - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24mm | CONNECTOR ACCESSORY | Reducing Adapter | - | PG16 Thread to PG13.5 Thread | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() 19410105406 HARTING | 42 |
| - | 4 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | Han-Eco® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Clip (2) | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09200165425 HARTING | 44 |
| - | 5 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Grey | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Pegs (2) | - | No SVHC | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09000245611 HARTING | 34 | - | - | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grip Panel with Adapter | - | Size 24B | - | - | ROHS3 Compliant | - | - | ||
![]() 09330009926 HARTING | 84 |
| - | 4 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | PE Screw | - | M5 Thread | - | - | ROHS3 Compliant | - | - | ||
![]() 1644067 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Rubber, Thermoplastic | - | 5.16001g | - | - | - | - | - | Bulk | 2011 | HEAVYCON® | - | Last Time Buy | Not Applicable | - | - | - | - | Black | - | - | - | - | - | - | - | Cable Feedthrough Sleeves | - | Cable Diameter 6-7mm | - | - | RoHS Compliant | - | IP66 | ||
![]() 1644902 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Polyamide | - | 13.209999g | - | - | - | - | - | Bulk | 2011 | HEAVYCON® | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Corrugated Tube Screw Connector | - | M25 Thread | - | - | RoHS Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1647970 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Brass | 18.269992g | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Screw Set | 18 mm | M25 Thread | - | - | RoHS Compliant | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1660944 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | Locking Clip (2) | - | - | RoHS Compliant | UL94 HB | IP66 |