- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Max Current Rating | Connector Support Type | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Assembly Item Name | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1408203 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09140019901 HARTING | 2180 |
| - | 7 Weeks | - | - | - | - | Plastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Han® GND | - | Active | 1 (Unlimited) | - | Clip | - | - | - | Male to Male | - | - | - | - | - | - | - | - | 1 | - | - | Adapter | - | - | Male to Male | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09000005317 HARTING | 36 |
| - | 7 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Seal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1419622 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | - | - | Plastic | - | - | - | - | - | - | 2016 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1647569 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | Bolt | - | - | Plastic | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blanking Plug | - | - | 7mm Diameter | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0936000420 Molex | 81 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | GWconnect | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG21 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1852875 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | 2010 | Variocon® | - | Active | 1 (Unlimited) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Marker Labels | - | - | Sections - 5 | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 09140014722 HARTING | 37 | - | - | 4 Weeks | Through Hole | Module | - | - | - | - | - | - | - | - | - | Han-Modular® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Insert Receiving Frame | - | - | Female | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09200009918 HARTING | 1424 |
| - | 4 Weeks | Screw | - | - | STAINLESS STEEL | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | Fixing Screw | - | - | M3 Thread | - | - | 6mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300009803 HARTING | 63 |
| - | 4 Weeks | Flanges | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005158 HARTING | 20 |
| - | 7 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG21 Thread | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09150033001 HARTING | 10 |
| - | 4 Weeks | - | - | 6 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | - | Han-Quintax® | yes | Active | 1 (Unlimited) | Crimp | Power, Rectangular | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | Straight | 38.35mm | - | 10A | - | - | - | Insert Frame | - | - | Male | - | - | 21mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1660164 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Pegs (2) | - | - | - | - | - | RoHS Compliant | UL94 HB | Lead Free | IP54 - Dust Protected, Water Resistant | ||
![]() 09000005182 HARTING | In Stock | - | - | 9 Weeks | Cable | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | NO | NO | NO | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | 12 mm | PG11 Thread | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09120009902 HARTING | 50 |
| - | 7 Weeks | Cable | - | - | - | Plastic | - | - | - | - | 250V | - | Han® Q | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | Straight | 40mm | - | 7.5A | 8 | 7.5A | CONNECTOR ACCESSORY | Coding Pin | - | - | Female | CODING ELEMENT | - | 21mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005357 HARTING | 45 |
| - | 4 Weeks | Cable | - | - | Rubber | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Grommet | - | 9 mm | Cable Diameter 9-10mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1636981 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | 2012 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Lug | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP66 | ||
![]() 09200035421 HARTING | 31 | - | - | 5 Weeks | - | - | - | - | Metal | - | Zinc | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Straight | - | not_compliant | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | - | Locking Clip (1) | - | - | 33.6mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 19000005080 HARTING | 118 |
| - | 4 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | Cable | - | 55°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | M20 | 5 mm | M20 Thread | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1408559 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | 1 | - | Plastic | 19.999993g | - | - | - | - | 2012 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Housing | - | - | - | - | 22.4mm | 54mm | 21.8mm | - | RoHS Compliant | UL94 V-0 | - | IP65 - Dust Tight, Water Resistant |