- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Contact Gender | Empty Shell | Connector Support Type | Accessory Type | Thread Size | Specifications | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1407706 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1404218 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Plug Assembly Frame | - | Locking Pegs (4) | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 09300009991 HARTING | 36 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1407705 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket, Flat | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1407707 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | - | - | - | - | Plastic | - | - | - | - | - | 2015 | HEAVYCON® EVO | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1686847 Phoenix Contact | 149 |
| Datasheet | 7 Weeks | Cable | - | - | - | - | Brass | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | Adapter | M20 | Female NPT 1/2 to Male M20 | - | - | - | - | - | - | - | RoHS Compliant | - | IP68 - Dust Tight, Waterproof | ||
![]() 09140009934 HARTING | 28 |
| Datasheet | 7 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | Han-Modular® Twin | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Pin | - | Male | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09300165422 HARTING | 19 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | 32 | 125°C | -40°C | - | Female | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (2) | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09307245405 HARTING | 9 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | - | Locking Pegs (4) | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1414634 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover with Retaining Cord | - | Locking Clip (1) | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 - Dust Tight, Water Resistant | ||
![]() 09000005230 HARTING | 121 | - | - | 4 Weeks | - | - | - | - | - | Thermoplastic | - | - | Plastic | - | - | - | Han-Easy Lock® | yes | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Locking Latch | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09390009902 HARTING | 9 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® HP | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Mounting Flange | - | 2 Pieces | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19400489860 HARTING | 2288 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Han® HPR | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cover | M25 | 10 Cable Entries, M25 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19000005132 HARTING | 13 |
| - | 7 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | M20 Thread | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1854857 Phoenix Contact | 58 |
| Datasheet | 7 Weeks | - | - | Metal | - | - | - | - | 154.999997g | - | - | - | 2012 | Variocon® VC1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | PG16 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 - Dust Tight, Waterproof | ||
![]() 09200009929 HARTING | 29 |
| Datasheet | 9 Weeks | - | PANEL | - | - | PLASTIC | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Han® | yes | Active | 1 (Unlimited) | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | FEMALE-FEMALE | NO | - | Adapter Plate | - | Han® 10A to DB25 | YES | 25 | 25 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1408533 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | Module | 1 | - | - | Plastic | 19.999993g | - | - | - | 2012 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Housing | - | 1 Module | - | - | - | 22.4mm | 54mm | 21.8mm | - | RoHS Compliant | UL94 V-0 | IP65 - Dust Tight, Water Resistant | ||
![]() 1885826 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Active | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter Plate | - | Heavycon® B24 to Variocon® VC2 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1666825 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Screw | - | - | - | - | Polyamide | - | 13.180005g | - | - | - | 2011 | HEAVYCON® | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corrugated Tube Screw Connector | - | PG21 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | IP65 - Dust Tight, Water Resistant | ||
![]() 1644850 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | - | - | Polyamide | - | 29.489996g | - | - | - | 2011 | HEAVYCON® | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corrugated Tube Screw Connector | - | M40 Thread | - | - | - | - | - | - | - | RoHS Compliant | - | IP65 - Dust Tight, Water Resistant |