- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- RoHS Status
- Series
- Specifications
- Moisture Sensitivity Level (MSL)
- Connector Support Type
- Ratings
- Published
- Pbfree Code
- REACH SVHC
Attribute column
Categories
Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Depth | Current Rating | Voltage - Rated AC | Number of Contacts | Insulation Resistance | Connector Support Type | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Outside Diameter | Length | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09000005106 HARTING | 213 | - | - | 7 Weeks | - | - | Metal | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | - | - | Female | - | - | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Clamp | - | 29 mm | PG29 Thread | - | 49mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09300009996 HARTING | 33 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140014711 HARTING | 25 |
| - | 4 Weeks | Through Hole | Module | - | Polycarbonate | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | - | Han-Modular® Firewire | - | Active | 1 (Unlimited) | - | RECTANGULAR CONNECTOR | Grey | Receptacle | NO | NO | NO | GENERAL PURPOSE | Straight | - | 1A | 50V | 6 | 10MOhm | - | Insert Receiving Frame | - | - | Female | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09000005052 HARTING | 16 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Increasing Adapter | - | - | PG16 Thread to PG21 Thread | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09000005114 HARTING | 81 |
| Datasheet | 5 Weeks | - | - | - | - | - | Metal | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | - | PG13.5 Thread | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19620005082 HARTING | 49 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | EMC Cable Gland | M20 | - | M20 Thread | - | - | No SVHC | ROHS3 Compliant | - | IP68 - Dust Tight, Waterproof | ||
![]() 1587496 Phoenix Contact | 15 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | 2013 | HEAVYCON® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer | - | - | M4 Thread | - | - | - | RoHS Compliant | - | - | ||
![]() 1647640 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | - | Brass | - | 45.630003g | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reducing Adapter | - | - | M40 Thread to M32 Thread | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 1885871 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Panel | - | - | - | 72.069988g | - | - | - | - | 2011 | HEAVYCON® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter Plate | - | - | Heavycon® B24 to Variocon® VC3 | - | - | - | RoHS Compliant | - | - | ||
![]() 1690558 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Metal | - | - | 19.180012g | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | M16 Thread | - | - | - | RoHS Compliant | - | IP68 - Dust Tight, Waterproof | ||
![]() 1661192 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 1661257 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert Receiving Frame | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 1661244 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert Receiving Frame | - | - | - | - | - | - | RoHS Compliant | UL94 HB | IP66 | ||
![]() 1853641 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide | - | 7.770009g | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corrugated Tube Opener | - | - | PG29 Thread | - | - | - | RoHS Compliant | - | - | ||
![]() 1660960 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Panel | 125 | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | Locking Clip (2) | - | - | - | RoHS Compliant | UL94 HB | IP66 | ||
![]() 1660889 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | - | - | - | - | RoHS Compliant | UL94 HB | IP66 | ||
![]() 1660876 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | - | - | - | - | RoHS Compliant | UL94 HB | IP66 | ||
![]() 1660957 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Panel | 125 | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Assembly Frame | - | - | Locking Clip (2) | - | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 1676912 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 67.830005g | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Screw Set | - | - | PG36 Thread | 37 mm | - | - | RoHS Compliant | - | IP54 - Dust Protected, Water Resistant | ||
![]() 1661260 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2011 | HEAVYCON® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert Receiving Frame | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - |