- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Content | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer part # | Manufacturer Part Number | Material (details) | Material housing | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Range | Risk Rank | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Connector Support Type | Accessory Type | Cable Termination | Number of Power Positions | Size | Number of Signal Positions | Thread Size | Specifications | Wire Type | Lock Location | Housing Finish | Product | Mounting Angle | Features | UV resistant | IP Rating | Contact Finish Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19430160258 HARTING | 30 |
| - | - | - | Polyamide (PA) | 19430160 | Single Locking | Side Entry | - | - | - | 1 | - | - | 16 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 16B | - | M40 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19433160256 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19433160 | Single Locking | Side Entry | - | - | - | 1 | - | - | 16 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 16B | - | M25 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430100267 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19430100 | Double Locking | Side Entry | - | - | - | 1 | - | - | 10 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | - | - | - | 10B | - | M32 x 2 | - | - | Locking Clip (2) on Hood | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19431160256 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19431160 | Single Locking | Side Entry | - | - | - | 1 | - | - | 16 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 16B | - | M25 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430100330 HARTING | 49 |
| - | - | - | Polyamide (PA) | 19430100 | Single Locking | - | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 10 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | Panel Mount | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.701 L x 2.362 W x 1.421 H (94.00mm x 60.00mm x 36.10mm) | Base - Panel Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 10B | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | - | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19433100296 HARTING | 2331 |
| - | - | - | Polyamide (PA) | 19433100 | Single Locking | Side Entry | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 10 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | - | - | - | 10B | - | M25 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19433240758 HARTING | 48 | - | - | - | - | Polyamide (PA) | 19433240 | Single Locking | Top | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 24 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | Cable | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 24B | - | M40 | - | - | Locking Clip (1) on Hood | - | Housings | - | Cable to Cable | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430100331 HARTING | 52 | - | - | - | - | Polyamide (PA) | 19430100 | Single Locking | - | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 10 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | Panel Mount | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.701 L x 2.362 W x 1.421 H (94.00mm x 60.00mm x 36.10mm) | Base - Panel Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 10B | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19431160257 HARTING | 49 | - | - | - | - | Polyamide (PA) | 19431160 | Single Locking | Side Entry | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 16 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 16B | - | M32 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19432100296 HARTING | 30 |
| - | - | - | Polyamide (PA) | 19432100 | Single Locking | Side Entry | - | - | - | 1 | - | - | 10 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | - | - | - | 10B | - | M25 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19432160256 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19432160 | Single Locking | Side Entry | - | - | IP66 | 1 | - | - | 16 B | - | - | V0 | - | Single locking lever | - | - | - | Plastic | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | Black | - | - | - | - | - | - | 16B | - | M25 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | Yes | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19431100295 HARTING | 30 |
| - | - | - | Polyamide (PA) | 19431100 | Single Locking | Side Entry | - | - | - | 1 | - | - | 10 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | - | - | - | 10B | - | M20 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430240268 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19430240 | Double Locking | Side Entry | - | - | - | 1 | - | - | 24 B | - | - | - | - | - | - | - | - | - | - | + 125 C | HARTING | - | - 40 C | SMD/SMT | Bulk | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | - | - | - | 24B | - | M40 x 2 | - | - | Locking Clip (2) on Hood | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 09100005200 HARTING | In Stock |
| - | - | - | Stainless Steel | - | - | - | - | 1pc(s) | - | 10 | Size 1A Inserts | Han® Inserts | - | - | - | - | - | - | 09 10 000 5200 | - | Stainless steel | - | 90°C | - | HARTING | -30°C | - | - | Bulk | - | Active | Han | - | Details | - | - | - | - | - | Han® 1A | - | - | 09 10 000 5200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Lever | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() 09128053004 HARTING | 24 | - | - | - | - | Liquid Crystal Polymer (LCP) | 09128053 | - | - | - | - | - | 10 | - | - | 3A | Male | - | - | Male | - | - | - | - | - | - | + 200 C | HARTING | - | - 40 C | - | Bulk | - | Active | - | - | Details | - | 230 V, 400 V | - | - | -40°C ~ 200°C | Han® Q | - | Insert without Contacts | - | 5 Position + PE | Black | - | Plug | - | Han® E | 16A | - | - | - | - | 16 A | - | Crimp | - | Black | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Inserts | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | - | ||
![]() ELPA2A2501 Amphenol Industrial | In Stock | - | - | - | Free Hanging (In-Line) | Thermoplastic (TP) | ELPA2A2 | - | Straight | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | + 125 C | Amphenol Industrial Operations | - | - 40 C | - | Bag | - | Active | - | - | Details | - | 600 VAC | 4 AWG | - | - | ePower-Lite | - | Plug | - | 2 Position | Orange | 1 | - | Latch Lock | Female Socket | - | 0.630 (16.00mm) | - | - | - | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | - | Crimp | - | - | - | - | - | Discrete | - | - | Plugs | Straight | Shielded, Waterproof (Mated, IP67) | - | IP67 | - | - | UL 94 V-0 | - | ||
![]() 09128053104 HARTING | 27 | - | - | - | - | Liquid Crystal Polymer (LCP) | 09128053 | - | - | - | - | - | 10 | - | - | 3A | Female | - | - | Female | - | - | - | - | - | - | + 200 C | HARTING | - | - 40 C | - | Bulk | - | Active | - | - | Details | - | 230 V, 400 V | - | - | -40°C ~ 200°C | Han® Q | - | Insert without Contacts | - | 5 Position + PE | Black | - | Receptacle | - | Han® E | 16A | - | - | - | - | 16 A | - | Crimp | - | Black | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Inserts | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | - | ||
![]() ELRA2A2501 Amphenol Industrial | 72 |
| - | - | Panel Mount | Thermoplastic (TP) | ELRA2A2 | - | Straight | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | + 125 C | Amphenol Industrial Operations | - | - 40 C | - | Bag | - | Active | - | - | Details | - | 600 VAC | 4 AWG | - | - | ePower-Lite | - | Receptacle | - | 2 Position | Orange | 1 | - | Latch Holder | Male Pin | - | 0.630 (16.00mm) | - | - | - | 120 A | - | Crimp | - | Orange | 4 AWG | - | - | - | Crimp | - | - | - | - | - | Discrete | - | - | Receptacles | Straight | Shielded, Waterproof (Mated, IP67) | - | IP67 | - | - | UL 94 V-0 | - | ||
![]() SLPIPB35BS33EH Amphenol Industrial | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | - | - | 1 | - | - | - | Male | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | Cable | - | - | - | - | - | Details | SurLok Plus | 1 kV | - | - | - | SurLok EMI | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | 150 A | - | Cable | Pin (Male) | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | IP67 | - | - | UL 94 V-0 | - | ||
![]() 19431100270 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | Side | - | - | - | 1 | Size 10B Inserts | - | 10B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | 19431100270 | - | - | - | + 125 C | - | - | - 40 C | Panel | - | Active | - | - | 2.15 | Details | Han-Eco | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Black | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | M20 | - | - | - | - | Housings | Straight | - | - | IP66 | - | - | UL 94 V-0 | - |