- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Shape | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Range | Risk Rank | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Row Spacing | Connector Support Type | Accessory Type | Size | Thread Size | Includes | Specifications | Lock Location | Housing Finish | Product | Mounting Angle | Features | Frame Type | Number of Modules | UV resistant | IP Rating | Product Length (mm) | Product Height (mm) | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19433100232 HARTING | 39 |
| - | - | - | Polyamide (PA) | - | - | - | - | Side | - | - | 1 | Size 10B Inserts | - | 10B | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | 19433100232 | - | + 125 C | - | - 40 C | Panel | - | - | - | Active | - | - | - | - | 2.11 | Details | Han-Eco | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Black | - | CONNECTOR ACCESSORY | - | - | M32 | - | - | - | - | Housings | Straight | - | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19433240232 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | Side | - | IP66 | 1 | Size 24B Inserts | - | 24B | - | HARTING ELECTRONICS GMBH & CO KG | V0 | - | Double locking levers | 19433240232 | Plastic | + 125 C | - | - 40 C | Panel | - | - | - | Active | - | - | - | - | 5.72 | Details | Han-Eco | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Black | - | CONNECTOR ACCESSORY | - | - | M32 | - | - | - | - | Housings | Straight | - | - | - | Yes | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19433100272 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | Side | - | - | 1 | Size 10B Inserts | - | 10B | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel | - | - | - | - | - | - | - | - | - | Details | Han-Eco | - | - | - | - | - | Han-Eco B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | M32 | - | - | - | - | Housings | Straight | - | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 09200035432 HARTING | 43 |
| - | - | - | Metal | Other | - | - | - | - | - | - | 10 | - | - | 3A | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Cover | - | - | - | - | - | - | Accessories | - | - | - | - | - | IP44, IP67 | - | - | - | - | - | ||
![]() 09380363001 HARTING | 13 | - | - | - | - | Polycarbonate (PC) | - | 09380363 | - | - | - | - | - | 10 | Size 16B Housings | - | 16B | Male | - | - | Male | - | - | - | + 125 C | HARTING | - 40 C | Panel Mount | - | Bulk | - | - | - | - | Active | - | - | Details | Han | - | 830 V, 250 V | 10 AWG, 12 AWG, 14 AWG | 16 AWG, 26 AWG, 26 AWG | -40°C ~ 125°C | Han K | - | Insert without Contacts | - | 36 Position + PE | Gray | 3 Row | Plug | Han® | 16A, 40A | - | - | - | - | 10 A, 40 A | - | Crimp | Pin (Male) | Gray | - | - | - | 16B | - | - | - | - | - | Inserts | Straight | - | - | - | - | - | - | - | UL94 V-0 | UL 94V-0 | - | ||
![]() 09155135401 HARTING | 57 |
| - | - | - | Polypropylene (PP) | Other | 09155135 | - | Straight | - | - | - | 10 | Housing Bulkhead Mounting | Han® F+B Housings | - | - | - | Other | - | - | - | - | +125 C | HARTING | - 40 C | - | -40C to 125C | Bulk | 09 15 513 5401 | - | Not Required(mm) | 41(mm) | Active | - | - | Details | Han | - | - | - | - | - | Han F+B | - | - | PROTECTION COVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | Protection Cover | - | - | - | - | - | - | Accessories | - | - | - | - | - | IP67, IP69K | 50(mm) | Not Required(mm) | - | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | ||
![]() 09140008100 HARTING | 72 |
| - | - | - | Nitrile Butudiene Rubber (NBR) | - | 09140008 | - | - | - | - | - | 10 | - | Han-Modular® Flexbox Hoods | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | Bulk | 09 14 000 8100 | - | 19(mm) | Not Required(mm) | Active | - | - | Details | Han-Modular | - | - | - | - | - | Flexbox | - | - | Seal | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Cable Seal | - | - | - | Cable Diameter 4-10mm | - | - | Accessories | - | - | - | - | - | - | 28.4(mm) | 13.5(mm) | - | - | - | ||
![]() 19155131701 HARTING | 54 |
| - | - | - | Polypropylene (PP) | - | 19155131 | Screw Locking | - | Top | - | - | 10 | Harting Han F+B Series Heavy Duty Inserts | - | - | Female | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | - | -40C to 125C | Bulk | 19 15 513 1701 | - | - | - | Active | - | - | Details | Han | - | - | - | - | -40°C ~ 125°C | Han F+B | - | Hood - Coupling | - | - | - | - | - | - | - | - | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | - | - | - | Blue | - | - | - | - | M25 | - | - | Threaded | - | Hood | - | Cable to Cable | - | - | - | IP67, IP69K | - | - | - | - | - | ||
![]() 19300060596 HARTING | 53 |
| - | - | - | Aluminum | - | - | - | - | Side, Top | - | - | 1 | Industrial Connectors | - | 6B | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Gray | - | - | - | - | M25 | - | - | - | - | Hood | - | - | - | - | - | IP65, IP66, IP67 | - | - | - | - | - | ||
![]() 19430060001 HARTING | 40 |
| - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 1 | - | - | 6B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | Han | 1 oz | - | - | - | - | Han-Eco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Carrier Frame | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09140363002 HARTING | 49 | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Male | - | - | - | + 125 C | - | - 40 C | Free Hanging | - | - | - | - | - | - | - | - | - | Details | Han | - | 400 V | 14 AWG | 26 AWG | - | Han DD | - | - | - | 36 Position | - | - | Plug | - | - | - | - | - | - | 10 A | - | Crimp | Pin (Male) | Gray | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 09140048101 HARTING | 51 |
| - | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA) | - | 09140048 | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | -40C to 125C | Bulk | 09 14 004 8101 | - | - | - | Active | - | - | Details | Han-Modular | - | - | - | - | -40°C ~ 125°C | Flexbox | - | - | - | - | Black | - | Non-Gendered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood | - | - | Assembly Module Frame | 4 | - | IP54 | - | - | - | - | - | ||
![]() 2204899-1 TE Connectivity | 101 |
| - | Gold | Thermoplastic | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | - | 80 | Busbar | - | - | - | - | - | Socket (Female) | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | 2204899 | - | Details | - | - | 48 V | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | 19 mm | - | - | - | 350 A | - | Solder | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() 19432100256 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | 19432100 | Single Locking | - | Side Entry | - | - | 1 | - | - | 10 B | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | Black | - | - | - | 10B | M25 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19432240296 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | 19432240 | Single Locking | - | Side Entry | - | - | 1 | - | - | 24 B | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | 24B | M25 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19433060295 HARTING | 30 |
| - | - | - | Polyamide (PA) | - | 19433060 | Single Locking | - | Side Entry | - | - | 1 | - | - | 6 B | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.307 L x 2.559 W x 3.465 H (84.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | 6B | M20 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19433060257 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | 19433060 | Single Locking | - | Side Entry | - | - | 1 | - | - | 6 B | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.307 L x 2.559 W x 3.465 H (84.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | Cable | - | Black | - | - | - | 6B | M32 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19431100297 HARTING | 30 |
| - | - | - | Polyamide (PA) | - | 19431100 | Single Locking | - | Side Entry | - | - | 1 | - | - | 10 B | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | - | Cable | - | Black | - | - | - | 10B | M32 x 2 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19430060256 HARTING | 43 |
| - | - | - | Polyamide (PA) | - | 19430060 | Single Locking | - | Side | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 6B | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | 3.307 L x 2.559 W x 3.465 H (84.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | - | - | - | Black | - | - | - | 6B | M25 | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | - | - | IP66 | - | - | - | UL 94 V-0 | - | ||
![]() 19431160438 HARTING | 30 |
| - | - | - | Polyamide (PA) | - | 19431160 | Double Locking | - | Top | - | - | 1 | - | - | 16 B | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | - | - | - | -40°C ~ 125°C | Han-Eco® B | - | Hood | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | - | Cable | - | Black | - | - | - | 16B | M40 | - | - | Locking Clip (2) on Hood | - | Hood | - | - | - | - | - | IP66 | - | - | - | UL 94 V-0 | - |