- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Termination Style | Housing Color | Wire Gauge | Accessory Type | Contact Termination | Size | Thread Size | Terminal Type | Includes | Specifications | Pin or Socket | Lock Location | Housing Finish | Product | Mounting Angle | Features | Frame Type | Number of Modules | IP Rating | Contact Finish Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1228828 Phoenix Contact | In Stock |
| - | Silver | - | Polyamide (PA) | - | - | - | Copper | 15 | - | - | - | Pin (Male) | + 125 C | Phoenix Contact | - 40 C | - | Bulk | - | Active | - | 1500 VDC | 2/0 AWG | 2 AWG | 2 AWG to 2/0 AWG | - | - | - | - | Screw, Solder | - | - | - | Black | - | - | - | - | - | - | 250 A | - | Screw | Black | - | - | - | - | - | Male, Pin (Plug) | - | - | - | - | - | Connectors | - | - | - | - | IP67 | - | - | UL 94 V-0 | - | ||
![]() 1155592 Phoenix Contact | 31 |
| - | Silver | - | Polyamide (PA) | - | - | - | Copper Alloy | 15 | - | - | - | Socket (Female) | + 125 C | Phoenix Contact | - 40 C | - | Bulk | - | Active | - | 1500 VDC | - | - | - | - | - | - | - | Busbar | - | - | - | Black | - | - | - | - | - | - | 250 A | - | Busbar | Black | - | - | - | - | - | Female, Receptacle (Socket) | - | - | - | - | - | Connectors | - | - | - | - | IP67 | - | - | UL 94 V-0 | - | ||
![]() 09100005501 HARTING | 230 |
| - | - | - | Polyamide (PA) | 09100005 | - | - | - | 10 | Harting Han 1A Series 09 10 003 330X, 09 10 003 310X, 09 10 005 310X Female Inserts | Han® 1A Series | - | - | + 90 C | HARTING | - 30 C | - | Bulk | - | Active | Details | - | - | - | - | - | - | Han® 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Protection Cover | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | IP65 | - | - | UL 94 V-0 | IP65 - Dust Tight, Water Resistant | ||
![]() 09100005502 HARTING | 264 |
| - | - | - | Polyamide (PA) | 09100005 | - | - | - | 10 | Harting Han 1A Series 09 10 004 310X, 09 10 008 310X, 09 10 003 270X Female Inserts | Han® 1A Series | - | - | + 90 C | HARTING | - 30 C | - | Bulk | - | Active | Details | - | - | - | - | - | - | Han® 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Protection Cover | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | IP65 | - | - | UL 94 V-0 | IP65 - Dust Tight, Water Resistant | ||
![]() KN01L18SK JAE Electronics | 188 |
| - | - | - | Synthetic Resin | KN01L | - | - | - | 1 | - | - | - | Female | - | JAE Electronics | - | - | - | - | Active | Details | 24 VDC | - | - | - | -20°C ~ 105°C | Tray | KN01 | - | - | Insert without Contacts | - | 18 Position | - | - | Female | - | 3A | - | - | 3 A | - | Crimp | - | - | - | - | L | - | - | - | - | - | - | - | Inserts | - | - | - | - | IP67 | - | - | - | - | ||
![]() KN01P03KKP4 JAE Electronics | 3323 |
| - | Gold | - | - | KN01P | - | - | Copper Alloy | 3000 | - | - | - | Pin (Male) | - | JAE Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 24 VDC | 22 AWG | 26 AWG | - | - | Cut Tape | KN01 | - | - | - | Stamped | - | - | - | - | - | - | - | - | 3 A | Gold | Crimp | - | 22-26 AWG | - | Crimp | - | - | - | - | - | Pin | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() KN01P15HGP2 JAE Electronics | 1291 |
| - | Gold | - | - | KN01P | - | - | Copper Alloy | 1500 | - | - | - | Pin (Male) | - | JAE Electronics | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | Details | 250 VAC | 14 AWG | 17 AWG | - | - | Cut Tape | KN01 | - | - | - | Stamped | - | - | - | - | - | - | - | - | 23 A | Gold | Crimp | - | 14-17 AWG | - | Crimp | - | - | - | - | - | Pin | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() KN01S25HHP2 JAE Electronics | 2290 |
| - | Gold | - | - | KN01S | - | - | Copper Alloy | 2500 | - | - | - | Socket (Female) | - | JAE Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 250 VAC | 16 AWG | 20 AWG | - | - | Cut Tape | KN01 | - | - | - | Stamped | - | - | - | - | - | - | - | - | 16 A | Gold | Crimp | - | 16-20 AWG | - | Crimp | - | - | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() KN01P25HHP2 JAE Electronics | 209 |
| - | Gold | - | - | KN01P | - | - | Copper Alloy | 2500 | - | - | - | Pin (Male) | - | JAE Electronics | - | - | - | - | Active | Details | 250 VAC | 16 AWG | 20 AWG | - | - | Cut Tape | KN01 | - | - | - | Stamped | - | - | - | - | - | - | - | - | 16 A | Gold | Crimp | - | 16-20 AWG | - | Crimp | - | - | - | - | - | Pin | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() KN01S15HGP2 JAE Electronics | 2740 |
| - | Gold | - | - | KN01S | - | - | Copper Alloy | 1500 | - | - | - | Socket (Female) | - | JAE Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 250 VAC | 14 AWG | 17 AWG | - | - | Cut Tape | KN01 | - | - | - | Stamped | - | - | - | - | - | - | - | - | 23 A | Gold | Crimp | - | 14-17 AWG | - | Crimp | - | - | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() KN01AL-SHL-A JAE Electronics | 39 |
| - | - | Aluminum Alloy | Aluminum Alloy | KN01AL | - | - | - | 1 | - | - | - | Male, Female | - | JAE Electronics | - | - | Tray | - | Active | Details | - | - | - | - | -20°C ~ 105°C | Tray | KN01 | - | - | - | - | - | Silver | - | Female/Male | - | - | - | - | - | - | - | - | - | Shell | - | L | - | - | - | - | - | - | - | Accessories | - | - | Panel Mounting Frame | 6 | - | - | - | - | - | ||
![]() 19405240413 HARTING | 24 |
| - | - | - | Aluminum | - | Screw Locking | Top | - | 1 | - | - | 24HPR | - | + 125 C | HARTING | - 40 C | - | Bulk | 019-40-524-0413 019 40 524 0413 | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | - | Hood | - | - | - | - | - | - | - | IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | - | Black | - | - | - | 24HPR | M40 | - | - | - | - | Screw Locks on Hood | Powder Coated | Hood | - | - | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 19405101261 HARTING | In Stock | - | - | - | - | Aluminum | - | Screw Locking | Side Entry | - | 1 | - | - | 10HPR | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | - | Base - Box Mount | - | - | - | Harsh Environment | - | - | - | IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | SMD/SMT | Black | - | - | - | 10HPR | M25 | - | - | - | - | Screw Locks on Hood | Powder Coated | Housings | Straight | Feed Through | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 09405249944 HARTING | 27 |
| - | - | Metal | Aluminum | - | - | - | - | 1 | - | - | 24B | - | - | HARTING | - | - | Bulk | - | Active | Details | - | - | - | - | - | - | Han® HPR | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Frame | - | 24B | - | - | - | - | - | - | - | Accessories | - | - | Fixing Frame | 4 | - | - | - | - | - | ||
![]() 19405241611 HARTING | In Stock | - | - | - | - | Aluminum | - | Screw Locking | Side Entry | - | 1 | - | - | 24HPR | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | - | Hood | - | - | - | - | - | - | - | IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | Black | - | - | - | 24HPR | M25 | - | - | - | - | Screw Locks on Hood | Powder Coated | Hood | - | - | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 19405161612 HARTING | 30 |
| - | - | - | Aluminum | - | Screw Locking | Side Entry | - | 1 | - | - | 16HPR | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | - | Hood | - | - | - | - | - | - | - | IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | Black | - | - | - | 16HPR | M32 | - | - | - | - | Screw Locks on Hood | Powder Coated | Hood | - | - | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 19405241412 HARTING | 17 |
| - | - | - | Aluminum | - | Screw Locking | Top | - | 1 | - | - | 24HPR | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | - | Hood | - | - | - | Harsh Environment | - | - | - | IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof | Top Entry | - | - | - | Black | - | - | - | 24HPR | M32 | - | - | - | - | Screw Locks on Hood | Powder Coated | Hood | Straight | - | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 09405060381 HARTING | 2381 |
| - | - | - | Aluminum | - | Central Lever Locking | - | - | 1 | - | - | 6HPR | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | - | Base - Panel Mount | - | - | - | - | - | - | - | IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | - | Black | - | - | - | 6HPR | - | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Hood | - | - | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 09405065411 HARTING | 17 |
| - | - | - | Aluminum | - | Screw Locking | Side Entry | - | 1 | - | Han® HPR Housings | 6HPR | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | - | - | Han® HPR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Cover with Retaining Cord | - | - | - | - | - | Screw Locks | - | - | - | Hood | - | - | - | - | 65, 68, 69 | - | - | - | IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof | ||
![]() 19405241582 HARTING | 2137 |
| - | - | - | Aluminum | - | Central Lever Locking | Side Entry | - | 1 | - | - | 24HPR | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | - | Hood | - | - | - | Harsh Environment | - | - | - | IP65/IP68/IP6K9K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | Black | - | - | - | 24HPR | M32 | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Hood | Straight | - | - | - | 65, 68, 69 | - | - | - | - |