- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Component Type | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Housing Gender | Insert / Contact Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Contact Termination | Size | Thread Size | Terminal Type | Pin or Socket | Lock Location | Housing Finish | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APD057PRC040170B Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 4 AWG | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | 17 mm | - | - | - | - | Screw | - | - | Black | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | - | - | - | - | ||
![]() 213274-1002 Molex | 180 | - | - | Silver | - | Liquid Crystal Polymer (LCP) | 213274 | - | - | - | - | Copper Alloy | 180 | - | - | - | - | + 125 C | Molex | - 40 C | PCB Mount | Tray | 2132741002 02132741002 | Active | Details | - | PowerPlane | - | 600 VAC | - | - | - | Tray | 213274 | - | Screw | - | - | 4 Position | Black | Power | 1 Row | - | - | - | - | - | - | 130 A | - | Screw | - | - | Black | - | - | - | - | - | - | Busbar Socket | - | - | - | Receptacles | Vertical | - | - | - | - | UL 94 V-0 | ||
![]() 213205-0003 Molex | 90 | - | - | Silver | - | Liquid Crystal Polymer (LCP) | 213205 | - | - | - | - | Copper Alloy | 90 | - | - | - | - | + 125 C | Molex | - 40 C | PCB Mount | Tray | 2132050003 02132050003 | Active | Details | - | PowerPlane | - | 600 VAC | - | - | - | Tray | 213205 | - | Solder | - | - | 10 Position | Black | Power | 1 Row | - | - | - | - | - | - | 285 A | - | Through Hole | - | - | Black | - | - | - | - | - | - | Busbar Socket | - | - | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 93601-0904 Molex | 70 |
| - | - | - | Aluminum | 093601 | - | Top Entry | Top | Single Lever Hood | - | 1 | Size 6B Inserts | 6B | - | - | - | Molex | - | - | Bulk | - | Active | Details | - | HDC | 3.209931 oz | 500 V | - | - | -40°C ~ 125°C | Bag | 93601 | 2.370 L x 1.705 W x 2.087 H (60.20mm x 43.30mm x 53.00mm) | - | Hood | STD | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | - | - | - | Gray | - | - | - | - | 6B | PG16 | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Hood | - | - | IP66 | - | - | - | ||
![]() T1910240132-002 TE Connectivity | 41 |
| - | - | - | Aluminum | - | - | - | Side | - | - | 1 | - | 193 mm x 58 mm x 120 mm | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Black | - | - | Hood | - | - | M32 | - | - | - | - | Accessories | - | - | IP68 | - | - | - | ||
![]() T1916240132-001 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | - | - | - | - | - | - | IP68 | - | - | - | ||
![]() 09100123106 HARTING | 232 | - | - | - | - | Polyamide (PA) | 09100123 | - | - | - | - | - | 1 | - | 1A | - | Female | - | HARTING | - | - | Bulk | - | Active | Details | - | - | - | 50 V | 20 AWG | - | -30°C ~ 90°C | - | Han 1A | - | - | Insert without Contacts | Inserts | 12 Position | Black | - | - | Female | - | 6.5A | - | - | - | 6.5 A | - | Crimp | 12 | Socket | - | - | - | - | - | 1A | - | - | - | - | - | Inserts | - | - | IP20 | - | UL94 V-0 | - | ||
![]() 9100009908 HARTING | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | Straight | - | - | 1 | Han 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | UL 94 V-0 | ||
![]() SLPHPM10BSO1 Amphenol Industrial | 18 | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 25 | - | - | - | Pin (Male) | - | Amphenol Industrial Operations | - | Cable | - | C10-754726-0101 | Active | Details | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | Plug | - | 1 Position | Orange | - | 1 | Plug | - | - | 3.6 mm | - | - | 70 A | - | Crimp | - | - | Orange | 8 AWG | - | - | - | - | - | Male, Pin (Plug) | - | - | - | Plugs | Right Angle | - | IP67 | - | - | - | ||
![]() 09140006460 HARTING | 53 | - | - | - | - | - | 09140006 | - | - | - | - | Brass | 10 | - | - | - | Socket (Female) | + 85 C | HARTING | - 20 C | Straight | Bulk | - | Active | Details | - | - | - | - | - | - | - | - | HanĀ® | - | - | - | Pneumatic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | Crimp | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | ||
![]() 0-1103432-1 TE Connectivity | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 40 | - | - | - | Female | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | HC26 | - | - | - | - | 12 Position | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | ||
![]() 212515-3102 Molex | 22043 |
| - | Tin | Tin | - | 212515 | - | - | - | - | Copper Alloy | 5000 | Mini-Fit Family Power Connectors | - | - | Socket (Female) | - | Molex | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | 2125153102 02125153102 | Active | Details | Crimp or Compression | Mini-Fit Max | - | 600 V | 16 AWG | - | - | Cut Tape | 212515 | - | - | - | Power | - | - | - | - | Female | - | - | - | - | - | - | Tin | Crimp | - | Socket (Female) | - | 16 AWG | - | - | Crimp | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | ||
![]() 212515-3101 Molex | 3519 | - | - | Tin | Tin | - | 212515 | - | - | - | - | Copper Alloy | 5000 | Mini-Fit Family Power Connectors | - | - | Socket (Female) | - | Molex | - | - | Tape & Reel (TR);Cut Tape (CT); | 2125153101 02125153101 | Active | Details | Crimp or Compression | Mini-Fit Max | - | 600 V | 14 AWG | - | - | Cut Tape | 212515 | - | - | - | Power | - | - | - | - | Female | - | - | - | - | - | - | Tin | Crimp | - | Socket (Female) | - | 14 AWG | - | - | Crimp | - | - | - | Socket | - | - | Contacts | - | - | - | - | - | - | ||
![]() SQR320170 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.099470 oz | - | 20 AWG | - | - | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | IP67 | - | - | - | ||
![]() H16A-TSH-PG21 TE Connectivity | In Stock | - | - | - | - | Aluminum | - | - | - | Side Entry | - | - | 1 | Size 16A Inserts | 16A | - | - | + 125 C | - | - 40 C | - | - | T1339160121-000 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | PG21 | - | - | - | - | Hood | - | - | IP65 | - | - | - | ||
![]() DDF-2.5 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | Brass | 100 | - | - | - | - | + 125 C | - | - 40 C | - | - | T2020012025-000 | - | Details | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | ||
![]() SQR320100 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 65 C | Free Hanging | - | - | - | Details | - | - | - | - | 20 AWG | - | - | Bulk | SOLARIS | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | IP67 | - | - | - | ||
![]() SQR320220 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 65 C | Free Hanging | - | - | - | Details | - | - | 0.082453 oz | - | 20 AWG | - | - | Bulk | SOLARIS | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | IP67 | - | - | - | ||
![]() SQR320250 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 65 C | Free Hanging | - | - | - | Details | - | - | - | - | 20 AWG | - | - | Bulk | SOLARIS | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | IP67 | - | - | - | ||
![]() SQR320750 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 65 C | Panel | - | - | - | Details | - | - | - | - | 20 AWG | - | - | Bulk | SOLARIS | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | IP67 | - | - | - |