- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Mounting Option 2 | Base Product Number | Boardlocks | Body Length | Cable Entry Angle | Contact Finish Mating | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Insulator Material | Locking mechanism | Manufacturer Part Number | Manufacturer Series | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Connector Support Type | Durability | Accessory Type | Contact Finish Termination | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Insulator Color | Number of Power Positions | Size | Number of Signal Positions | Thread Size | Terminal Type | Wire Type | Pin or Socket | Lock Location | Housing Finish | Contact Arrangement | Product | Mounting Angle | Features | UV resistant | IP Rating | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | CABLE | Polyphenylene Sulfide (PPS) | M2X0.4 | JACKSCREW | - | - | 1.339 inch | - | NOT SPECIFIED | Beryllium Copper, Brass | - | - | - | - | - | - | HARWIN PLC | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | M80-4D10805F2-04-327-00-000 | M80-4D10805F2-04-327-00-000 | - | + 125 C | - | - 55 C | Cable | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.77 | Details | Yes | Datamate Mix-Tek | 0.227648 oz | - | 120 VAC, 120 VDC | - | 16 AWG, 22 AWG | - | - | - | - | - | e4 | Yes | - | EAR99 | BOARD CONNECTOR | - | 12 Position | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 2 mm, 4 mm | 12 | - | - | - | compliant | 3 A, 10 A | UL | - | Crimp, Solder | COMMERCIAL | 0.219 inch | Socket | 94V-0 | Black | 0.297 inch | HYBRID | 25 mΩ | - | 100000000 Ω | - | PLUG | CRIMP | - | 500 Cycles | - | Gold (Au) | - | 2.78 N | .199882 N | - | BLACK | 4 Position | - | 8 Position | M2 | - | - | - | - | - | S8P4 | Connectors | Straight | - | - | - | - | - | - | - | 11u inch | UL 94 V-0 | ||
![]() 1424860 Phoenix Contact | 31250461 |
| - | - | - | Aluminum | - | - | - | - | - | Side | - | - | IP66 | 1 | Size B48 Inserts | - | B48 | Female | PHOENIX CONTACT GMBH & CO KG | Other | - | - | Single locking lever | 1424860 | - | Aluminium | + 125 C | Phoenix Contact | - 40 C | Free Hanging | - | - | - | - | Bulk | - | Active | Active | 5.71 | Details | Yes | - | 1.323 lbs | - | - | - | - | - | -40°C ~ 125°C | - | HC-STA | 5.197 L x 3.543 W x 4.232 H (132.00mm x 90.00mm x 107.50mm) | - | - | - | - | Hood | Power Connector Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 132 | Side Entry | compliant | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | B48 | - | M32 | - | - | - | Locking Clip (1) on Base Bottom | - | - | Housings | Straight | Salt Water Resistant | No | IP67 | 107.5 mm | 132 mm | 90 mm | - | - | UL 94 V-0 | ||
![]() T1910240163-002 TE Connectivity | 22 |
| - | - | - | Aluminum | - | - | - | - | - | Side | - | - | - | 1 | - | - | 193 mm x 58 mm x 120 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | M63 | - | - | - | - | - | - | Accessories | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() T1920240129-002 TE Connectivity | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() SK6-053B06PS02-F02 Anderson Power Products | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | Copper | - | 1 | - | - | 53 mm | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 600 V | 10 AWG | 14 AWG | 14 AWG to 10 AWG | - | - | SPEC PAK, E-SPEC | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | - | - | - | - | - | - | - | - | - | - | ||
![]() SQR620260 Amphenol Pcd | In Stock | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - 55 C | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | SOLARIS | - | - | - | - | - | - | - | 6 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | IP67 | - | - | - | - | - | UL 94 V-0 | ||
![]() SLPPA25BSR1 Amphenol Industrial | 1193 | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | - | 100 | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | + 125 C | - | - 40 C | Cable | - | - | - | - | - | - | - | - | - | Details | - | SurLok Plus | 1 oz | - | 1 kV | 4 AWG | - | - | - | - | SurLok | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 A | - | - | Crimp | - | - | Pin (Male) | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | Right Angle | - | - | IP67 | - | - | - | - | - | UL 94 V-0 | ||
![]() SLPIRBBBSO1EH Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Details | - | SurLok Plus | - | - | 1 kV | - | - | - | - | - | SurLok EMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | Socket (Female) | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() C10-730294-123 Amphenol Industrial | In Stock | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | Female | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 kV | 12 AWG | 14 AWG | 14 AWG to 12 AWG | - | Reel | ATHD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() T2113000101-107 TE Connectivity | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Straight | - | - | - | 12 | RJ45 | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 50 V | - | - | - | - | - | HDC | - | - | - | - | - | - | - | 8 Position | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() T3161110001-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 204608-4006 Molex | 1346 |
| - | Gold | - | - | - | - | 204608 | - | - | - | - | Copper Alloy | - | 448 | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Tray | 2046084006 02046084006 | - | Active | - | Details | - | PowerWize | 0.324662 oz | - | 300 V | 8 AWG | - | - | - | - | 204608 | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | Crimp | - | - | Socket (Female) | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female, Receptacle (Socket) | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 211888-0004 Molex | 209 |
| - | - | - | PBT | - | - | 211888 | - | - | - | - | - | - | 80 | Contacts | - | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | Bag | 2118880004 02118880004 | - | Active | - | Details | - | PowerWize | 0.096439 oz | - | - | 4 AWG | - | - | - | Bulk | 211888 | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | TPA Retainer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Straight | 4 AWG | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() C10-730294-131 Amphenol Industrial | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | Female | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 kV | 16 AWG | 18 AWG | 18 AWG to 16 AWG | - | Reel | ATHD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2069312-1 TE Connectivity | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DYNAMIC | - | - | - | - | - | - | - | Bulk | D-7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | - | - | - | - | - | - | - | - | ||
![]() SLPPA25BSR Amphenol Industrial | 448 | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | - | 1 | - | - | - | Male | - | - | Pin (Male) | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | C10-730186-200 | - | - | - | Details | - | SurLok Plus | 1 oz | 1 kV | 1 kV | 4 AWG | - | - | - | - | SurLok | - | - | - | - | - | - | - | 1 Position | Red | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plugs | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() 80-8-R Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | A Series | - | - | - | - | Female | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | Details | - | Powerpole | - | - | - | - | - | - | - | - | EBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Screws | - | - | - | - | - | - | - | - | ||
![]() 80-19 Anderson Power Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | A Series | - | - | - | - | Male | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | Details | - | Powerpole | - | - | - | - | - | - | - | - | EBC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() PM16P12A30-50 Anderson Power Products | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 50 | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | Details | - | SBS | - | - | 600 V | 12 AWG | - | - | - | - | PowerMod | - | - | - | Crimp | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | Gold | Crimp | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Pin | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() E16450-1218 Anderson Power Products | In Stock | - | - | Silver | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polycarbonate (P | - | - | - | - | - | - | - | Copper | - | 25 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Anderson Power Products, Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | 600 V | - | - | - | - | - | F-DIN | - | - | - | - | - | Plug | - | 2 Position | Green | - | 1 | - | - | - | - | - | - | - | - | Male Pin, Power | - | - | - | - | - | - | - | - | 220 A | - | Silver | - | - | - | - | - | - | - | - | - | 1/0 AWG | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Discrete | - | - | - | - | Plugs | - | - | - | - | - | - | - | 236.2µin (6.00µm) | - | - |