- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Inflammability class of insulation material according to with UL94 | Insert / Contact Gender | Locking mechanism | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Current Rating | Contact Finish | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Accessory Type | Contact Termination | Size | Thread Size | Includes | Specifications | Region Utilized | Contents | Pin or Socket | Lock Location | Housing Finish | Product | Mounting Angle | Features | UV resistant | IP Rating | Contact Finish Thickness | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2002G3-GRY-BK Anderson Power Products | In Stock | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | 100 | Higher Voltage Power Distribution Systems | - | 44.5 mm x 33.4 mm x 24.1 mm | - | - | - | - | - | + 80 C | Anderson Power Products, Inc. | - 20 C | Panel Mount | Bulk | - | Active | Non-Compliant | - | 400 VAC to 600 VAC, 400 VDC to 600 VDC | 12 AWG | 18 AWG | 18 AWG to 12 AWG | - | - | SAF-D-GRID®xa0400V | - | - | - | - | - | Server, Telecommunication, Other Devices up to 600 VDC | - | - | - | - | - | - | - | - | 40 A | - | Crimp | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | IP20 | - | - | UL 94 V-0 | - | ||
![]() 2003G2-LPBK Anderson Power Products | In Stock | - | - | Silver | - | - | - | - | - | Copper | - | 1 | Ultra Short Saf-D-Grid Receptacle Housings | Power Entry Inlets and Outlets | - | - | - | - | - | - | + 80 C | Anderson Power Products, Inc. | - 20 C | - | Bulk | - | Active | - | - | - | 10 AWG | 18 AWG | 18 AWG to 10 AWG | - | - | Saf-D-Grid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Contact, Terminal | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() PK1-076D05 Anderson Power Products | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | 1 | - | - | - | Female | - | - | - | - | - | Anderson Power Products, Inc. | - | Cable | Bulk | - | Active | Details | SPEC Pak | - | - | 8 AWG | - | - | - | Mid-Power | - | Receptacle | - | - | Black | - | - | - | Latch Holder | Female Socket, Power | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Connectors | Straight | IP68, Sealed | - | - | - | - | - | - | ||
![]() SK6-053B06CT04-F06 Anderson Power Products | In Stock | - | - | Silver | - | Polybutylene Terephthalate (PBT) | - | - | - | Copper | - | 1 | - | - | 53 mm | Male | - | - | - | - | - | - | - | - | - | - | - | Details | - | 600 V | 16 AWG | 20 AWG | 20 AWG to 16 AWG | - | - | SPEC PAK, E-SPEC | - | - | - | 6 Position | - | - | - | Male | - | - | - | - | - | - | 45 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | - | - | - | - | - | - | - | - | ||
![]() 09405240381 HARTING | 2576 |
| - | - | - | Aluminum | - | Central Lever Locking | - | - | - | 1 | - | - | 24HPR | - | - | - | - | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | - | IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | - | - | Black | - | - | - | - | 24HPR | - | - | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Hood | - | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 212516-1006 Molex | 8844 |
| - | - | - | Nylon | 212516 | - | - | - | - | 2500 | - | Mini-Fit Series | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | 2125161006 02125161006 | Active | Details | Mini-Fit Max | - | - | - | - | - | Bulk | 212516 | - | - | - | 6 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | Terminal Position Assurance (TPA) | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | UL 94-V0 | - | ||
![]() PQ50S2-1618PCFA Hirose | 30 |
| - | Gold | - | - | - | - | - | Copper Alloy | - | 6000 | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | Cable | Bulk | - | Active | Details | - | 300 VAC | 16 AWG | 18 AWG | - | - | Reel | PQ50 | - | - | Stamped | - | - | Power Supply Signal Connectors | - | - | - | - | - | - | - | - | 12.5 A | Gold | Crimp | Male | - | 16-18 AWG | - | - | Crimp | - | - | - | - | - | - | Pin | - | - | Contacts | Straight | - | - | - | - | - | - | - | ||
![]() 19202031443 HARTING | 89 |
| - | - | - | Zinc | - | - | Top | - | - | - | - | - | 3A | - | - | - | - | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Han® 3A | - | Hood | - | - | - | - | - | - | - | - | - | - | IP44 | Top Entry | - | - | - | - | Gray (Dust Gray) | - | - | - | - | 3A | M20 | - | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Hood | - | - | - | IP44 | - | - | - | - | ||
![]() 19405101682 HARTING | 36 |
| - | - | - | Aluminum | - | Central Lever Locking | Side Entry | - | - | 1 | - | - | 10HPR | - | - | - | - | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han® HPR | - | Hood | - | - | - | Harsh Environment | - | - | - | - | - | - | IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | Side Entry | - | - | - | - | Black | - | - | - | - | 10HPR | M32 | - | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Hood | Straight | - | - | 65, 68, 69 | - | - | - | - | ||
![]() 10402912117 HARTING | 912 |
| - | - | - | Aluminum | - | - | Side Entry | Copper Alloy | - | 1 | - | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | - | Active | Details | - | 3.6 kV | - | - | - | - | - | Han® HPR | - | - | - | 2 Position | - | - | - | - | - | - | - | - | - | Side Entry | 1.4 kA | - | Cable | - | - | - | - | - | - | 3 | M40 x 2 | - | - | - | Cable and Panel Connector Assembly | - | - | - | Connectors | - | - | - | IP67 | - | - | - | - | ||
![]() 10402712125 HARTING | 2109 |
| - | - | - | Aluminum | - | - | Side Entry | - | - | 1 | - | - | - | - | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | - | Active | Details | - | 1.8 kV | - | - | - | - | - | Han® HPR | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | Side Entry | 400 A | - | Cable | - | - | - | - | - | - | 2 | 1 x M32 | - | - | - | Cable and Panel Connector Assembly | - | - | - | Connectors | - | - | - | IP67 | - | - | - | - | ||
![]() 09380363101 HARTING | 38 | - | - | - | - | Polycarbonate (PC) | 09380363 | - | - | - | - | 10 | Size 16B Housings | - | 16B | Female | - | Female | - | - | + 125 C | HARTING | - 40 C | Panel Mount | Bulk | - | Active | Details | Han | 830 V, 250 V | 10 AWG, 12 AWG, 14 AWG | 16 AWG, 26 AWG, 26 AWG | - | -40°C ~ 125°C | - | Han K | - | Insert without Contacts | - | 36 Position + PE | Gray | - | 3 Row | Receptacle | - | Han® | 16A, 40A | - | - | - | 10 A, 40 A | - | Crimp | Socket (Female) | Gray | - | - | - | - | 16B | - | - | - | - | - | - | - | - | Inserts | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | - | ||
![]() 19430105442 HARTING | 29 |
| - | - | - | Polyamide (PA) | 19430105 | Single Locking | - | - | - | 1 | Hoods | Han-Eco® 10B Housings | 10 B | - | - | - | - | - | + 125 C | HARTING | - 40 C | - | Bulk | - | Active | Details | - | - | - | - | - | - | - | Han-Eco® B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Protection Cover | - | - | - | - | Locking Pegs (2) | - | - | - | - | - | Accessories | - | - | - | IP66 | - | - | UL 94 V-0 | IP66 - Dust Tight, Water Resistant | ||
![]() 19431100757 HARTING | 38 |
| - | - | - | Polyamide (PA) | 19431100 | Single Locking | Top | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 10 B | - | - | - | - | - | + 125 C | HARTING | - 40 C | Cable | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | - | Hood - Coupling | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Top Entry | - | - | Cable | - | Black | - | - | - | - | 10B | M32 | - | - | - | - | - | Locking Clip (1) on Hood | - | Housings | - | Cable to Cable | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430100296 HARTING | 16 |
| - | - | - | Polyamide (PA) | 19430100 | Single Locking | Side Entry | - | - | 1 | - | - | 10 B | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | - | - | - | 10B | M25 x 2 | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430160258 HARTING | 16 |
| - | - | - | Polyamide (PA) | 19430160 | Single Locking | Side Entry | - | - | 1 | - | - | 16 B | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | Cable | - | Black | - | - | - | - | 16B | M40 | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430100331 HARTING | 37 | - | - | - | - | Polyamide (PA) | 19430100 | Single Locking | - | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | - | 10 B | - | - | - | - | - | + 125 C | HARTING | - 40 C | Panel Mount | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 3.701 L x 2.362 W x 1.421 H (94.00mm x 60.00mm x 36.10mm) | Base - Panel Mount | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | - | Cable | - | Black | - | - | - | - | 10B | - | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19432160256 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19432160 | Single Locking | Side Entry | - | IP66 | 1 | - | - | 16 B | - | V0 | - | Single locking lever | Plastic | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry | - | - | Cable | - | Black | - | - | - | - | 16B | M25 | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover | Yes | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19431100295 HARTING | 16 |
| - | - | - | Polyamide (PA) | 19431100 | Single Locking | Side Entry | - | - | 1 | - | - | 10 B | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 3.819 L x 2.559 W x 3.465 H (97.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | - | - | - | 10B | M20 x 2 | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - | ||
![]() 19430240268 HARTING | In Stock | - | - | - | - | Polyamide (PA) | 19430240 | Double Locking | Side Entry | - | - | 1 | - | - | 24 B | - | - | - | - | - | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | - | Cable | - | Black | - | - | - | - | 24B | M40 x 2 | - | - | - | - | - | Locking Clip (2) on Hood | - | Housings | - | Cover, Feed Through | - | IP66 | - | - | UL 94 V-0 | - |