- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing / Hood Size | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Ingress Protection | Style | Current Rating | Termination Style | Contact Gender | Housing Color | Size | Thread Size | Lock Location | Housing Finish | Product | Features | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19433160296 HARTING | In Stock | - | - | - | Polyamide (PA) | 19433160 | Single Locking | Side Entry | - | 1 | - | 16 B | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | Cable | - | Black | 16B | M25 x 2 | Locking Clip (1) on Base Bottom | - | Housings | Cover, Feed Through | IP66 | UL 94 V-0 | ||
![]() 19433060256 HARTING | 25 | - | - | - | Polyamide (PA) | 19433060 | Single Locking | Side Entry | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 6 B | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 3.307 L x 2.559 W x 3.465 H (84.00mm x 65.00mm x 88.00mm) | Base - Box Mount | IP66 - Dust Tight, Water Resistant | Side Entry | - | Cable | - | Black | 6B | M25 | Locking Clip (1) on Base Bottom | - | Housings | Cover | IP66 | UL 94 V-0 | ||
![]() 2316671-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | Details | 600 VAC/VDC | 28 AWG | 30 AWG | 30 AWG to 28 AWG | - | - | - | - | - | - | - | 1.5 A | Crimp | Socket (Female) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316815-5 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 4000 | - | - | + 105 C | - | - 55 C | - | - | - | Details | 600 V | 14 AWG | 16 AWG | 16 AWG to 14 AWG | - | Reel | - | - | - | - | - | 15 A | Crimp | Pin (Male) | - | - | - | - | - | - | - | - | - | ||
![]() 2316663-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 6000 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | Details | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | Reel | - | - | - | - | - | 3 A | Crimp | Pin (Male) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316669-2 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | - | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | - | - | - | - | - | - | 3 A | Crimp | Pin (Male) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316819-1 TE Connectivity | 48 |
| - | Gold | - | - | - | - | Copper Alloy | 800 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | Details | - | 8 AWG | - | - | - | Reel | - | - | - | - | - | 30 A | Crimp | Pin (Male) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316669-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | - | 600 VAC/VDC | 28 AWG | 30 AWG | 30 AWG to 28 AWG | - | - | - | - | - | - | - | 1.5 A | Crimp | Pin (Male) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316671-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | Details | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | - | - | - | - | - | - | 3 A | Crimp | Socket (Female) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316663-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 6000 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | Details | 600 VAC/VDC | 28 AWG | 30 AWG | 30 AWG to 28 AWG | - | Reel | - | - | - | - | - | 1.5 A | Crimp | Pin (Male) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316815-4 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 4000 | - | - | + 105 C | - | - 55 C | - | - | - | Details | 600 V | 14 AWG | 16 AWG | 16 AWG to 14 AWG | - | Reel | - | - | - | - | - | 15 A | Crimp | Pin (Male) | - | - | - | - | - | - | - | - | - | ||
![]() 2316663-4 TE Connectivity | In Stock |
| - | Gold | - | - | - | - | Copper Alloy | 6000 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | Details | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | Reel | - | - | - | - | - | 5 A | Crimp | Pin (Male) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 2316671-2 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | Free Hanging | - | - | Details | 600 VAC/VDC | 22 AWG | 28 AWG | 28 AWG to 22 AWG | - | - | - | - | - | - | - | 3 A | Crimp | Socket (Female) | - | - | - | - | - | Contacts | - | - | - | ||
![]() 19433240227 HARTING | In Stock | - | - | - | Polyamide (PA) | 19433240 | Double Locking | Side Entry | - | 1 | - | 24 B | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 5.669 L x 2.559 W x 3.465 H (144.00mm x 65.00mm x 88.00mm) | Base - Box Mount | IP66 - Dust Tight, Water Resistant | Side Entry | - | Cable | - | Black | 24B | M32 | Locking Clip (2) on Hood | - | Housings | Cover | IP66 | UL 94 V-0 | ||
![]() 19431160756 HARTING | 25 | - | - | - | Polyamide (PA) | 19431160 | Single Locking | Top | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 16 B | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | - | Hood - Coupling | IP66 - Dust Tight, Water Resistant | Top Entry | - | Cable | - | Black | 16B | M25 | Locking Clip (1) on Hood | - | Housings | Cable to Cable | IP66 | UL 94 V-0 | ||
![]() 19432240738 HARTING | 29 |
| - | - | Polyamide (PA) | 19432240 | Double Locking | Top | - | 1 | - | 24 B | + 125 C | HARTING | - 40 C | Panel Mount | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | - | Hood - Coupling | IP66 - Dust Tight, Water Resistant | Top Entry | - | Cable | - | Black | 24B | M40 | Locking Clip (2) on Hood | - | Housings | Cable to Cable | IP66 | UL 94 V-0 | ||
![]() 19432100737 HARTING | 30 |
| - | - | Polyamide (PA) | 19432100 | Double Locking | Top | - | 1 | - | 10 B | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | - | Hood - Coupling | IP66 - Dust Tight, Water Resistant | Top Entry | - | Cable | - | Black | 10B | M32 | Locking Clip (2) on Hood | - | Housings | Cable to Cable | IP66 | UL 94 V-0 | ||
![]() 19433160298 HARTING | In Stock | - | - | - | Polyamide (PA) | 19433160 | Single Locking | Side Entry | - | 1 | - | 16 B | + 125 C | HARTING | - 40 C | SMD/SMT | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 4.646 L x 2.559 W x 3.465 H (118.00mm x 65.00mm x 88.00mm) | Base - Box Mount | IP66 - Dust Tight, Water Resistant | Side Entry, Dual | - | Cable | - | Black | 16B | M40 x 2 | Locking Clip (1) on Base Bottom | - | Housings | Cover, Feed Through | IP66 | UL 94 V-0 | ||
![]() 19430160330 HARTING | 27 |
| - | - | Polyamide (PA) | 19430160 | Single Locking | - | - | 1 | Harting Han-Eco B Series Heavy Duty Connectors | 16 B | + 125 C | HARTING | - 40 C | Panel Mount | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | 4.508 L x 2.362 W x 1.421 H (114.50mm x 60.00mm x 36.10mm) | Base - Panel Mount | IP66 - Dust Tight, Water Resistant | Bottom Entry | - | Cable | - | Black | 16B | - | Locking Clip (1) on Base Bottom | - | Housings | - | IP66 | UL 94 V-0 | ||
![]() 19432160756 HARTING | 29 |
| - | - | Polyamide (PA) | 19432160 | Single Locking | Top | - | 1 | - | 16 B | + 125 C | HARTING | - 40 C | Cable | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C | - | Han-Eco® B | - | Hood - Coupling | IP66 - Dust Tight, Water Resistant | Top Entry | - | Cable | - | Black | 16B | M25 | Locking Clip (1) on Hood | - | Housings | Cable to Cable | IP66 | UL 94 V-0 |