- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Product
- Minimum Operating Temperature
- Housing Material
- Maximum Operating Temperature
- Current Rating
- Thread Size
- Housing / Hood Size
- IP Rating
- Mfr
Attribute column
Categories
Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Material | Housing Material | Panel Mount | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Housing Color | Wire Gauge | Connector Support Type | Accessory Type | Size | Thread Size | Terminal Type | Cable Diameter | Lock Location | Housing Finish | Product | Mounting Angle | Features | Flammability | IP Rating | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPHPB35BNO1 Amphenol Industrial | 27 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Plug | - | - | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | - | Bag | C10-765467-0311 | - | Active | - | Details | - | SurLok Plus | - | 1500 VDC | - | - | - | - | SurLok Plus 8.0 | - | Crimp | - | - | - | Orange | - | - | Plug | - | - | 8 mm | - | - | - | 200A | - | Crimp | - | 2 AWG | - | - | - | - | Male, Pin (Plug) | - | - | - | Plugs | Right Angle | - | - | IP67 | - | UL 94 V-0 | ||
![]() SLPHPC95BSO2 Amphenol Industrial | 204 |
| - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Plug | - | - | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | - | Bag | C10-765127-0902 | - | Active | - | Details | - | SurLok Plus | - | 1500 VDC | - | - | - | - | SurLok Plus 10.3 | - | Crimp | - | - | - | Orange | - | - | Plug | - | - | 10.3 mm | - | - | - | 350A | - | Crimp | Orange | 3/0 AWG | - | - | - | - | Male, Pin (Plug) | - | - | - | Plugs | Right Angle | - | - | IP67 | - | - | ||
![]() SLPHIRBBPNB2 Amphenol Industrial | 203 |
| - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Receptacle | - | - | - | + 125 C | Amphenol Industrial Operations | - 40 C | - | - | Bag | C10-765468-1112 | - | Active | - | Details | - | SurLok Plus | - | 1500 VDC | - | - | - | - | SurLok Plus 8.0 | - | Busbar | - | - | - | Black | - | - | - | - | - | 8 mm | - | - | - | - | - | Screw | - | - | - | - | - | - | Female, Receptacle (Socket) | - | - | - | Receptacles | - | - | - | IP67 | - | UL 94 V-0 | ||
![]() 09300240398 HARTING | 12 |
| - | - | - | - | Aluminium | - | - | - | - | - | 1 | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | Housings | - | - | - | IP65 | - | UL 94 V-0 | ||
![]() 213205-0002 Molex | 150 | - | - | - | Silver | - | Liquid Crystal Polymer (LCP) | - | 213205 | - | - | Copper Alloy | 150 | - | - | - | - | - | - | - | + 125 C | Molex | - 40 C | PCB Mount | - | Tray | 2132050002 02132050002 | - | Active | - | Details | - | PowerPlane | - | 600 VAC | - | - | - | Tray | 213205 | - | Solder | - | - | 4 Position | Black | Power | 1 Row | - | - | - | - | - | - | - | 130 A | - | Through Hole | Black | - | - | - | - | - | Busbar Socket | - | - | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 213274-1001 Molex | 135 | - | - | - | Silver | - | Liquid Crystal Polymer (LCP) | - | 213274 | - | - | Copper Alloy | 135 | - | - | - | - | - | - | - | + 125 C | Molex | - 40 C | PCB Mount | - | Tray | 2132741001 02132741001 | - | Active | - | Details | - | PowerPlane | - | 600 VAC | - | - | - | Tray | 213274 | - | Screw | - | - | 7 Position | Black | Power | 1 Row | - | - | - | - | - | - | - | 200 A | - | Screw | Black | - | - | - | - | - | Busbar Socket | - | - | - | Receptacles | Vertical | - | - | - | - | UL 94 V-0 | ||
![]() 09300480321 HARTING | 2207 |
| - | - | Nickel | - | Polycarbonate (PC) | - | 09300480 | - | - | - | 1 | Harting Han 48B Hoods & Inserts | - | - | Male | - | - | - | + 85 C | HARTING | - 40 C | PCB Mount | - | Bulk | - | - | Active | - | Details | - | - | - | 50 V | - | - | -40°C ~ 125°C | - | Han® B | 6.496 L x 3.780 W x 1.665 H (165.00mm x 96.00mm x 42.30mm) | - | Base - Panel Mount | - | 8 Position | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | 7.5 A | - | Cable | Gray | - | - | - | 48B | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Inserts | - | Cover | - | - | - | UL 94V-0 | ||
![]() 09140083141 HARTING | 45 |
| - | - | Nickel | - | Polycarbonate (PC) | - | 09140083 | - | - | - | 2 | - | - | - | Male | - | - | - | + 85 C | HARTING | - 40 C | PCB Mount | - | Bulk | - | - | Active | - | Details | - | - | - | 50 V | - | - | -40°C ~ 85°C | - | Han® MegaBit | - | - | Module without Contacts | - | 8 Position | Gray | - | - | Receptacle | - | 7.5A | - | - | - | - | 7.5 A | - | Cable | Gray | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() 09140083142 HARTING | 25 |
| - | - | Nickel | - | Polycarbonate (PC) | - | 09140083 | - | - | - | 2 | - | - | - | Male | - | - | - | + 85 C | HARTING | - 40 C | PCB Mount | - | Bulk | - | - | Active | - | Details | - | - | - | 50 V | - | - | -40°C ~ 85°C | - | Han® MegaBit | - | - | Module without Contacts | - | 8 Position | Gray | - | - | Receptacle | - | 10A | - | - | - | - | 7.5 A | - | Cable | Gray | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() 212516-1004 Molex | 11131 |
| - | - | - | - | Nylon | - | 212516 | - | - | - | 4000 | - | Mini-Fit Series | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | 2125161004 02125161004 | - | Active | - | Details | - | Mini-Fit Max | - | - | - | - | - | Bulk | 212516 | - | - | - | - | 4 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | Natural | - | - | Terminal Position Assurance (TPA) | - | - | - | - | - | - | Accessories | - | - | - | - | - | UL 94-V0 | ||
![]() 93600-0401 Molex | 183 |
| - | 7 Weeks, 1 Day | - | Nylon | Polyamide (PA) | Yes | - | - | - | - | 1 | - | - | - | - | MOLEX LLC | - | 936000401 | + 100 C | - | - 40 C | - | - | - | 7000.7834.7 93600-0420 936000401 0936000401 | Active | - | 5.72 | Details | Yes | HDC | 0.352740 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | PG11 | - | 5.00-10.00mm | - | - | Accessories | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() 93600-0390 Molex | 386 |
| - | - | - | Nylon | Polyamide (PA) | Yes | - | - | - | - | 1 | - | - | - | - | MOLEX LLC | - | 936000390 | + 100 C | - | - 40 C | - | - | - | 7000.7836.6 93600-0431 936000390 0936000390 | Active | - | 5.72 | Details | Yes | HDC | 0.158733 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | PG7 | - | 3.00-6.50mm | - | - | Accessories | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() 93600-0370 Molex | 49 |
| - | - | - | Nylon | - | Yes | - | - | - | - | 1 | - | - | - | - | MOLEX LLC | - | 936000370 | + 100 C | - | - 40 C | - | - | - | 7100.4039.0 93601-0018 936000370 0936000370 | Active | - | 5.72 | Details | Yes | HDC | 1.834246 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | M40x1.5 | - | 22.00-32.00mm | - | - | - | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() 93600-0348 Molex | 59 |
| - | - | - | Nylon | Polyamide (PA) | Yes | - | - | - | - | 100 | 22 mm to 32 mm diameter cable | - | - | - | MOLEX LLC | - | 936000348 | + 100 C | - | - 40 C | - | - | - | 7000.7826.0 93600-0367 936000348 0936000348 | Active | - | 5.71 | Details | Yes | HDC | 0.264555 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | M16x1.5 | - | 4.00-8.00mm | - | - | Accessories | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() 93600-0346 Molex | 74 |
| - | - | - | Nylon | Polyamide (PA) | Yes | - | - | - | - | 1 | 11 mm to 18 mm diameter cable | - | - | - | MOLEX LLC | - | 936000346 | + 100 C | - | - 40 C | - | - | - | 7000.7824.0 93600-0355 936000346 0936000346 | Active | - | 5.72 | Details | Yes | HDC | 0.264555 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | M16 | - | 4.00-8.00mm | - | - | Accessories | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() 93600-0354 Molex | 242 | - | - | - | - | - | - | Yes | 093600 | - | - | - | 100 | - | - | - | - | MOLEX LLC | - | 936000354 | + 100 C | Molex | - 40 C | - | - | Bulk | 7000.7838.7 93600-0444 936000354 0936000354 | Active | Active | 5.72 | Details | Yes | HDC | 0.423288 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Glands | M20 | M20x1.5 | - | 6.00-12.00mm | - | - | - | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() 93600-0412 Molex | 72 |
| - | - | - | Nylon | - | Yes | - | - | - | - | 1 | - | - | - | - | MOLEX LLC | - | 936000412 | + 100 C | - | - 40 C | - | - | - | 7000.7833.0 93600-0409 936000412 0936000412 | Active | - | 5.71 | Details | Yes | HDC | 0.564383 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Pg16 | - | 9.00-13.00mm | - | - | - | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() 93600-0396 Molex | 133 |
| - | - | - | Nylon | - | Yes | - | - | - | - | 1 | - | - | - | - | MOLEX LLC | - | 936000396 | + 100 C | - | - 40 C | - | -40C to 100C | - | 7000.7835.6 93600-0425 936000396 0936000396 | Active | - | 2.3 | Details | Yes | HDC | 0.282192 oz | - | - | - | - | Bag | 93600 | - | - | - | Cable Gland | - | Gray | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Pg9 | - | 4.00-8.00mm | - | - | - | - | - | UL 94V-2 | IP68 | - | UL 94 V-2 | ||
![]() SLPHPM10BNB2 Amphenol Industrial | 25 |
| - | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 25 | - | - | - | - | - | Pin (Male) | - | - | Amphenol Industrial Operations | - | Cable | - | Bulk | C10-754726-1112 | - | Active | - | Details | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | - | - | 1 Position | Black | - | - | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | Black | 8 AWG | - | - | - | - | Male, Pin (Plug) | - | - | - | Plugs | Right Angle | - | - | - | - | - | ||
![]() SLPHPM10BSB2 Amphenol Industrial | 253 | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 25 | - | - | - | - | - | Pin (Male) | - | - | Amphenol Industrial Operations | - | Cable | - | Bulk | C10-754726-1102 | - | Active | - | Details | - | SurLok Plus | - | 1.5 kVDC | 8 AWG | - | - | - | SurLok 3.6 | - | Crimp | Plug | - | 1 Position | Black | - | 1 | Plug | - | - | 3.6 mm | - | - | - | 70 A | - | Crimp | Black | 8 AWG | - | - | - | - | Male, Pin (Plug) | - | - | - | Plugs | Right Angle | - | - | IP67 | - | - |