- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Series
- Pin or Socket
- Type
- Contact Termination
- Wire Gauge
- Contact Finish
- Wire/Cable Gauge
Attribute column
Categories
Heavy Duty Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Weight | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Operating Supply Voltage | Contact Resistance | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Termination | Wire/Cable Diameter | Stripping Length | Wire Cross Section | Pin or Socket | Assembly Item Name | Terminal Gender | Diameter | Length | Contact Finish Thickness | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09150006227 HARTING | 153 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® D | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Gold | - | - | - | - | - | - | - | 22-26 AWG | - | 26 AWG | 22 AWG | - | Crimp | - | - | - | Socket | - | - | - | - | 78.7μin 2.00μm | - | - | ROHS3 Compliant | - | - | ||
![]() 09110006133 HARTING | 78 |
| Datasheet | 7 Weeks | - | - | - | - | 10.720004g | Copper | - | - | - | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 70A | Silver | - | - | - | - | - | - | - | 3 AWG | - | - | - | 3 AWG | Crimp | - | - | - | Pin | - | - | - | - | 118.1μin 3.00μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09110006131 HARTING | 32 | - | Datasheet | 6 Weeks | - | Module | - | - | - | Copper | - | - | 1kV | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | Silver | - | - | Male | - | - | - | - | 8 AWG | CONNECTOR ACCESSORY | - | - | 8 AWG | Crimp | - | - | - | Pin | - | - | - | - | 118.1μin 3.00μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1663297 Phoenix Contact | 743 |
| Datasheet | 4 Weeks | Cable | - | - | - | - | - | - | - | - | Bulk | 2011 | HEAVYCON® CK 4.0-ED | - | yes | Active | 1 (Unlimited) | - | EAR99 | Connector, PCB | Machined | - | 125°C | -40°C | - | Female | - | 8536.90.40.00 | - | - | - | - | - | - | - | Straight | - | - | Silver | - | 1 | - | - | - | - | - | 12 AWG | - | - | - | 12 AWG | Crimp | - | - | - | Socket | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP66 | ||
![]() 1674846 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2011 | HEAVYCON® CK 2.5-ED | - | yes | Active | 1 (Unlimited) | - | - | - | Machined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | Gold | - | - | - | - | - | - | - | 12 AWG | - | - | - | 12 AWG | Crimp | - | - | - | Socket | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 09350006104 HARTING | 107 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han® P | - | - | Active | 1 (Unlimited) | - | - | - | Machined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 18 AWG | - | - | - | 18 AWG | Crimp | - | - | - | Pin | - | - | - | - | 118.1μin 3.00μm | - | - | ROHS3 Compliant | - | - | ||
![]() 1585773 Phoenix Contact | 55 |
| Datasheet | 7 Weeks | Cable | - | - | - | - | Ferrite | 125°C | -40°C | - | Bulk | 2011 | HEAVYCON® CK 2.5-ED | - | - | Active | 1 (Unlimited) | - | - | - | Machined | - | - | - | - | Female | - | - | NO | NO | NO | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 20 AWG | - | - | - | 20 AWG | Crimp | - | - | - | Socket | CONTACT | - | - | - | - | 0.295 inch | - | RoHS Compliant | - | IP66 | ||
![]() 09140006215 HARTING | 35 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | - | Coaxial | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | Socket | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09150006102 HARTING | 65000 | - | - | 4 Weeks | Cable | - | 1 | - | - | Copper | - | - | 250V | Bulk | - | Han® D | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp, Signal, Standard | Machined | - | 125°C | -40°C | - | Male | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | 10A | Silver | - | - | - | - | - | 250V | 3mOhm | 18 AWG | - | - | - | 18 AWG | Crimp | 1.45 mm | 8mm | - | Pin | - | - | - | - | 118.1μin 3.00μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20100015217 HARTING | 44 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | SC | Fiber Optic - SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09365162701 HARTING | 46 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | compliant | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1676776 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | Module | - | - | 1.000171kg | Acetal | - | - | - | Bulk | 2010 | HEAVYCON® M | - | - | Active | 1 (Unlimited) | IDC | - | - | Pneumatic | - | 125°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 09140006456 HARTING | 50 | - | Datasheet | 4 Weeks | - | - | - | - | - | Brass | - | - | - | Bulk | - | Han-Modular® | - | - | Active | Not Applicable | - | - | - | Pneumatic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 09330006111 HARTING | 103 | - | Datasheet | 3 Weeks | Cable | - | - | - | - | - | - | - | - | Bulk | - | Han® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | - | - | - | - | - | - | - | 14 AWG | CONNECTOR ACCESSORY | - | - | 14 AWG | Crimp | - | - | - | Pin | - | - | - | - | 118.1μin 3.00μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09110006135 HARTING | 176 |
| - | 7 Weeks | Cable | - | - | - | - | Copper | - | - | 1kV | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | Male | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | 100A | Silver | - | - | - | - | - | - | - | 2 AWG | - | - | - | 2 AWG | Crimp | - | - | - | Pin | - | - | - | - | 118.1μin 3.00μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09110006132 HARTING | 24000 |
| Datasheet | 7 Weeks | - | Module | - | - | 10.680002g | Copper | - | - | 1kV | Bulk | - | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | Silver | - | - | Male | - | - | - | - | 6 AWG | - | - | - | 6 AWG | Crimp | - | - | - | Pin | - | - | - | - | 118.1μin 3.00μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1674943 Phoenix Contact | 96 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2011 | HEAVYCON® CK 1.6-ED | - | - | Active | 1 (Unlimited) | - | - | - | Machined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | Gold | - | - | - | - | - | - | - | 18 AWG | - | - | - | 18 AWG | Crimp | - | - | - | Socket | - | - | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 1200600000 Weidmüller | 37 |
| Datasheet | 12 Weeks | Cable | 100 | - | GLASS FILLED POLYCARBONATE | - | - | - | - | - | Bulk | 2003 | Rockstar® ConCept | e4 | - | Active | Not Applicable | - | - | Connector, Rectangular | Machined | - | - | - | - | - | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | Straight | - | - | Silver | CSA, cURus | - | MALE | 94V-0 | YES | - | - | 18 AWG | - | - | - | 18 AWG | Crimp | - | - | - | Pin | - | - | 4.5mm | 25mm | 78.7μin 2.00μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1674930 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2011 | HEAVYCON® CK 1.6-ED | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Machined | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | unknown | - | Gold | - | - | - | - | - | - | - | 16 AWG | - | - | - | 16 AWG | Crimp | - | - | 1.5 mm2 | Socket | - | FEMALE | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 1201400000 Weidmüller | 90 |
| Datasheet | 6 Weeks | Cable | 100 | - | GLASS FILLED POLYCARBONATE | - | - | - | - | - | Bulk | 2003 | Rockstar® ConCept | e4 | - | Active | Not Applicable | - | - | Connector, Rectangular | Machined | - | - | - | - | - | GROUND CONTACT AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | Straight | - | - | Silver | CSA, cURus | - | FEMALE | 94V-0 | YES | - | - | 14 AWG | - | - | - | 14 AWG | Crimp | - | - | - | Socket | - | - | 4.5mm | 22.3mm | 78.7μin 2.00μm | - | - | RoHS Compliant | Lead Free | - |