- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Housing Material | Conductor Material | PCB Mounting Orientation | PCB Mount Retention | Boardlocks | Cable Entry Angle | Circuit Applications | Contact Materials | Housing / Hood Size | Insert / Contact Gender | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Shielding | Depth | Current Rating | Military Standard | Number of Conductors | Termination Style | Number of Contacts | Housing Color | Contact Resistance | ELV | Max Voltage Rating (AC) | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Accessory Type | Wire/Cable Gauge | Sealable | Contact Current Rating | Thread Size | Hole Diameter | Preloaded | Cable Pitch | Mating Connector Lock | Product | Features | IP Rating | Diameter | Length | Width | PCB Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9140100301 HARTING | In Stock | - | - | - | - | - | Zinc Die Cast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Frame | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9200032611 HARTING | In Stock | - | - | - | Silver | - | Polycarbonate (PC) | - | - | - | - | - | - | Copper Alloy | 3A | Male | - | - | - | 600 V | 14 AWG | 18 AWG | - | Han A | - | - | - | - | - | - | 3 Position + PE | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9330009915 HARTING | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | Han D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Pin | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9000005601 HARTING | In Stock | - | - | - | - | - | Zinc Die Cast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han HPR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Adapter | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9330242702 HARTING | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | 24B | Female | - | - | - | 500 V | 12 AWG | 26 AWG | - | Han E | - | - | - | - | - | - | 24 Position + PE | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9300100460 HARTING | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | Top | - | - | 10B | - | + 125 C | - 40 C | Non-Compliant | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood | - | IP65 | - | - | - | - | - | - | - | ||
![]() 9400160317 HARTING | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | 16B | - | - | - | - | - | - | - | - | Han HPR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | IP65, IP68, IP69 | - | - | - | - | - | - | - | ||
![]() 9330242719 HARTING | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | Han E | 1 % | 2 | - | 50 ppm/°C | - | 13.3 Ω | - | 175 °C | -65 °C | Metal Film | - | - | - | 50 mW | - | 50 mW | - | - | - | - | MIL-R-10509 | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | Accessories | Flame Retardant Coating, Military | - | 1.65 mm | 3.81 mm | 1.65 mm | - | - | - | Contains Lead | ||
![]() 9305160521 HARTING | In Stock | - | - | - | - | Cable | Aluminum | Copper | - | - | - | Side | - | - | 16B | - | - | - | Compliant | - | - | - | - | Han HPR | - | - | - | - | - | - | - | 105 °C | -20 °C | - | Grey | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | 300 V | - | - | - | 152.4 m | - | - | - | - | - | - | - | 1.27 mm | - | Hood | - | IP65 | - | - | - | - | - | - | - | ||
![]() 9330164729 HARTING | In Stock | - | - | Production (Last Updated: 4 days ago) | Gold, Tin | Edge | Polyester | - | Vertical | Without | - | - | Signal | Bronze | 16B | Female | - | - | Compliant | 500 V | 14 AWG | 26 AWG | - | Han ES AV | - | - | Solder | - | Plug | - | 50 | - | - | - | Black | 2 | - | - | 2.16 mm | - | Vertical | Unshielded | - | 16 A | - | - | Clamp | 50 | Black | - | Compliant | - | Thermoplastic | - | - | - | - | - | No | - | - | 4.7498 mm | Yes | - | With | Inserts | - | - | - | - | - | 1.57 mm | No | UL94 V-0 | Lead Free | ||
![]() 9330102691 HARTING | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | 10B | Male | - | - | - | 400 V | 14 AWG | 17 AWG | - | Han E, Han Thermocouple | - | - | - | - | - | - | 10 Position + PE | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9200030620 HARTING | In Stock | - | - | - | Gold | Cable | Plastic | - | - | - | - | Side | - | - | 3A | - | - | - | Compliant | - | - | - | - | Han A | - | - | Crimp | - | Socket | - | - | - | - | - | Silver | - | Female | - | - | - | Straight | Unshielded | 4.5 mm | - | - | - | - | - | - | 1 MΩ | Compliant | - | - | 11 AWG | 11 AWG | - | - | 11 AWG | - | 16 A | PG11 | - | - | - | - | Hood | - | IP44, IP67 | - | 22 mm | - | - | No | - | Lead Free | ||
![]() 9380062711 HARTING | In Stock | - | - | - | Silver | - | Polycarbonate (PC) | - | - | - | - | - | - | Copper Alloy | 16B | Female | - | - | Non-Compliant | 830 V | 6 AWG | 16 AWG | - | Han K | - | - | - | - | - | - | 4 Position + PE | - | - | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - | ||
![]() 9330009926 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | M5 | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9300009943 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | + 125 C | - 40 C | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Profile Gasket | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9300320232 HARTING | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | Side | - | - | 32B | - | + 125 C | - 40 C | - | - | - | - | - | Han B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG36 | - | - | - | - | Housings | - | IP65 | - | - | - | - | - | - | - | ||
![]() 9000005356 HARTING | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Entry Seal | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9140022704 HARTING | In Stock | - | - | - | Silver | - | Polycarbonate (PC) | - | - | - | - | - | - | Copper Alloy | - | Female | - | - | Non-Compliant | 1 kV | 8 AWG | 14 AWG | Tape & Reel (TR) | Han-Modular | 1 % | 2 | - | 100 ppm/°C | - | 261 Ω | 2 Position | - | - | Metal Film | - | - | - | 125 mW | - | 125 mW | - | - | - | 40 A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.39 mm | - | - | - | Contains Lead | ||
![]() 9000005031 HARTING | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | PG29 | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 9380423004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inserts | - | - | - | - | - | - | - | - | - |