- Manufacturer
- Series
- Connector Type
- Factory Lead Time
- Housing Material
- Packaging
- Part Status
- RoHS Status
- Style
- Connector Support Type
- Operating Temperature
- Lock Location
- Ingress Protection
Attribute column
Categories
Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Approval Agency | Contact Gender | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1407622 Phoenix Contact | 57 |
| Datasheet | 7 Weeks | Base | - | - | Polyamide (PA), Nylon | - | - | -40°C~100°C | Bulk | 2014 | HEAVYCON® EVO | - | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount | 1 | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | - | Black | CONNECTOR ACCESSORY | B6 | - | Locking Clip (1) on Base Bottom | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP54, IP66, Water Resistant, Waterproof | ||
![]() 1652520000 Weidmüller | 43 |
| Datasheet | 12 Weeks | Cable | Aluminum | - | Aluminum, Die Cast | - | Aluminium | - | Bulk | 2006 | RockStar® | 2.362Lx1.693W x 2.047 H 60.00mmx43.00mmx52.00mm | yes | Active | - | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | cURus | - | Gray | CONNECTOR ACCESSORY | 3 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 52mm | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19461160436 HARTING | 16 |
| - | 4 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Nylon, Polyamide | -40°C~125°C | Bulk | - | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | - | Black | CONNECTOR ACCESSORY | 16A | M25 | Locking Clip (1) on Hood Top | - | Cable to Cable | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1413433 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON-ADVANCE® | 5.984Lx2.244W x 3.689 H 152.00mmx57.00mmx93.70mm | yes | Active | - | - | Hood | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B24 | M40 | Screw Locks on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 19200160546 HARTING | 28 | - | Datasheet | 3 Weeks | - | Metal | - | Aluminum, Die Cast | - | Aluminium, Metal | -40°C~125°C | Bulk | - | Han® A | 3.118Lx1.417W x 2.764 H 79.20mmx36.00mmx70.20mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | NO | NO | NO | Right Angle | IP65 - Dust Tight, Water Resistant | 36mm | Side Entry | - | 16A | - | - | Gray | CONNECTOR ACCESSORY | - | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 70.2056mm | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1407660 Phoenix Contact | 79 |
| Datasheet | 7 Weeks | Base | - | - | Polyamide (PA), Nylon | - | - | -40°C~100°C | Bulk | 2014 | HEAVYCON® EVO | 5.531Lx2.087W x 1.201 H 140.50mmx53.00mmx30.50mm | yes | Active | 1 (Unlimited) | Screw | Base - Panel Mount | - | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | Bottom Entry | - | - | - | - | Black | CONNECTOR ACCESSORY | B24 | - | Locking Clip (1) on Base Bottom | - | - | 30.5054mm | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, IP66, Water Resistant, Waterproof | ||
![]() 09620030301 HARTING | 179 | - | Datasheet | 5 Weeks | - | Metal | 13 | Zinc, Die Cast | - | Aluminium, Zinc | -40°C~125°C | Bulk | - | Han® EMC | 1.102Lx1.575W x 0.906 H 28.00mmx40.00mmx23.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | Straight | IP44 | 35mm | Bottom Entry | not_compliant | - | - | - | - | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | EMC Coating | - | 23.0124mm | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09200030620 HARTING | 50 | - | - | 3 Weeks | Cable | - | - | Thermoplastic | - | Plastic, Thermoplastic | -40°C~125°C | Bulk | - | Han® A | 1.043Lx1.043W x 2.150 H 26.50mmx26.50mmx54.60mm | - | Active | 1 (Unlimited) | - | Hood - 90° | 4 | Grey | - | - | - | - | IP67 - Dust Tight, Waterproof | 54.5mm | Side Entry | - | 3A | - | Female | Gray | CONNECTOR ACCESSORY | - | PG11 | Locking Clip (1) on Base Bottom | - | - | 54.61mm | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() 1653200000 Weidmüller | 11 |
| Datasheet | 12 Weeks | - | - | - | Aluminum, Die Cast | - | - | - | Bulk | 2006 | RockStar® | 2.362Lx1.693W x 2.157 H 60.00mmx43.00mmx54.80mm | yes | Active | Not Applicable | - | Hood - Coupling | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | cURus | - | Gray | CONNECTOR ACCESSORY | 3 | PG16 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 55mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1412823 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 3.307Lx2.047W x 2.150 H 84.00mmx52.00mmx54.60mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B6 | PG16 | Locking Clip (1) on Base Bottom | - | Feed Through, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1884568 Phoenix Contact | 54 |
| Datasheet | 4 Weeks | - | Metal | - | Zinc, Die Cast | 385.199996g | - | -40°C~125°C | Bulk | 2001 | Variocon® VC1 | 2.465Lx1.331W x 1.929 H 62.60mmx33.80mmx49.00mm | - | Active | 1 (Unlimited) | - | Base - Coupling | - | - | - | - | - | - | IP65/66/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | not_compliant | - | - | - | - | CONNECTOR ACCESSORY | - | PG16 | - | Powder Coated | Cable to Cable | 48.9966mm | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 09628241421 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Metal | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | Han® EMC | 4.724Lx1.693W x 2.165 H 120.00mmx43.00mmx55.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | - | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | - | - | 54.991mm | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1412730 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.362 H 93.50mmx44.00mmx60.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B16 | M32 | Locking Clip (1) on Base Bottom | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 19413100232 HARTING | 2151 |
| Datasheet | 7 Weeks | - | - | - | Nylon | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M32 | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1412882 Phoenix Contact | 18 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | - | HEAVYCON® EVO | 5.669Lx2.244W x 2.677 H 144.00mmx57.00mmx68.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | - | B24 | M32 | Locking Clip (1) on Base Bottom | - | Cover, Feed Through, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412639 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B10 | PG16 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412705 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 3.681Lx1.732W x 2.992 H 93.50mmx44.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B16 | PG21 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412633 Phoenix Contact | 2746862 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® B | 2.874Lx1.732W x 2.244 H 73.00mmx44.00mmx57.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B10 | M20 | Locking Clip (2) on Hood | - | Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412878 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 5.669Lx2.244W x 2.677 H 144.00mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B24 | M32 | Locking Clip (1) on Base Bottom | - | Feed Through, Salt Water Resistant | - | - | RoHS Compliant | - | - | - | ||
![]() 1412875 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | - | - | Aluminum, Die Cast | - | - | -40°C~125°C | Bulk | 2016 | HEAVYCON® EVO | 5.669Lx2.244W x 2.677 H 144.00mmx57.00mmx68.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | - | - | CONNECTOR ACCESSORY | B24 | PG21 | Locking Clip (2) on Base Bottom | - | Feed Through, Salt Water Resistant | - | - | RoHS Compliant | - | - | - |